☰
DM388AAAR21
DM388AAAR21
Active
Description:  IC DGTL MEDIA PROCESSOR 609FCBGA
Manufacturer:  Texas Instruments
Datasheet:   DM388AAAR21 Datasheet
History Price: $47.80689
In Stock: 43360
DM388AAAR21 Specification
Specification
Part No
DM388AAAR21
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
DM38x DaVinci Video SOC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Digital Media System-on-Chip (DMSoC)
Interface
I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate
1GHz
Non-Volatile Memory
ROM (48kB)
On-Chip RAM
640kB
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
1.1V, 1.2V, 1.35V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
609-LFBGA, FCBGA
Supplier Device Package
609-FCBGA (16x16)
DM388AAAR21 Related Parts
DM355SCZCE216
DM355SCZCE216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCE270
DM355SCZCE270
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCEA135
DM355SCZCEA135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCEA216
DM355SCZCEA216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SDZCE135
DM355SDZCE135
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCE216
DM355SDZCE216
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCE270
DM355SDZCE270
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCEA135
DM355SDZCEA135
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCEA216
DM355SDZCEA216
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SZCE135
DM355SZCE135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCE270
DM355SZCE270
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCEA135
DM355SZCEA135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM388AAAR21 Compare Parts
  • DM388AAAR21 vs DM388AAARD21F
  • DM388AAAR21 vs DM388AAARD21
  • DM388AAAR21 vs DM388AAARD11FP
  • DM388AAAR21 vs DM388AAARD11F
  • DM388AAAR21 vs DM388AAARD11
  • DM388AAAR21 vs DM388AAAR21F
  • DM388AAAR21 vs DM388AAAR11F
  • DM388AAAR21 vs DM388AAAR11
  • DM388AAAR21 vs DM385AAARD21F
  • DM388AAAR21 vs DM385AAAR21F
  • DM388AAAR21 vs DM385AAAR21
  • DM388AAAR21 vs DM385AAAR11F
  • DM388AAAR21 vs DM385AAAR11
  • DM388AAAR21 vs DM385AAAR01F
  • DM388AAAR21 vs DM385AAAR01
  • DM388AAAR21 vs DM383AAAR21F
  • DM388AAAR21 vs DM383AAAR21
  • DM388AAAR21 vs DM383AAAR11
  • DM388AAAR21 vs DM383AAAR01
  • DM388AAAR21 vs DM3730CUSD100
  • DM388AAAR21 vs DM3730CUSA
  • DM388AAAR21 vs DM3730CUS100
  • DM388AAAR21 vs DM3730CUS
  • DM388AAAR21 vs DM3730CBPD100
  • DM388AAAR21 vs DM3730CBPA
  • DM388AAAR21 vs DM3730CBP100
  • DM388AAAR21 vs DM3730CBP
  • DM388AAAR21 vs DM3730CBCD100
  • DM388AAAR21 vs DM3730CBCA
  • DM388AAAR21 vs DM3730CBC100
  • DM388AAAR21 vs DM3730CBC
  • DM388AAAR21 vs DM3725CUSD100
  • DM388AAAR21 vs DM3725CUSA
  • DM388AAAR21 vs DM3725CUS100
  • DM388AAAR21 vs DM3725CUS
  • DM388AAAR21 vs DM3725CBPDR100
  • DM388AAAR21 vs DM3725CBPD100
  • DM388AAAR21 vs DM3725CBPA
  • DM388AAAR21 vs DM3725CBP100
  • DM388AAAR21 vs DM3725CBP
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend