☰
DM385AAAR21
DM385AAAR21
Active
Description:  IC DGTL MEDIA PROCESSOR 609FCBGA
Manufacturer:  Texas Instruments
Datasheet:   DM385AAAR21 Datasheet
History Price: $45.89456
In Stock: 18960
DM385AAAR21 Specification
Specification
Part No
DM385AAAR21
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
DM38x DaVinci Video SOC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Digital Media System-on-Chip (DMSoC)
Interface
I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate
1GHz
Non-Volatile Memory
ROM (48kB)
On-Chip RAM
640kB
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
1.1V, 1.2V, 1.35V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
609-LFBGA, FCBGA
Supplier Device Package
609-FCBGA (16x16)
DM385AAAR21 Related Parts
DM355SCZCE216
DM355SCZCE216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCE270
DM355SCZCE270
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCEA135
DM355SCZCEA135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCEA216
DM355SCZCEA216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SDZCE135
DM355SDZCE135
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCE216
DM355SDZCE216
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCE270
DM355SDZCE270
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCEA135
DM355SDZCEA135
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCEA216
DM355SDZCEA216
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SZCE135
DM355SZCE135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCE270
DM355SZCE270
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCEA135
DM355SZCEA135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM385AAAR21 Description
Introduction to Texas Instruments DM385AAAR21

The Texas Instruments DM385AAAR21 is a high-performance digital signal processor (DSP) that is part of the DaVinci™ family, specifically designed for advanced video and imaging applications. This processor integrates a powerful ARM Cortex-A8 core with dedicated hardware acceleration features, making it suitable for a wide range of applications including video surveillance, industrial automation, medical imaging, and consumer electronics.

Key Specifications

1. Core Architecture:
- The DM385AAAR21 features an ARM Cortex-A8 core operating at a frequency of up to 1 GHz. This architecture provides a balance of performance and power efficiency, enabling complex processing tasks to be handled effectively.

2. Memory Interface:
- It supports multiple memory types, including DDR2/DDR3 SDRAM interfaces, which can accommodate up to 1 GB of memory. This flexibility allows for high-bandwidth data processing and storage capabilities essential for video applications.

3. Video Processing Capabilities:
- The DSP includes dedicated hardware acceleration for video encoding and decoding. It supports various codecs such as H.264, MPEG-4, and MJPEG, making it versatile for different video formats.
- The device can handle resolutions up to 1080p at 30 frames per second (fps), ensuring high-quality video output.

4. Integrated Peripherals:
- The DM385AAAR21 comes with a rich set of integrated peripherals including USB 2.0 host/device interfaces, Ethernet MAC, SPI, I2C, UARTs, and GPIOs. These interfaces facilitate easy connectivity with other devices and systems.

5. Graphics Processing:
- It incorporates a PowerVR SGX530 graphics accelerator, enabling advanced graphics rendering capabilities for user interfaces or graphical content in embedded systems.

6. Power Management:
- The processor operates on a supply voltage range of 1.1V to 1.3V for the core and typically consumes around 1 W during active operation. It also supports various power-saving modes to enhance energy efficiency in portable applications.

7. Operating System Support:
- The DM385AAAR21 is compatible with various operating systems such as Linux and Android, providing developers with flexibility in software development environments.

8. Development Tools:
- Texas Instruments offers a comprehensive set of development tools including the Code Composer Studio (CCS) IDE and extensive software libraries that facilitate rapid application development.

9. Package Type:
- The device is available in a BGA (Ball Grid Array) package type with 289 balls, providing a compact solution suitable for space-constrained designs while ensuring good thermal performance.

10. Temperature Range:
- It operates within an industrial temperature range of -40°C to +105°C, making it suitable for deployment in harsh environments typical in industrial applications.

11. Applications:
- The DM385AAAR21 is ideal for applications such as video surveillance systems, automotive cameras, digital signage solutions, medical imaging devices, and robotics where real-time processing capabilities are essential.

12. Security Features:
- The processor includes hardware security features that support secure booting and encryption/decryption operations essential for safeguarding sensitive data in connected devices.

Conclusion

The Texas Instruments DM385AAAR21 DSP stands out due to its powerful processing capabilities combined with extensive peripheral integration designed specifically for multimedia applications. Its combination of high performance, flexible memory options, and advanced video processing makes it an excellent choice for developers looking to create sophisticated embedded systems that require real-time data handling and multimedia processing capabilities. With its robust specifications and support from Texas Instruments’ development ecosystem, the DM385AAAR21 continues to be a preferred solution in the realm of digital signal processing.
DM385AAAR21 Compare Parts
  • DM385AAAR21 vs DM388AAARD21F
  • DM385AAAR21 vs DM388AAARD21
  • DM385AAAR21 vs DM388AAARD11FP
  • DM385AAAR21 vs DM388AAARD11F
  • DM385AAAR21 vs DM388AAARD11
  • DM385AAAR21 vs DM388AAAR21F
  • DM385AAAR21 vs DM388AAAR21
  • DM385AAAR21 vs DM388AAAR11F
  • DM385AAAR21 vs DM388AAAR11
  • DM385AAAR21 vs DM385AAARD21F
  • DM385AAAR21 vs DM385AAAR21F
  • DM385AAAR21 vs DM385AAAR11F
  • DM385AAAR21 vs DM385AAAR11
  • DM385AAAR21 vs DM385AAAR01F
  • DM385AAAR21 vs DM385AAAR01
  • DM385AAAR21 vs DM383AAAR21F
  • DM385AAAR21 vs DM383AAAR21
  • DM385AAAR21 vs DM383AAAR11
  • DM385AAAR21 vs DM383AAAR01
  • DM385AAAR21 vs DM3730CUSD100
  • DM385AAAR21 vs DM3730CUSA
  • DM385AAAR21 vs DM3730CUS100
  • DM385AAAR21 vs DM3730CUS
  • DM385AAAR21 vs DM3730CBPD100
  • DM385AAAR21 vs DM3730CBPA
  • DM385AAAR21 vs DM3730CBP100
  • DM385AAAR21 vs DM3730CBP
  • DM385AAAR21 vs DM3730CBCD100
  • DM385AAAR21 vs DM3730CBCA
  • DM385AAAR21 vs DM3730CBC100
  • DM385AAAR21 vs DM3730CBC
  • DM385AAAR21 vs DM3725CUSD100
  • DM385AAAR21 vs DM3725CUSA
  • DM385AAAR21 vs DM3725CUS100
  • DM385AAAR21 vs DM3725CUS
  • DM385AAAR21 vs DM3725CBPDR100
  • DM385AAAR21 vs DM3725CBPD100
  • DM385AAAR21 vs DM3725CBPA
  • DM385AAAR21 vs DM3725CBP100
  • DM385AAAR21 vs DM3725CBP
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend