☰
DLPC2607ZVB
DLPC2607ZVB
Active
Description:  IC DIGITAL CONTROLLER 176NFBGA
Manufacturer:  Texas Instruments
Datasheet:   DLPC2607ZVB Datasheet
History Price: $15.03000
In Stock: 39720
DLPC2607ZVB Specification
Specification
Part No
DLPC2607ZVB
Category
Specialized ICs
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Digital Controller
Applications
Image Processing and Control
Mounting Type
Surface Mount
Package / Case
176-VFBGA
Supplier Device Package
176-NFBGA (7x7)
DLPC2607ZVB Related Parts
DLP2000AFQC
DLP2000AFQC
Texas Instruments
IC DMD 0.2 NHD 42CLGA
DLP2000FQC
DLP2000FQC
Texas Instruments
IC DIG MICROMIRROR DEVICE 42CLGA
DLP2010AFQJ
DLP2010AFQJ
Texas Instruments
IC DIG MICROMIRROR DEVICE 40CLGA
DLP2010FQJ
DLP2010FQJ
Texas Instruments
IC DIG MICROMIRROR DEVICE 40CLGA
DLP2010LCFQJ
DLP2010LCFQJ
Texas Instruments
IC DLP
DLP2010NIRAFQJ
DLP2010NIRAFQJ
Texas Instruments
IC DIG MICROMIRROR DEVICE 40CLGA
DLP2010NIRFQJ
DLP2010NIRFQJ
Texas Instruments
IC DIG MICROMIRROR DEVICE 40CLGA
DLP3000FQB
DLP3000FQB
Texas Instruments
IC DIG MICROMIRROR DEVICE 50LCCC
DLP3010AFQK
DLP3010AFQK
Texas Instruments
IC DIG MICROMIRROR DEVICE 57CLGA
DLP3010FQK
DLP3010FQK
Texas Instruments
IC DIG MICROMIRROR DEVICE 57CLGA
DLP3010LCFQK
DLP3010LCFQK
Texas Instruments
IC DIG MICROMIRROR DEVICE
DLP3310AFQM
DLP3310AFQM
Texas Instruments
IC DIG MICROMIRROR DEVICE 92CLGA
DLPC2607ZVB Description

The Texas Instruments DLPC2607ZVB is a digital light processing (DLP) controller designed for use in high-performance projection systems, such as digital cinema projectors, industrial imaging systems, and high-end display solutions. This controller is part of the DLP 0.65” XGA DMD platform, and it integrates high-speed, high-resolution image processing with advanced DLP technology, providing exceptional image quality and versatility in large-format displays.

The DLPC2607ZVB provides flexible system integration and precise control of DLP devices, including digital micromirror devices (DMD), for generating high-quality images with low latency and high brightness. It is designed to drive complex displays and projection systems in industries such as entertainment, healthcare, and automotive.

## Key Specifications

* DLP Technology Support:

* Supports 0.65” XGA Digital Micromirror Device (DMD)
* Maximum resolution supported: 1024 x 768 (XGA)

* Input/Output Interface:

* Input video interface: HDMI 1.4, DP 1.2, or LVDS (Low-Voltage Differential Signaling)
* Output to DMD: 24-bit parallel data bus for pixel data and control signals

* Clock Speed:

* 120 MHz (maximum pixel clock for DMD driving)

* Operating Voltage:

* Core: 1.8V
* I/O: 3.3V

* Temperature Range:

* Operating: 0°C to 85°C
* Storage: -40°C to +125°C

* Power Consumption:

* Maximum: 1.5W (at full load, excluding DMD power)
* Typical: 0.8W

* Package Type:

* 168-ball BGA (Ball Grid Array) package
* Package Code: ZVB

* Output Voltage:

* Supports variable output voltages to power the DMD (controlled by external power supplies)

* Video Processing:

* Full 8-bit color depth (24-bit color processing)
* Video frame rate support up to 60 Hz, ideal for high-quality motion display

* Latency:

* Typical video processing latency: 10 ms (for 60Hz video input)

* Integrated Features:

* Integrated video scaler
* Color correction and gamma correction support for image quality tuning
* Support for multiple DLP configuration options (single, dual, or tiling displays)

* Control and Firmware:

* Embedded microcontroller interface for system control
* Support for both pre-programmed and custom firmware

* Signal Integrity:

* Built-in signal integrity features to ensure high-quality image output, including pixel correction and anti-aliasing filters

## Key Features

* DLP Controller for Advanced Projection Systems: The DLPC2607ZVB is designed to provide precise control over DMD, enabling it to drive the DLP technology that forms the basis of modern high-definition and ultra-high-definition projectors. The controller manages the complex timing and synchronization requirements of the DMD for producing bright, sharp, and clear images.

* Multiple Video Input Formats: It supports a variety of input sources such as HDMI, DisplayPort (DP), and LVDS, making it versatile in various applications ranging from professional projectors to integrated video systems. This allows for flexible connectivity and seamless integration with modern video sources.

* Video Scaler and Image Processing: The integrated video scaler helps resize incoming video signals to the appropriate resolution for the DMD device, while also performing gamma correction and color enhancement to ensure optimal image quality. This capability is crucial for ensuring accurate color reproduction and visual clarity in projection systems.

* High-Speed Data Handling: With a 120 MHz pixel clock and 24-bit parallel interface, the DLPC2607ZVB can process high-speed video data, supporting high-resolution, high-refresh-rate content for demanding applications like digital cinema or simulation.

* Low Power Consumption: The DLPC2607ZVB is energy-efficient, consuming less than 1.5W under maximum load. This is particularly important for systems where power consumption must be minimized, such as portable projectors or battery-powered displays.

* Built-in Color and Gamma Correction: Color correction features help improve the accuracy of color representation on the display, while gamma correction ensures that brightness is adjusted in a way that matches the human eye’s perception, leading to enhanced image quality.

* Multiple DMD Configuration Support: The controller supports flexible configurations, including the ability to control multiple DMDs for applications like large-format tiling displays. This makes it suitable for custom installations, such as professional video walls or immersive projection systems.

* Support for Advanced Projection Technologies: The controller is designed to support features such as high frame rates, wide color gamuts, and high dynamic range (HDR), ensuring that the end-user experiences high-quality visuals with minimal artifacts.

## Applications

The DLPC2607ZVB is suitable for a wide range of applications that require high-performance imaging and video processing, including:

* Digital Cinema Projection: The DLPC2607ZVB enables high-definition, cinema-quality projection, delivering vibrant colors and crisp images for movie theaters, public displays, and other large-format projection systems.

* Industrial Imaging Systems: It is used in industrial applications where high-resolution imaging is required, such as in machine vision systems, inspection systems, and digital signage.

* Simulations and Virtual Reality: High-speed image processing and low-latency performance make this controller ideal for simulation systems, training environments, and virtual reality setups that require real-time image rendering.

* High-End Consumer Projectors: The DLPC2607ZVB is found in premium home theater projectors, providing sharp, high-quality images and smooth video playback for entertainment and multimedia applications.

* Medical Imaging Systems: Medical imaging, including diagnostic equipment and endoscopic systems, benefits from high-resolution DLP technology controlled by the DLPC2607ZVB for accurate image display and real-time processing.

* Automotive Displays: For in-vehicle infotainment systems or heads-up displays (HUD), this controller can drive high-quality DLP projectors that deliver clear and bright visuals.

## Advantages

* High-Quality Image Processing: With integrated color correction, video scaling, and gamma correction, the DLPC2607ZVB ensures that the image quality is sharp, vivid, and true to life, even in challenging lighting environments.

* Low Latency: The low latency video processing is crucial for applications like digital cinema, gaming, and simulation, where real-time image processing and fast refresh rates are critical to the user experience.

* Scalability for Large Displays: The ability to configure multiple DMDs allows the DLPC2607ZVB to drive large-format displays, making it suitable for professional installation projects and immersive environments.

* Flexible Integration: With multiple input interfaces and external control options, the DLPC2607ZVB can be easily integrated into a wide variety of systems, allowing for customization to suit specific application needs.

* Energy Efficient: Its low power consumption helps reduce the overall energy footprint of large projection systems, making it a more sustainable choice for commercial and industrial applications.

## Conclusion

The Texas Instruments DLPC2607ZVB is a high-performance, flexible DLP controller designed for demanding video and projection applications. Its advanced image processing features, low power consumption, and compatibility with a wide range of input formats make it an ideal choice for digital cinema, industrial imaging, simulation systems, and high-end display technologies. By providing precise control over DLP devices, it ensures that users experience vibrant, high-quality images with minimal artifacts, making it a crucial component for professional-grade projection systems.
DLPC2607ZVB Compare Parts
  • DLPC2607ZVB vs DLPR910AYVA
  • DLPC2607ZVB vs DLPR410YVA
  • DLPC2607ZVB vs DLPR100DWC
  • DLPC2607ZVB vs DLPC910ZYR
  • DLPC2607ZVB vs DLPC900ZPC
  • DLPC2607ZVB vs DLPC7540ZDC
  • DLPC2607ZVB vs DLPC6401ZFF
  • DLPC2607ZVB vs DLPC4422ZPC
  • DLPC2607ZVB vs DLPC410ZYR
  • DLPC2607ZVB vs DLPC350ZFF
  • DLPC2607ZVB vs DLPC300ZVB
  • DLPC2607ZVB vs DLPC23STZDQRQ1
  • DLPC2607ZVB vs DLPC230TZDQRQ1
  • DLPC2607ZVB vs DLPC230TZDQQ1
  • DLPC2607ZVB vs DLPC230STZDQQ1
  • DLPC2607ZVB vs DLPC200ZEWT
  • DLPC2607ZVB vs DLPC200ZEW
  • DLPC2607ZVB vs DLPC150ZEZ
  • DLPC2607ZVB vs DLPA3005DPFDR
  • DLPC2607ZVB vs DLPA3005DPFD
  • DLPC2607ZVB vs DLPA3005CPFDR
  • DLPC2607ZVB vs DLPA3005CPFD
  • DLPC2607ZVB vs DLPA3000DPFDR
  • DLPC2607ZVB vs DLPA3000DPFD
  • DLPC2607ZVB vs DLPA3000CPFDR
  • DLPC2607ZVB vs DLPA3000CPFD
  • DLPC2607ZVB vs DLPA200PFP
  • DLPC2607ZVB vs DLPA200PFCT
  • DLPC2607ZVB vs DLPA200PFC
  • DLPC2607ZVB vs DLPA2005ERSLT
  • DLPC2607ZVB vs DLPA2005ERSLR
  • DLPC2607ZVB vs DLPA100PT
  • DLPC2607ZVB vs DLPA1000YFFT
  • DLPC2607ZVB vs DLPA1000YFFR
  • DLPC2607ZVB vs DLP9500UVFLN
  • DLPC2607ZVB vs DLP9500FLN
  • DLPC2607ZVB vs DLP9500BFLN
  • DLPC2607ZVB vs DLP9000XFLS
  • DLPC2607ZVB vs DLP9000XBFLS
  • DLPC2607ZVB vs DLP9000FLS
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks