☰
DF1706E
DF1706E
Obsolete
Description:  IC INTERPOLATION FILTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DF1706E Datasheet
History Price: $21.46000
In Stock: 17160
DF1706E Specification
Specification
Part No
DF1706E
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Interpolation Filter
Applications
Consumer Audio, Professional Audio
Number of Channels
2
Interface
I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 192kHz
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
DF1706E PDF Datasheet
DF1706E Related Parts
DF1704E
DF1704E
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1704E/2K
DF1704E/2K
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1704E/2KG4
DF1704E/2KG4
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1704EG4
DF1704EG4
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1706E/2K
DF1706E/2K
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1706E/2KG4
DF1706E/2KG4
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1706E Compare Parts
  • DF1706E vs DF1706E/2K
  • DF1706E vs DF1704EG4
  • DF1706E vs DF1704E/2KG4
  • DF1706E vs DF1704E/2K
  • DF1706E vs DF1704E
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.