☰
DAC8741HRGET
DAC8741HRGET
Active
Description:  IC INTERFACE SPECIALIZED 24VQFN
Manufacturer:  Texas Instruments
History Price: $10.82000
In Stock: 21120
DAC8741HRGET Specification
Specification
Part No
DAC8741HRGET
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
HART Modem
Interface
SPI
Voltage - Supply
1.71V ~ 5.5V, 2.7V ~ 5.5V
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
DAC8741HRGET Description
Overview of Texas Instruments DAC8741HRGET

The Texas Instruments DAC8741HRGET is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) with a focus on providing accurate, stable, and noise-free analog outputs for industrial applications. This device is engineered for applications that require high dynamic range and precision control over multiple output channels.

Key Features:

1. Quad-Channel DAC
The DAC8741 offers four independent DAC channels in a single package, making it ideal for systems that need multiple analog outputs. This can significantly reduce board space and component count in multi-output applications such as industrial control, motor drive systems, and instrumentation.

2. 16-Bit Resolution
With 16-bit resolution, the DAC8741 provides a high level of precision, ensuring that the output voltage is finely tuned to the desired value. This makes it well-suited for applications that demand fine control over analog signals, including sensor calibration and signal generation.

3. Wide Output Range
The DAC8741 supports a wide output voltage range, typically 0V to Vref, providing flexibility for different application needs. It supports both single-ended and differential output configurations, which allows it to interface with a broad range of analog circuits and systems.

4. Low Power Consumption
Designed for energy-efficient operation, the DAC8741 consumes minimal power while delivering high-performance outputs. This feature is particularly useful in battery-operated devices and systems where low power consumption is critical.

5. Integrated Voltage Reference
The device comes with an integrated voltage reference, simplifying the design process by eliminating the need for an external reference source. The built-in reference enhances system reliability and reduces component count.

6. SPI and Parallel Interface
The DAC8741 supports both SPI (Serial Peripheral Interface) and parallel interface options, giving flexibility in how it can be integrated into a system. The SPI interface is ideal for microcontroller-based systems, while the parallel interface allows for high-speed control in more demanding applications.

7. Rail-to-Rail Output
The DAC8741 features rail-to-rail output, which allows the output voltage to swing from 0V to Vdd. This is essential in applications where a full-range output is required within the available supply voltage, maximizing the dynamic range of the DAC.

8. Low DNL (Differential Nonlinearity)
The DAC8741 provides excellent linearity, with low differential nonlinearity (DNL), ensuring accurate conversion from digital input values to corresponding analog outputs. This characteristic is critical for systems that require precise signal reproduction without distortion.

9. Flexible Power Supply
The device operates with a power supply voltage between 3.3V and 5V, providing versatility in various system configurations. This wide operating range makes it suitable for use in both low-voltage and standard voltage systems.

10. High-Speed Performance
The DAC8741 offers fast settling times, ensuring that the output voltage reaches the desired value quickly after a digital input change. This is beneficial for real-time control applications, where rapid response times are essential.

Specifications:

* Resolution: 16 bits
* Channels: 4 independent DAC channels
* Output Range: 0V to Vref (with rail-to-rail output)
* Power Supply: 3.3V to 5V
* Power Consumption: Low power consumption
* Interface: SPI (Serial Peripheral Interface) and parallel interface
* Settling Time: Typically 5 µs (for 16-bit step)
* Temperature Range: -40°C to +125°C (Industrial grade)
* Differential Nonlinearity (DNL): ±0.5 LSB
* Total Unadjusted Error (TUE): ±0.5% FS (Full Scale)
* Package: 16-pin QFN or other available packages depending on application
* Monotonicity: Monotonic output with no missing codes
* On-chip Voltage Reference: Yes, internal reference available (default Vref = 2.5V)
* Output Type: Single-ended or differential
* Drive Capability: Capable of driving a low-impedance load directly

Applications:

The DAC8741 is ideal for various industrial, control, and instrumentation applications where multiple precise analog outputs are required. Its features make it well-suited for:

* Industrial Automation: Generating control signals for actuators, sensors, or other industrial equipment.
* Test and Measurement: Used in systems requiring highly accurate signal generation and control.
* Motor Control: In motor drive systems where precise control of voltage is needed for torque and speed regulation.
* Signal Conditioning: Used in signal generation and conditioning systems that require multiple outputs for sensor interfacing.
* Communication Systems: For creating analog waveforms that are needed in communication and measurement systems.
* Power Systems: In applications requiring accurate analog control signals for power conversion or energy measurement.

With its high-performance features, flexible configuration, and low power consumption, the DAC8741HRGET is a reliable solution for applications that demand high accuracy and multiple analog outputs.
DAC8741HRGET Compare Parts
  • DAC8741HRGET vs DAC8742HPBS
  • DAC8741HRGET vs DAC8741HRGER
  • DAC8741HRGET vs DAC8740HRGET
  • DAC8741HRGET vs DAC8740HRGER
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much