☰
DAC8741HRGER
DAC8741HRGER
Active
Description:  DIGITAL TO ANALOG CONVERTER
Manufacturer:  Texas Instruments
History Price: $5.36250
In Stock: 16240
DAC8741HRGER Specification
Specification
Part No
DAC8741HRGER
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
HART Modem
Interface
SPI
Voltage - Supply
1.71V ~ 5.5V, 2.7V ~ 5.5V
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
DAC8741HRGER Compare Parts
  • DAC8741HRGER vs DAC8742HPBS
  • DAC8741HRGER vs DAC8741HRGET
  • DAC8741HRGER vs DAC8740HRGET
  • DAC8741HRGER vs DAC8740HRGER
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much