CY74FCT162501ATPVC
CY74FCT162501ATPVC
Obsolete
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  Texas Instruments
History Price: $0.85000
In Stock: 25300
CY74FCT162501ATPVC Specification
Specification
Part No
CY74FCT162501ATPVC
Category
Logic - Universal Bus Functions
Manufacturer
Texas Instruments
Series
74FCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
CY74FCT162501ATPVC Related Parts
CY74FCT162500ATPVC
CY74FCT162500ATPVC
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT162500CTPVC
CY74FCT162500CTPVC
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT162501CTPVC
CY74FCT162501CTPVC
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT16500CTPACT
CY74FCT16500CTPACT
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
CY74FCT16500CTPVC
CY74FCT16500CTPVC
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT16500CTPVCT
CY74FCT16500CTPVCT
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT16501ATPVC
CY74FCT16501ATPVC
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT16501ATPVCT
CY74FCT16501ATPVCT
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
CY74FCT16501ETPVC
CY74FCT16501ETPVC
Cypress Semiconductor
REGISTERED BUS TRANEIVER, FCT SE
CY74FCT16501ETPVCT
CY74FCT16501ETPVCT
Cypress Semiconductor
REGISTERED BUS TRANEIVER, FCT SE
CY7C68003-94LQXIT
CY7C68003-94LQXIT
Cypress Semiconductor
CY7C68003 - MoBL-USB TX2UL USB 2
CY74FCT162501ATPVC Compare Parts
  • CY74FCT162501ATPVC vs CY74FCT16501ETPVC
  • CY74FCT162501ATPVC vs CY74FCT16501ATPVCT
  • CY74FCT162501ATPVC vs CY74FCT16501ATPVC
  • CY74FCT162501ATPVC vs CY74FCT16500CTPVCT
  • CY74FCT162501ATPVC vs CY74FCT16500CTPVC
  • CY74FCT162501ATPVC vs CY74FCT16500CTPACT
  • CY74FCT162501ATPVC vs CY74FCT162501CTPVC
  • CY74FCT162501ATPVC vs CY74FCT162500CTPVC
  • CY74FCT162501ATPVC vs CY74FCT162500ATPVC
  • CY74FCT162501ATPVC vs CY7C68003-94LQXIT
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.