☰
CLC114AJE
CLC114AJE
Obsolete
Description:  IC VIDEO BUFFER QUAD LP 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CLC114AJE Datasheet
History Price: $45.43000
In Stock: 6080
CLC114AJE Specification
Specification
Part No
CLC114AJE
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
4
-3db Bandwidth
200 MHz
Slew Rate
450V/μs
Current - Supply
12 mA
Current - Output / Channel
25 mA
Voltage - Supply, Single/Dual (?
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CLC114AJE Related Parts
CLC114AJP
CLC114AJP
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-DIP
CLC412AJE
CLC412AJE
National Semiconductor
VIDEO AMPLIFIER
CLC5602IMX
CLC5602IMX
National Semiconductor
VIDEO AMPLIFIER
CLC5602IN
CLC5602IN
National Semiconductor
VIDEO AMPLIFIER
CLC5622IM
CLC5622IM
National Semiconductor
OPERATIONAL AMPLIFIER
CLC5622IN
CLC5622IN
National Semiconductor
OPERATIONAL AMPLIFIER
CLC5623IM
CLC5623IM
National Semiconductor
OPERATIONAL AMPLIFIER
CLC5623IMX
CLC5623IMX
National Semiconductor
OPERATIONAL AMPLIFIER
CLC5623IN
CLC5623IN
National Semiconductor
OPERATIONAL AMPLIFIER
CLC114AJE Compare Parts
  • CLC114AJE vs CLC5623IMX
  • CLC114AJE vs CLC5623IM
  • CLC114AJE vs CLC5622IN
  • CLC114AJE vs CLC5622IM
  • CLC114AJE vs CLC5602IN
  • CLC114AJE vs CLC5602IMX
  • CLC114AJE vs CLC412AJE
  • CLC114AJE vs CLC114AJP
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping