☰
CDCVF25081D
CDCVF25081D
Active
Description:  IC PLL CLOCK DRIVER 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDCVF25081D Datasheet
History Price: $4.51000
In Stock: 2570
CDCVF25081D Specification
Specification
Part No
CDCVF25081D
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver
PLL
Yes with Bypass
Input
LVTTL
Output
LVTTL
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CDCVF25081D Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCVF25081D Compare Parts
  • CDCVF25081D vs CDCVF857RTBT
  • CDCVF25081D vs CDCVF857RTBR
  • CDCVF25081D vs CDCVF857RHATG4
  • CDCVF25081D vs CDCVF857RHAT
  • CDCVF25081D vs CDCVF857RHAT
  • CDCVF25081D vs CDCVF857RHARG4
  • CDCVF25081D vs CDCVF857RHAR
  • CDCVF25081D vs CDCVF857GQLR
  • CDCVF25081D vs CDCVF857DGGRG4
  • CDCVF25081D vs CDCVF857DGGR
  • CDCVF25081D vs CDCVF857DGGG4
  • CDCVF25081D vs CDCVF857DGG
  • CDCVF25081D vs CDCVF855PWRG4
  • CDCVF25081D vs CDCVF855PWR
  • CDCVF25081D vs CDCVF855PWG4
  • CDCVF25081D vs CDCVF855PW
  • CDCVF25081D vs CDCVF2510PWR
  • CDCVF25081D vs CDCVF2510PWG4
  • CDCVF25081D vs CDCVF2510PW
  • CDCVF25081D vs CDCVF2510APWRG4
  • CDCVF25081D vs CDCVF2510APWR
  • CDCVF25081D vs CDCVF2510APW
  • CDCVF25081D vs CDCVF2509PWRG4
  • CDCVF25081D vs CDCVF2509PWR
  • CDCVF25081D vs CDCVF2509PWG4
  • CDCVF25081D vs CDCVF2509PW
  • CDCVF25081D vs CDCVF2509APWRG4
  • CDCVF25081D vs CDCVF2509APWR
  • CDCVF25081D vs CDCVF2509APWG4
  • CDCVF25081D vs CDCVF2509APW
  • CDCVF25081D vs CDCVF25084PWRG4
  • CDCVF25081D vs CDCVF25084PWR
  • CDCVF25081D vs CDCVF25084PW
  • CDCVF25081D vs CDCVF25081PWRG4
  • CDCVF25081D vs CDCVF25081PWR
  • CDCVF25081D vs CDCVF25081PWG4
  • CDCVF25081D vs CDCVF25081PW
  • CDCVF25081D vs CDCVF25081DRG4
  • CDCVF25081D vs CDCVF25081DR
  • CDCVF25081D vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.