Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Texas Instruments CD74HCT85M
CD74HCT85M
Active
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD74HCT85M Datasheet
History Price: $1.52000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HCT85M Specification
Specification
Part No
CD74HCT85M
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
Max Propagation Delay @ V, Max CL
40ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
CD74HCT85M PDF Datasheet
CD74HCT85M Datasheet
Click and Download: CD74HCT85M Datasheet
CD74HCT85M Related Parts
CD74FCT521ATM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74FCT521CTM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74FCT521DTM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74FCT521TQM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74HC688E
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
CD74HC688E
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
CD74HC688EX
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
CD74HC688M
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
CD74HC688M
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688M96
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688M96E4
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688MG4
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HCT85M Compare Parts
CD74HCT85M vs CD74HCT85M96
CD74HCT85M vs CD74HCT85E
CD74HCT85M vs CD74HCT85E
CD74HCT85M vs CD74HCT688MG4
CD74HCT85M vs CD74HCT688ME4
CD74HCT85M vs CD74HCT688M96
CD74HCT85M vs CD74HCT688M
CD74HCT85M vs CD74HCT688M
CD74HCT85M vs CD74HCT688EG4
CD74HCT85M vs CD74HCT688E
CD74HCT85M vs CD74HCT688E
CD74HCT85M vs CD74HC85PWTE4
CD74HCT85M vs CD74HC85PWT
CD74HCT85M vs CD74HC85PWR
CD74HCT85M vs CD74HC85PWE4
CD74HCT85M vs CD74HC85PW
CD74HCT85M vs CD74HC85NSR
CD74HCT85M vs CD74HC85NS
CD74HCT85M vs CD74HC85MTE4
CD74HCT85M vs CD74HC85MT
CD74HCT85M vs CD74HC85M96G4
CD74HCT85M vs CD74HC85M96E4
CD74HCT85M vs CD74HC85M96
CD74HCT85M vs CD74HC85M
CD74HCT85M vs CD74HC85M
CD74HCT85M vs CD74HC85EX
CD74HCT85M vs CD74HC85EE4
CD74HCT85M vs CD74HC85E
CD74HCT85M vs CD74HC688PWT
CD74HCT85M vs CD74HC688PWR
CD74HCT85M vs CD74HC688PW
CD74HCT85M vs CD74HC688NSR
CD74HCT85M vs CD74HC688NS
CD74HCT85M vs CD74HC688MG4
CD74HCT85M vs CD74HC688M96E4
CD74HCT85M vs CD74HC688M96
CD74HCT85M vs CD74HC688M
CD74HCT85M vs CD74HC688M
CD74HCT85M vs CD74HC688EX
CD74HCT85M vs CD74HC688E
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again