☰
CD74HC4067E
CD74HC4067E
Obsolete
Description:  IC MUX 16:1 160OHM 24DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC4067E Datasheet
History Price: Obsolete
In Stock: 4480
CD74HC4067E Specification
Specification
Part No
CD74HC4067E
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
16:1
Number of Circuits
1
On-State Resistance (Max)
160Ohm
Channel-to-Channel Matching (ΔRon)
8.5Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
51ns, 49ns
-3db Bandwidth
89MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 50pF
Current - Leakage (IS(off)) (Max)
800nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
CD74HC4067E Related Parts
CD74HC4016E
CD74HC4016E
Texas Instruments
IC SWITCH SPST-NOX4 170OHM 14DIP
CD74HC4016M96
CD74HC4016M96
Texas Instruments
IC SW SPST-NOX4 170OHM 14SOIC
CD74HC4016MT
CD74HC4016MT
Texas Instruments
IC SW SPST-NOX4 170OHM 14SOIC
CD74HC4016PW
CD74HC4016PW
Texas Instruments
IC SW SPST-NOX4 170OHM 14TSSOP
CD74HC4016PWR
CD74HC4016PWR
Texas Instruments
IC SW SPST-NOX4 170OHM 14TSSOP
CD74HC4016PWRE4
CD74HC4016PWRE4
Texas Instruments
IC SW SPST-NOX4 170OHM 14TSSOP
CD74HC4016PWRG4
CD74HC4016PWRG4
Texas Instruments
IC SW SPST-NOX4 170OHM 14TSSOP
CD74HC4051E
CD74HC4051E
Texas Instruments
IC MUX 8:1 130OHM 16DIP
CD74HC4051M
CD74HC4051M
Texas Instruments
IC MUX 8:1 130OHM 16SOIC
CD74HC4051M96
CD74HC4051M96
Texas Instruments
IC MUX 8:1 130OHM 16SOIC
CD74HC4051M96E4
CD74HC4051M96E4
Texas Instruments
IC MUX 8:1 130OHM 16SOIC
CD74HC4051M96G3
CD74HC4051M96G3
Texas Instruments
IC MUX 8:1 130OHM 16SOIC
CD74HC4067E Compare Parts
  • CD74HC4067E vs CD74HCT4351E
  • CD74HC4067E vs CD74HCT4316MT
  • CD74HC4067E vs CD74HCT4316M96G4
  • CD74HC4067E vs CD74HCT4316M96
  • CD74HC4067E vs CD74HCT4316M
  • CD74HC4067E vs CD74HCT4316M
  • CD74HC4067E vs CD74HCT4316E
  • CD74HC4067E vs CD74HCT4316E
  • CD74HC4067E vs CD74HCT4067QM96Q1
  • CD74HC4067E vs CD74HCT4067MG4
  • CD74HC4067E vs CD74HCT4067ME4
  • CD74HC4067E vs CD74HCT4067M
  • CD74HC4067E vs CD74HCT4067IM96Q1
  • CD74HC4067E vs CD74HCT4066QPWRQ1
  • CD74HC4067E vs CD74HCT4066QM96Q1
  • CD74HC4067E vs CD74HCT4066MT
  • CD74HC4067E vs CD74HCT4066M96G4
  • CD74HC4067E vs CD74HCT4066M96
  • CD74HC4067E vs CD74HCT4066M
  • CD74HC4067E vs CD74HCT4066M
  • CD74HC4067E vs CD74HCT4066EX
  • CD74HC4067E vs CD74HCT4066E
  • CD74HC4067E vs CD74HCT4066E
  • CD74HC4067E vs CD74HCT4053PWT
  • CD74HC4067E vs CD74HCT4053PWRG4
  • CD74HC4067E vs CD74HCT4053PWRE4
  • CD74HC4067E vs CD74HCT4053PWR
  • CD74HC4067E vs CD74HCT4053MT
  • CD74HC4067E vs CD74HCT4053M96G4
  • CD74HC4067E vs CD74HCT4053M96E4
  • CD74HC4067E vs CD74HCT4053M96
  • CD74HC4067E vs CD74HCT4053M
  • CD74HC4067E vs CD74HCT4053M
  • CD74HC4067E vs CD74HCT4053E
  • CD74HC4067E vs CD74HCT4053E
  • CD74HC4067E vs CD74HCT4052MT
  • CD74HC4067E vs CD74HCT4052MG4
  • CD74HC4067E vs CD74HCT4052ME4
  • CD74HC4067E vs CD74HCT4052M96G4
  • CD74HC4067E vs CD74HCT4052M96
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.