Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments CD74HC243EE4
CD74HC243EE4
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 6V 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74HC243EE4 Datasheet
History Price: Active
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC243EE4 Specification
Specification
Part No
CD74HC243EE4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
7.8mA, 7.8mA
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD74HC243EE4 PDF Datasheet
CD74HC243EE4 Datasheet
Click and Download: CD74HC243EE4 Datasheet
CD74HC243EE4 Related Parts
CD74AC240E
Harris Corporation
IC BUFFER INVERT 5.5V 20DIP
CD74AC240E
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240EG4
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240M
Harris Corporation
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M96
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC241E
Texas Instruments
BUS DRIVER, AC SERIES, 4-BIT,
CD74AC244E
Texas Instruments
IC BUF NON-INVERT 5.5V 20DIP
CD74AC244E
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20DIP
CD74AC244M
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244M96
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244SM
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20SSOP
CD74HC243EE4 Compare Parts
CD74HC243EE4 vs CD74LPT541AM
CD74HC243EE4 vs CD74LPT245AQM
CD74HC243EE4 vs CD74LPT245AM
CD74HC243EE4 vs CD74LPT244CQM
CD74HC243EE4 vs CD74LPT244AM
CD74HC243EE4 vs CD74LPT16952ASM
CD74HC243EE4 vs CD74LPT16952AMT
CD74HC243EE4 vs CD74LPT16827ASM
CD74HC243EE4 vs CD74LPT16827AMT
CD74HC243EE4 vs CD74LPT16543CSM
CD74HC243EE4 vs CD74LPT16543CMT
CD74HC243EE4 vs CD74LPT16543ASM
CD74HC243EE4 vs CD74LPT16501AMT
CD74HC243EE4 vs CD74LPT16245MT
CD74HC243EE4 vs CD74LPT16245AMT
CD74HC243EE4 vs CD74LPT16244ASM
CD74HC243EE4 vs CD74LPT16244AMT
CD74HC243EE4 vs CD74LPT16240ASM
CD74HC243EE4 vs CD74LPT16240AMT
CD74HC243EE4 vs CD74HCT7038EN
CD74HC243EE4 vs CD74HCT652M96G4
CD74HC243EE4 vs CD74HCT652M96E4
CD74HC243EE4 vs CD74HCT652M96
CD74HC243EE4 vs CD74HCT652M96
CD74HC243EE4 vs CD74HCT652M
CD74HC243EE4 vs CD74HCT652M
CD74HC243EE4 vs CD74HCT648EN
CD74HC243EE4 vs CD74HCT646M96
CD74HC243EE4 vs CD74HCT646M96
CD74HC243EE4 vs CD74HCT646M
CD74HC243EE4 vs CD74HCT646EN
CD74HC243EE4 vs CD74HCT646E
CD74HC243EE4 vs CD74HCT640M
CD74HC243EE4 vs CD74HCT640E
CD74HC243EE4 vs CD74HCT640E
CD74HC243EE4 vs CD74HCT541M96G4
CD74HC243EE4 vs CD74HCT541M96E4
CD74HC243EE4 vs CD74HCT541M96
CD74HC243EE4 vs CD74HCT541M128
CD74HC243EE4 vs CD74HCT541M
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described