☰
CD74HC123E
CD74HC123E
Active
Description:  IC MULTIVIBRATOR 25NS 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC123E Datasheet
History Price: $0.67000
In Stock: 1400
CD74HC123E Specification
Specification
Part No
CD74HC123E
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
25 ns
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74HC123E Related Parts
CD74HC123M
CD74HC123M
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M
CD74HC123M
Harris Corporation
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M96
CD74HC123M96
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M96E4
CD74HC123M96E4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M96G4
CD74HC123M96G4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123ME4
CD74HC123ME4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123MG4
CD74HC123MG4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123MT
CD74HC123MT
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123MTG4
CD74HC123MTG4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123NS
CD74HC123NS
Texas Instruments
IC DUAL RETRIG MULTIVIBR 16SO
CD74HC123NSR
CD74HC123NSR
Texas Instruments
IC MULTIVIBRATOR 25NS 16SO
CD74HC123PW
CD74HC123PW
Texas Instruments
IC MULTIVIBRATOR 25NS 16TSSOP
CD74HC123E Description
The Texas Instruments CD74HC123E is a dual retriggerable monostable multivibrator, also known as a one-shot timer. It is part of the 74HC family of high-speed CMOS logic devices, which are known for their low power consumption and high-speed operation. The CD74HC123E is designed to generate precise timing pulses in response to input signals, making it suitable for a variety of applications in digital circuits.

## Overview

The CD74HC123E features two independent monostable multivibrators, each capable of producing a single output pulse of a specified duration in response to a triggering event. The duration of the output pulse can be adjusted by selecting external resistors and capacitors. The device is retriggerable, meaning that if a new trigger occurs before the output pulse has completed, the timing cycle is restarted. This feature is particularly useful in applications where the timing needs to be extended based on input conditions.

## Key Features

1. Dual Monostable Multivibrator: The device contains two independent monostable multivibrators, allowing for multiple timing functions in a single package.
2. Retriggerable: The output pulse duration can be extended by retriggering the device, making it suitable for applications requiring variable timing.
3. Adjustable Pulse Width: The pulse width can be set using external resistors and capacitors, providing flexibility in timing applications.
4. High-Speed Operation: The CD74HC123E operates at high speeds, making it suitable for fast digital applications.
5. Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications.
6. TTL Compatible: The input and output levels are compatible with TTL logic, allowing for easy integration into existing systems.
7. Wide Supply Voltage Range: The device operates with a supply voltage range of 2V to 6V, providing flexibility in design.

## Specifications

- Supply Voltage (Vcc): 2V to 6V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Input Current (Ii): ±1 µA (max)
- Output Current (Io): ±6 mA (max)
- Propagation Delay (tpd): 15 ns (typ) at Vcc = 5V
- Pulse Width (tw): Adjustable based on external components
- Operating Temperature Range: -40°C to +125°C
- Power Dissipation: 0.5 mW (typ) at Vcc = 5V
- Pin Count: 16
- Package Type: SOIC (Small Outline Integrated Circuit)

## Pin Configuration

The CD74HC123E comes in a 16-pin SOIC package with the following pin configuration:

- Pin 1: A (Trigger Input for Multivibrator 1)
- Pin 2: B (Trigger Input for Multivibrator 2)
- Pin 3: Q (Output for Multivibrator 1)
- Pin 4: Q%27 (Inverted Output for Multivibrator 1)
- Pin 5: GND (Ground)
- Pin 6: C (Control Input for Multivibrator 1)
- Pin 7: R (Reset Input for Multivibrator 1)
- Pin 8: Vcc (Supply Voltage)
- Pin 9: A (Trigger Input for Multivibrator 2)
- Pin 10: B (Trigger Input for Multivibrator 2)
- Pin 11: Q (Output for Multivibrator 2)
- Pin 12: Q%27 (Inverted Output for Multivibrator 2)
- Pin 13: GND (Ground)
- Pin 14: C (Control Input for Multivibrator 2)
- Pin 15: R (Reset Input for Multivibrator 2)
- Pin 16: Vcc (Supply Voltage)

## Applications

The CD74HC123E is widely used in various applications, including:

- Timing applications in digital circuits
- Pulse generation for clock signals
- Debouncing switches and buttons
- Frequency division
- Signal conditioning in communication systems
- Retriggerable timing functions in control systems

## Conclusion

The Texas Instruments CD74HC123E is a versatile and efficient dual retriggerable monostable multivibrator that provides high-speed performance and low power consumption. Its ability to generate adjustable timing pulses and its retriggerable feature make it suitable for a wide range of digital applications. Whether used in consumer electronics, industrial automation, or communication systems, the CD74HC123E is a reliable choice for designers looking to implement precise timing solutions in
CD74HC123E Compare Parts
  • CD74HC123E vs CD74HCT4538M96
  • CD74HC123E vs CD74HCT4538M
  • CD74HC123E vs CD74HCT4538M
  • CD74HC123E vs CD74HCT4538E
  • CD74HC123E vs CD74HCT4538E
  • CD74HC123E vs CD74HCT423MTG4
  • CD74HC123E vs CD74HCT423MTE4
  • CD74HC123E vs CD74HCT423MT
  • CD74HC123E vs CD74HCT423M96G4
  • CD74HC123E vs CD74HCT423M96
  • CD74HC123E vs CD74HCT423E
  • CD74HC123E vs CD74HCT423E
  • CD74HC123E vs CD74HCT221MT
  • CD74HC123E vs CD74HCT221MG4
  • CD74HC123E vs CD74HCT221M96
  • CD74HC123E vs CD74HCT221M
  • CD74HC123E vs CD74HCT221M
  • CD74HC123E vs CD74HCT221EX
  • CD74HC123E vs CD74HCT221EG4
  • CD74HC123E vs CD74HCT221E
  • CD74HC123E vs CD74HCT221E
  • CD74HC123E vs CD74HCT123MT
  • CD74HC123E vs CD74HCT123M96S5001
  • CD74HC123E vs CD74HCT123M96G4
  • CD74HC123E vs CD74HCT123M96
  • CD74HC123E vs CD74HCT123M96
  • CD74HC123E vs CD74HCT123M
  • CD74HC123E vs CD74HCT123M
  • CD74HC123E vs CD74HCT123EX
  • CD74HC123E vs CD74HCT123E
  • CD74HC123E vs CD74HC4538QPWRSV
  • CD74HC123E vs CD74HC4538QPWRQ1
  • CD74HC123E vs CD74HC4538QPWRG4Q1
  • CD74HC123E vs CD74HC4538QM96Q1
  • CD74HC123E vs CD74HC4538QM96G4Q1
  • CD74HC123E vs CD74HC4538PWT
  • CD74HC123E vs CD74HC4538PWRG4
  • CD74HC123E vs CD74HC4538PWR
  • CD74HC123E vs CD74HC4538PWG4
  • CD74HC123E vs CD74HC4538PW
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend