☰
CD74ACT297M
CD74ACT297M
Active
Description:  IC PHASE LOCK LOOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT297M Datasheet
History Price: $1.93000
In Stock: 24720
CD74ACT297M Specification
Specification
Part No
CD74ACT297M
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
55MHz
Divider/Multiplier
No/No
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD74ACT297M Related Parts
CD74HC297E
CD74HC297E
Harris Corporation
IC PHASE LOCK LOOP 16DIP
CD74HC297E
CD74HC297E
Texas Instruments
IC PHASE LOCK LOOP 16DIP
CD74HC297EG4
CD74HC297EG4
Texas Instruments
IC PHASE LOCK LOOP 16DIP
CD74HC4046AE
CD74HC4046AE
Texas Instruments
IC PHASE LOCK LOOP 16DIP
CD74HC4046AE
CD74HC4046AE
Harris Corporation
IC PHASE LOCK LOOP 16DIP
CD74HC4046AM
CD74HC4046AM
Texas Instruments
IC PHASE LOCK LOOP 16SOIC
CD74HC4046AM
CD74HC4046AM
Harris Corporation
IC PHASE LOCK LOOP 16SOIC
CD74HC4046AM96
CD74HC4046AM96
Texas Instruments
IC PHASE LOCK LOOP 16SOIC
CD74HC4046AM96E4
CD74HC4046AM96E4
Texas Instruments
IC PHASE LOCK LOOP 16SOIC
CD74HC4046AM96G4
CD74HC4046AM96G4
Texas Instruments
IC PHASE LOCK LOOP 16SOIC
CD74HC4046AMG4
CD74HC4046AMG4
Texas Instruments
IC PHASE LOCK LOOP 16SOIC
CD74HC4046AMR3413
CD74HC4046AMR3413
Texas Instruments
PHASE LOCKED LOOP, CMOS
CD74ACT297M Compare Parts
  • CD74ACT297M vs CD74HCT7046AMG4
  • CD74ACT297M vs CD74HCT7046AM96
  • CD74ACT297M vs CD74HCT7046AM
  • CD74ACT297M vs CD74HCT7046AM
  • CD74ACT297M vs CD74HCT7046AEG4
  • CD74ACT297M vs CD74HCT7046AE
  • CD74ACT297M vs CD74HCT7046AE
  • CD74ACT297M vs CD74HCT4046AMT
  • CD74ACT297M vs CD74HCT4046AM96
  • CD74ACT297M vs CD74HCT4046AM
  • CD74ACT297M vs CD74HCT4046AM
  • CD74ACT297M vs CD74HCT4046AEX
  • CD74ACT297M vs CD74HCT4046AEG4
  • CD74ACT297M vs CD74HCT4046AE
  • CD74ACT297M vs CD74HCT297E
  • CD74ACT297M vs CD74HC7046AMT
  • CD74ACT297M vs CD74HC7046AM96
  • CD74ACT297M vs CD74HC7046AM
  • CD74ACT297M vs CD74HC7046AM
  • CD74ACT297M vs CD74HC7046AE
  • CD74ACT297M vs CD74HC7046AE
  • CD74ACT297M vs CD74HC4046APWT
  • CD74ACT297M vs CD74HC4046APWRG4
  • CD74ACT297M vs CD74HC4046APWRE4
  • CD74ACT297M vs CD74HC4046APWR
  • CD74ACT297M vs CD74HC4046APW
  • CD74ACT297M vs CD74HC4046ANSRE4
  • CD74ACT297M vs CD74HC4046ANSR
  • CD74ACT297M vs CD74HC4046AMT
  • CD74ACT297M vs CD74HC4046AMR3413
  • CD74ACT297M vs CD74HC4046AMG4
  • CD74ACT297M vs CD74HC4046AM96G4
  • CD74ACT297M vs CD74HC4046AM96E4
  • CD74ACT297M vs CD74HC4046AM96
  • CD74ACT297M vs CD74HC4046AM
  • CD74ACT297M vs CD74HC4046AM
  • CD74ACT297M vs CD74HC4046AE
  • CD74ACT297M vs CD74HC4046AE
  • CD74ACT297M vs CD74HC297EG4
  • CD74ACT297M vs CD74HC297E
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much