☰
CD74ACT280M
CD74ACT280M
Active
Description:  IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT280M Datasheet
History Price: $1.30000
In Stock: 21840
CD74ACT280M Specification
Specification
Part No
CD74ACT280M
Category
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD74ACT280M Related Parts
CD74AC280E
CD74AC280E
Harris Corporation
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74AC280E
CD74AC280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74AC280M
CD74AC280M
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74AC280M96
CD74AC280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74AC280M96G4
CD74AC280M96G4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74ACT280E
CD74ACT280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74ACT280M96
CD74ACT280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74HC280E
CD74HC280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74HC280E
CD74HC280E
Harris Corporation
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74HC280M96
CD74HC280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74HC280MT
CD74HC280MT
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74HCT280E
CD74HCT280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74ACT280M Compare Parts
  • CD74ACT280M vs CD74HCT280E
  • CD74ACT280M vs CD74HC280MT
  • CD74ACT280M vs CD74HC280M96
  • CD74ACT280M vs CD74HC280E
  • CD74ACT280M vs CD74HC280E
  • CD74ACT280M vs CD74ACT280M96
  • CD74ACT280M vs CD74ACT280E
  • CD74ACT280M vs CD74AC280M96G4
  • CD74ACT280M vs CD74AC280M96
  • CD74ACT280M vs CD74AC280M
  • CD74ACT280M vs CD74AC280E
  • CD74ACT280M vs CD74AC280E
  • CD74ACT280M vs CD74ACT280ER2489
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend