☰
CD74ACT08M
CD74ACT08M
Active
Description:  IC GATE AND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT08M Datasheet
History Price: $1.04000
In Stock: 39960
CD74ACT08M Specification
Specification
Part No
CD74ACT08M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
12.9ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT08M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT08M Description
The Texas Instruments CD74ACT08M is a quad 2-input AND gate IC, known for its high-speed performance and reliability. It is part of the 74ACT logic family, which stands for Advanced CMOS Technology. This family is designed to offer compatibility with standard TTL logic levels while providing the benefits of CMOS technology, such as low power consumption.

## Overview

The CD74ACT08M features four independent 2-input AND gates, each capable of performing the logical AND operation. The device is housed in a 14-pin Dual In-Line Package (DIP), making it easy to integrate into various circuit designs.

## Key Features

- Logic Family: 74ACT (Advanced CMOS)
- Number of Gates: Four 2-input AND gates
- Package Type: 14-pin DIP
- High Speed: Typically operates at 5 ns propagation delay
- Low Power Consumption: Consumes less power compared to traditional TTL logic
- Wide Supply Voltage Range: Operates with a wide range of Vcc (2V to 5.5V)
- Input Voltage Compatibility: TTL-compatible input thresholds

## Specifications

1. Operating Voltage Range:
- Vcc (Supply Voltage): 2V to 5.5V

2. Input Voltage Levels:
- High-Level Input Voltage (VIH): Minimum of 2V for Vcc = 5V
- Low-Level Input Voltage (VIL): Maximum of 0.8V for Vcc = 5V

3. Output Voltage Levels:
- High-Level Output Voltage (VOH): Minimum of 4.4V for Vcc = 5V
- Low-Level Output Voltage (VOL): Maximum of 0.55V for Vcc = 5V

4. Current Specifications:
- High-Level Output Current (IOH): Maximum of -24 mA
- Low-Level Output Current (IOL): Maximum of 24 mA

5. Propagation Delay:
- Typical: 5 ns
- Maximum: 10 ns

6. Power Consumption:
- Quiescent Current (ICC): Typically 1 µA (Vcc = 5V)

7. Temperature Range:
- Operating Temperature: -40°C to 85°C

8. Input Capacitance:
- Typical: 5 pF

9. Output Capacitance:
- Typical: 15 pF

## Applications

The CD74ACT08M is widely used in various applications due to its versatility and performance characteristics:

- Digital Logic Circuits: Ideal for implementing AND logic functions in digital systems.
- Signal Processing: Suitable for use in digital signal processing systems where high-speed logic operations are required.
- Computing Systems: Can be used in computing systems for arithmetic operations, data manipulation, and control logic.
- Communication Systems: Useful in communication systems for signal gating and processing tasks.

## Pin Configuration

The CD74ACT08M is packaged in a 14-pin DIP with the following pin configuration:

- Pin 1-2: Input A and B for Gate 1
- Pin 3-4: Input A and B for Gate 2
- Pin 5-6: Input A and B for Gate 3
- Pin 10-11: Input A and B for Gate 4
- Pin 7-9: Outputs for Gates 1-4 respectively
- Pin 14: Vcc (Supply Voltage)
- Pin 7: GND (Ground)

## Conclusion

The Texas Instruments CD74ACT08M is a high-speed, low-power quad 2-input AND gate IC that provides reliable and efficient performance for a wide range of digital logic applications. With its compatibility with TTL levels and advanced CMOS technology, it offers a robust solution for integrating AND gates into digital circuits. Its broad operating voltage range and high-speed performance make it suitable for modern electronic systems and applications.
CD74ACT08M Compare Parts
  • CD74ACT08M vs CD74HCU04PWR
  • CD74ACT08M vs CD74HCU04MT
  • CD74ACT08M vs CD74HCU04M96G4
  • CD74ACT08M vs CD74HCU04M96E4
  • CD74ACT08M vs CD74HCU04M96
  • CD74ACT08M vs CD74HCU04M
  • CD74ACT08M vs CD74HCU04EG4
  • CD74ACT08M vs CD74HCU04E
  • CD74ACT08M vs CD74HCU04E
  • CD74ACT08M vs CD74HCT86MT
  • CD74ACT08M vs CD74HCT86MS2074
  • CD74ACT08M vs CD74HCT86M96
  • CD74ACT08M vs CD74HCT86M
  • CD74ACT08M vs CD74HCT86M
  • CD74ACT08M vs CD74HCT86F
  • CD74ACT08M vs CD74HCT86EX
  • CD74ACT08M vs CD74HCT86EG4
  • CD74ACT08M vs CD74HCT86E
  • CD74ACT08M vs CD74HCT86E
  • CD74ACT08M vs CD74HCT4075M96
  • CD74ACT08M vs CD74HCT4075M
  • CD74ACT08M vs CD74HCT4075E
  • CD74ACT08M vs CD74HCT4075E
  • CD74ACT08M vs CD74HCT4002E
  • CD74ACT08M vs CD74HCT32MT
  • CD74ACT08M vs CD74HCT32ME4
  • CD74ACT08M vs CD74HCT32M96
  • CD74ACT08M vs CD74HCT32M96
  • CD74ACT08M vs CD74HCT32M
  • CD74ACT08M vs CD74HCT32M
  • CD74ACT08M vs CD74HCT32ER2489
  • CD74ACT08M vs CD74HCT32EG4
  • CD74ACT08M vs CD74HCT32E
  • CD74ACT08M vs CD74HCT32E
  • CD74ACT08M vs CD74HCT30MT
  • CD74ACT08M vs CD74HCT30M96
  • CD74ACT08M vs CD74HCT30M
  • CD74ACT08M vs CD74HCT30M
  • CD74ACT08M vs CD74HCT30EX
  • CD74ACT08M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described