☰
CD74AC08M96
CD74AC08M96
Active
Description:  IC GATE AND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC08M96 Datasheet
History Price: $0.70000
In Stock: 24500
CD74AC08M96 Specification
Specification
Part No
CD74AC08M96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.3V ~ 1.65V
Input Logic Level - High
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
8.7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74AC08M96 Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74AC08M96 Description
Overview of Texas Instruments CD74AC08M96

The CD74AC08M96 is a high-speed CMOS device from Texas Instruments, implementing four independent 2-input AND gates in a single package. It belongs to the advanced CMOS (AC) logic family, characterized by low power consumption, high noise immunity, and fast switching speeds. This device is widely used in digital logic applications requiring reliable AND logic operations with minimal propagation delay and power usage.

Functional Description

Each of the four gates in the CD74AC08M96 performs the logical AND function. The output of each gate is HIGH only when both of its inputs are HIGH; otherwise, the output remains LOW. The device supports standard logic voltage levels and is designed to interface seamlessly with other AC logic devices.

The CD74AC08M96 features balanced CMOS transistor design, providing symmetrical rise and fall times, which is critical for minimizing timing skew in digital circuits. It supports both unidirectional and bidirectional data flow in complex logic systems by being compatible with other logic families within the TTL and CMOS spectrum.

Key Features

* Logic Function: Quad 2-input AND gates.
* Operating Voltage Range: 2 V to 6 V, making it flexible for various logic systems.
* High Speed: Typical propagation delay of around 6.5 ns at 5 V, supporting fast digital operations.
* Low Power Consumption: Quiescent current typically in the microampere range, contributing to energy-efficient designs.
* Input and Output Characteristics: CMOS inputs with TTL-compatible input thresholds and CMOS outputs capable of driving standard loads.
* Noise Immunity: High noise margin ensuring robust operation in noisy environments.
* Standardized Symmetrical Output Drive: Balanced high and low output drive currents to improve signal integrity.
* Package Type: Available in a 14-pin Small Outline Integrated Circuit (SOIC) package, suitable for space-constrained PCB designs.

Electrical Specifications

* Supply Voltage (Vcc): 2.0 V to 6.0 V.
* Input Voltage Levels:

* Input HIGH voltage (VIH): Minimum 2.0 V at Vcc = 4.5 V to 5.5 V.
* Input LOW voltage (VIL): Maximum 0.8 V at Vcc = 4.5 V to 5.5 V.
* Output Voltage Levels:

* Output HIGH voltage (VOH): Typically Vcc – 0.1 V at low output current.
* Output LOW voltage (VOL): Typically 0.1 V at low output current.
* Propagation Delay (tPLH, tPHL): Typical 6.5 ns at Vcc = 5 V with a 15 pF load.
* Maximum Output Current:

* Source or sink up to ±24 mA at Vcc = 5 V.
* Input Leakage Current: ±1 µA maximum.
* Quiescent Supply Current (ICC): Typically 40 µA at 5 V.
* Operating Temperature Range: –40°C to +85°C, suitable for industrial and commercial applications.

Pin Configuration

The CD74AC08M96 comes in a 14-pin SOIC package with the following typical pin functions:

* Four pairs of input pins (two inputs per AND gate).
* Four corresponding output pins.
* Power supply pin (Vcc).
* Ground pin (GND).

Applications

* Digital logic circuits requiring AND gate operations.
* Data routing and gating in control systems.
* Signal conditioning and logic combination in embedded systems.
* Timing and synchronization circuits.
* Address decoding and selection logic.
* General-purpose combinational logic in communication, consumer electronics, and industrial control.

Performance and Reliability

The device is built using advanced CMOS technology, ensuring low static and dynamic power consumption while maintaining high-speed switching. The symmetrical output drive reduces signal distortion and ringing, which is critical in high-frequency applications. Its wide operating voltage range and industrial temperature tolerance make it reliable under varying environmental conditions.

Summary

The Texas Instruments CD74AC08M96 is a high-speed, low-power CMOS quad 2-input AND gate device suitable for a wide range of digital logic applications. It offers fast propagation delay, robust noise immunity, and flexible voltage operation from 2 V to 6 V. Packaged in a compact SOIC form factor, it fits well in space-sensitive designs while providing dependable AND logic functionality critical in embedded systems, communication equipment, and control circuits.
CD74AC08M96 Compare Parts
  • CD74AC08M96 vs CD74HCU04PWR
  • CD74AC08M96 vs CD74HCU04MT
  • CD74AC08M96 vs CD74HCU04M96G4
  • CD74AC08M96 vs CD74HCU04M96E4
  • CD74AC08M96 vs CD74HCU04M96
  • CD74AC08M96 vs CD74HCU04M
  • CD74AC08M96 vs CD74HCU04EG4
  • CD74AC08M96 vs CD74HCU04E
  • CD74AC08M96 vs CD74HCU04E
  • CD74AC08M96 vs CD74HCT86MT
  • CD74AC08M96 vs CD74HCT86MS2074
  • CD74AC08M96 vs CD74HCT86M96
  • CD74AC08M96 vs CD74HCT86M
  • CD74AC08M96 vs CD74HCT86M
  • CD74AC08M96 vs CD74HCT86F
  • CD74AC08M96 vs CD74HCT86EX
  • CD74AC08M96 vs CD74HCT86EG4
  • CD74AC08M96 vs CD74HCT86E
  • CD74AC08M96 vs CD74HCT86E
  • CD74AC08M96 vs CD74HCT4075M96
  • CD74AC08M96 vs CD74HCT4075M
  • CD74AC08M96 vs CD74HCT4075E
  • CD74AC08M96 vs CD74HCT4075E
  • CD74AC08M96 vs CD74HCT4002E
  • CD74AC08M96 vs CD74HCT32MT
  • CD74AC08M96 vs CD74HCT32ME4
  • CD74AC08M96 vs CD74HCT32M96
  • CD74AC08M96 vs CD74HCT32M96
  • CD74AC08M96 vs CD74HCT32M
  • CD74AC08M96 vs CD74HCT32M
  • CD74AC08M96 vs CD74HCT32ER2489
  • CD74AC08M96 vs CD74HCT32EG4
  • CD74AC08M96 vs CD74HCT32E
  • CD74AC08M96 vs CD74HCT32E
  • CD74AC08M96 vs CD74HCT30MT
  • CD74AC08M96 vs CD74HCT30M96
  • CD74AC08M96 vs CD74HCT30M
  • CD74AC08M96 vs CD74HCT30M
  • CD74AC08M96 vs CD74HCT30EX
  • CD74AC08M96 vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described