Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments CD54ACT244F3A
CD54ACT244F3A
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
CD54ACT244 NON-INVERTING OCTAL B
Manufacturer:
Texas Instruments
Datasheet:
CD54ACT244F3A Datasheet
History Price: Active
In Stock: 32480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD54ACT244F3A Specification
Specification
Part No
CD54ACT244F3A
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
54ACT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
CD54ACT244F3A PDF Datasheet
CD54ACT244F3A Datasheet
Click and Download: CD54ACT244F3A Datasheet
CD54ACT244F3A Related Parts
CD54AC241F3A
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20CDIP
CD54AC244F3A
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20CDIP
CD54AC245F3A
Texas Instruments
CD54AC245 NON-INVERTING OCTAL-BU
CD54ACT240F3A
Texas Instruments
CD54ACT240 INVERTING OCTAL BUFFE
CD54ACT241F3A
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20CDIP
CD54ACT245F3A
Texas Instruments
CD54ACT245 NON-INVERTING OCTAL-B
CD54ACT533F3A
Texas Instruments
BUS DRIVER, ACT SERIES, 8-BIT
CD54ACT540F3A
Texas Instruments
CD54ACT540 INVERTING OCTAL BUFFE
CD54ACT541F3A
Texas Instruments
CD54ACT541 NON-INVERTING OCTAL B
CD54ACT623F3A
Texas Instruments
CD54ACT623 NON-INVERTING OCTAL-B
CD54FCT244E
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20DIP
CD54FCT244M96
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20SOIC
CD54ACT244F3A Compare Parts
CD54ACT244F3A vs CD54HCT646F
CD54ACT244F3A vs CD54HCT574F
CD54ACT244F3A vs CD54HCT564F3A
CD54ACT244F3A vs CD54HCT367F3A
CD54ACT244F3A vs CD54HCT245F
CD54ACT244F3A vs CD54HCT244F3A
CD54ACT244F3A vs CD54HCT244F
CD54ACT244F3A vs CD54HCT241F3A
CD54ACT244F3A vs CD54HCT241F
CD54ACT244F3A vs CD54HCT240F
CD54ACT244F3A vs CD54HC648F3A
CD54ACT244F3A vs CD54HC646F
CD54ACT244F3A vs CD54HC643F3A
CD54ACT244F3A vs CD54HC643F
CD54ACT244F3A vs CD54HC541F3A
CD54ACT244F3A vs CD54HC541F
CD54ACT244F3A vs CD54HC541F
CD54ACT244F3A vs CD54HC540F3A
CD54ACT244F3A vs CD54HC4050F3A
CD54ACT244F3A vs CD54HC367F3A
CD54ACT244F3A vs CD54HC366F3A
CD54ACT244F3A vs CD54HC365F3A
CD54ACT244F3A vs CD54HC243F3A
CD54ACT244F3A vs CD54HC241F3A
CD54ACT244F3A vs CD54HC240F3A
CD54ACT244F3A vs CD54HC126F3A
CD54ACT244F3A vs CD54HC125F3A
CD54ACT244F3A vs CD54HC125F
CD54ACT244F3A vs CD54FCT544EN
CD54ACT244F3A vs CD54FCT244M96
CD54ACT244F3A vs CD54FCT244E
CD54ACT244F3A vs CD54ACT623F3A
CD54ACT244F3A vs CD54ACT541F3A
CD54ACT244F3A vs CD54ACT540F3A
CD54ACT244F3A vs CD54ACT533F3A
CD54ACT244F3A vs CD54ACT245F3A
CD54ACT244F3A vs CD54ACT241F3A
CD54ACT244F3A vs CD54ACT240F3A
CD54ACT244F3A vs CD54AC245F3A
CD54ACT244F3A vs CD54AC244F3A
Customer Reviews
4.95 out of 5.00 stars from 172 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!