Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Harris Corporation CD4541BEX
CD4541BEX
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
PROGRAMMABLE TIMER
Manufacturer:
Harris Corporation
Datasheet:
CD4541BEX Datasheet
History Price: $0.29000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4541BEX Specification
Specification
Part No
CD4541BEX
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
65536
Frequency
6MHz ~ 100kHz
Voltage - Supply
3V ~ 18V
Current - Supply
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
Mounting Type
Through Hole
CD4541BEX PDF Datasheet
CD4541BEX Datasheet
Click and Download: CD4541BEX Datasheet
CD4541BEX Related Parts
CD4536BDW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BDWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BE
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BEG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BNSR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
CD4536BPW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4541BCM
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCMX
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BEX Compare Parts
CD4541BEX vs CD4541BPWR
CD4541BEX vs CD4541BPW
CD4541BEX vs CD4541BNSRG4
CD4541BEX vs CD4541BNSR
CD4541BEX vs CD4541BNS
CD4541BEX vs CD4541BMTG4
CD4541BEX vs CD4541BMT
CD4541BEX vs CD4541BM96G4
CD4541BEX vs CD4541BM96E4
CD4541BEX vs CD4541BM96
CD4541BEX vs CD4541BM
CD4541BEX vs CD4541BF
CD4541BEX vs CD4541BE
CD4541BEX vs CD4541BE
CD4541BEX vs CD4541BCN
CD4541BEX vs CD4541BCMX
CD4541BEX vs CD4541BCM
CD4541BEX vs CD4536BPWRG4
CD4541BEX vs CD4536BPWRE4
CD4541BEX vs CD4536BPWR
CD4541BEX vs CD4536BPWE4
CD4541BEX vs CD4536BPW
CD4541BEX vs CD4536BNSR
CD4541BEX vs CD4536BEG4
CD4541BEX vs CD4536BE
CD4541BEX vs CD4536BDWR
CD4541BEX vs CD4536BDW
CD4541BEX vs CD4541BFX
CD4541BEX vs CD4541BF3A
CD4541BEX vs CD4541BF
CD4541BEX vs CD4541BEE4
CD4541BEX vs CD4536BF3A
CD4541BEX vs CD4536BEE4
CD4541BEX vs CD4536BD3
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right