☰
CD4538BCMX
CD4538BCMX
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4538BCMX Datasheet
History Price: Obsolete
In Stock: 10960
CD4538BCMX Specification
Specification
Part No
CD4538BCMX
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
100 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4538BCMX PDF Datasheet
CD4538BCMX Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4538BCMX Description
Overview of onsemi CD4538BCMX

The onsemi CD4538BCMX is a precision dual retriggerable monostable multivibrator IC designed for generating accurate timing pulses in a variety of digital circuits and timing applications. This device is highly versatile and widely used in pulse generation, delay circuits, frequency division, and waveform shaping. It features retriggerable operation, allowing the output pulse width to be extended if additional trigger pulses occur during the timing interval. Its CMOS technology ensures low power consumption and wide operating voltage range, making it suitable for both low-voltage and standard logic systems.

Device Description

The CD4538BCMX contains two independent monostable multivibrator circuits in a single 16-pin package. Each section includes trigger inputs, reset inputs, timing capacitor and resistor connections, and complementary outputs. The device responds to negative edge or level-triggered inputs depending on configuration and generates a precisely timed output pulse. The retriggerable feature enables the output pulse width to be lengthened if a subsequent trigger is received before the end of the current timing cycle.

Thanks to its Schmitt-trigger input stage, the IC provides excellent noise immunity and clean switching characteristics even in noisy environments. The monostables have wide timing range capability, programmable by external resistor-capacitor (RC) components, allowing flexible pulse width selection from microseconds to several seconds.

The CD4538BCMX is designed for a variety of timing and pulse generation tasks in digital systems, including one-shot pulse generation, timing delay creation, frequency division, and PWM pulse shaping.

Key Specifications

* Number of Monostable Circuits: 2 (Dual)
* Technology: CMOS
* Operating Voltage Range: 3 V to 15 V
Supports a broad range of power supply levels, compatible with TTL and CMOS logic.
* Input Trigger Type: Negative-edge triggered (Schmitt trigger input)
Ensures noise-immune triggering.
* Output Type: Complementary outputs (Q and Q-bar) for each monostable
Provides versatility for different logic configurations.
* Retriggerable: Yes
Allows pulse width extension upon subsequent trigger pulses.
* Timing Range:

* Min pulse width: Typically 3 μs (with minimum RC values)
* Max pulse width: Up to several seconds (with large RC values)
Offers wide programmability of output pulse duration.
* Timing Accuracy: ±10% typical, dependent on RC component tolerance and temperature
Ensures reliable and repeatable timing pulses.
* Input Current: Very low static and dynamic input currents typical of CMOS technology
* Propagation Delay: Approximately 100 ns
Fast response for timing-sensitive applications.
* Output Drive Capability: Standard CMOS output, capable of driving TTL inputs directly.
* Power Dissipation: Low power consumption typical of CMOS devices, enabling battery-powered operation.
* Operating Temperature Range: -40°C to +85°C
Suitable for industrial and commercial temperature requirements.
* Package: 16-pin SOIC (Small Outline Integrated Circuit)
Surface-mount package suitable for compact PCB designs.

Electrical Characteristics

The CD4538BCMX operates with low quiescent current across the entire voltage range and maintains stable timing characteristics with temperature variations. The Schmitt-trigger inputs ensure clean and glitch-free pulse initiation, minimizing false triggering in noisy environments.

The device's timing pulse width is determined by external resistor-capacitor networks connected to the timing pins. This flexibility allows the generation of pulses ranging from microseconds to seconds, depending on the application requirements.

Functional Features

* Dual Monostable Multivibrator: Two independent one-shot pulse generators in a single IC.
* Retriggerable Operation: Extends output pulse if a new trigger occurs before the current pulse ends.
* Schmitt-Trigger Inputs: Enhances noise immunity and ensures clean, reliable triggering.
* Complementary Outputs: Provides both true and inverted pulse outputs for versatile system integration.
* Wide Operating Voltage: Compatible with a variety of logic voltage levels.
* Low Power CMOS Design: Suitable for low power and portable applications.
* Flexible Timing Range: Programmable via external RC components for diverse pulse widths.
* Reset Function: Inputs allow asynchronous reset of the output pulse.
* High-Speed Response: Short propagation delay and fast switching characteristics.

Applications

* Pulse Generation: Creating precise timing pulses in digital circuits.
* Time Delay Circuits: Introducing controlled delays in signal processing.
* Frequency Division: Generating divided frequency outputs in timing and counting applications.
* Debouncing Switch Inputs: Providing stable output signals from noisy mechanical switches.
* PWM Pulse Shaping: Generating pulses with controllable width for motor control and power regulation.
* Waveform Generation: Shaping and timing control in waveform synthesizers and modulators.
* Communication Systems: Timing and pulse shaping in digital communication protocols.
* Automation and Control Systems: Timing signals for sequencing and control logic.

Package and Mechanical Details

The CD4538BCMX is supplied in a 16-pin SOIC package optimized for surface-mount assembly. The compact form factor allows for high-density PCB layouts and efficient thermal management in embedded systems.

* Package Type: 16-pin SOIC
* Mounting: Surface mount technology (SMT)
* Dimensions: Standard SOIC footprint compatible with automated PCB assembly processes.
* Pin Configuration: Separate inputs and outputs for each monostable section, along with power supply and ground pins.

Reliability and Quality

The device is qualified for industrial temperature ranges and manufactured under stringent quality control standards, ensuring reliable operation over long periods in a variety of environmental conditions. The CMOS technology ensures low static power dissipation and high noise immunity, contributing to system robustness.

Summary

The onsemi CD4538BCMX is a versatile, dual retriggerable monostable multivibrator IC offering programmable pulse width generation with high precision and low power consumption. Featuring Schmitt-trigger inputs, complementary outputs, and wide operating voltage range, it is suitable for numerous timing, pulse shaping, and control applications in industrial, automotive, and consumer electronics. Its compact SOIC package, robust electrical characteristics, and flexible timing control make it a reliable and efficient solution for generating stable and accurate timing pulses in complex digital systems.
CD4538BCMX Compare Parts
  • CD4538BCMX vs CD4538BCWMX
  • CD4538BCMX vs CD4538BCWM
  • CD4538BCMX vs CD4538BCWM
  • CD4538BCMX vs CD4538BCN
  • CD4538BCMX vs CD4538BCM
  • CD4538BCMX vs CD4528BMW/883
  • CD4538BCMX vs CD4528BCN
  • CD4538BCMX vs CD4098BPWR
  • CD4538BCMX vs CD4098BPW
  • CD4538BCMX vs CD4098BMT
  • CD4538BCMX vs CD4098BM96G4
  • CD4538BCMX vs CD4098BM96
  • CD4538BCMX vs CD4098BM
  • CD4538BCMX vs CD4098BKR2607
  • CD4538BCMX vs CD4098BK3
  • CD4538BCMX vs CD4098BK
  • CD4538BCMX vs CD4098BFX
  • CD4538BCMX vs CD4098BEX
  • CD4538BCMX vs CD4098BE
  • CD4538BCMX vs CD4098BE
  • CD4538BCMX vs CD4098BD3
  • CD4538BCMX vs CD4047BPWR
  • CD4538BCMX vs CD4047BPW
  • CD4538BCMX vs CD4047BNSR
  • CD4538BCMX vs CD4047BNS
  • CD4538BCMX vs CD4047BMT
  • CD4538BCMX vs CD4047BMG4
  • CD4538BCMX vs CD4047BM96G4
  • CD4538BCMX vs CD4047BM96
  • CD4538BCMX vs CD4047BM
  • CD4538BCMX vs CD4047BK
  • CD4538BCMX vs CD4047BFS2226
  • CD4538BCMX vs CD4047BEG4
  • CD4538BCMX vs CD4047BE
  • CD4538BCMX vs CD4047BCN
  • CD4538BCMX vs CD4047BCMX
  • CD4538BCMX vs CD4047BCM
  • CD4538BCMX vs CD4098BF3A
  • CD4538BCMX vs CD4098BF3A
  • CD4538BCMX vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.