☰
CD4047BMG4
CD4047BMG4
Discontinued
Description:  IC MULTIVIBRATOR 80NS 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4047BMG4 Datasheet
History Price: $0.58000
In Stock: 24320
CD4047BMG4 Specification
Specification
Part No
CD4047BMG4
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
4000B
Packaging
Bulk or Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Astable, Monostable
Independent Circuits
1
Schmitt Trigger Input
No
Propagation Delay
80 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4047BMG4 Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BNS
CD4047BNS
Texas Instruments
IC MONO/ASTBL MULTIVIBRATR 14SO
CD4047BMG4 Compare Parts
  • CD4047BMG4 vs CD4538BCWMX
  • CD4047BMG4 vs CD4538BCWM
  • CD4047BMG4 vs CD4538BCWM
  • CD4047BMG4 vs CD4538BCN
  • CD4047BMG4 vs CD4538BCMX
  • CD4047BMG4 vs CD4538BCM
  • CD4047BMG4 vs CD4528BMW/883
  • CD4047BMG4 vs CD4528BCN
  • CD4047BMG4 vs CD4098BPWR
  • CD4047BMG4 vs CD4098BPW
  • CD4047BMG4 vs CD4098BMT
  • CD4047BMG4 vs CD4098BM96G4
  • CD4047BMG4 vs CD4098BM96
  • CD4047BMG4 vs CD4098BM
  • CD4047BMG4 vs CD4098BKR2607
  • CD4047BMG4 vs CD4098BK3
  • CD4047BMG4 vs CD4098BK
  • CD4047BMG4 vs CD4098BFX
  • CD4047BMG4 vs CD4098BEX
  • CD4047BMG4 vs CD4098BE
  • CD4047BMG4 vs CD4098BE
  • CD4047BMG4 vs CD4098BD3
  • CD4047BMG4 vs CD4047BPWR
  • CD4047BMG4 vs CD4047BPW
  • CD4047BMG4 vs CD4047BNSR
  • CD4047BMG4 vs CD4047BNS
  • CD4047BMG4 vs CD4047BMT
  • CD4047BMG4 vs CD4047BM96G4
  • CD4047BMG4 vs CD4047BM96
  • CD4047BMG4 vs CD4047BM
  • CD4047BMG4 vs CD4047BK
  • CD4047BMG4 vs CD4047BFS2226
  • CD4047BMG4 vs CD4047BEG4
  • CD4047BMG4 vs CD4047BE
  • CD4047BMG4 vs CD4047BCN
  • CD4047BMG4 vs CD4047BCMX
  • CD4047BMG4 vs CD4047BCM
  • CD4047BMG4 vs CD4098BF3A
  • CD4047BMG4 vs CD4098BF3A
  • CD4047BMG4 vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.