☰
CD4518BPWR
CD4518BPWR
Active
Description:  IC BCD COUNTER DL 4BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4518BPWR Datasheet
History Price: $0.54000
In Stock: 36240
CD4518BPWR Specification
Specification
Part No
CD4518BPWR
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter
Direction
Up
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
8 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4518BPWR Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4518BPWR Description
The Texas Instruments CD4518BPWR is a dual 4-to-16 line decoder/demultiplexer that belongs to the CD4000 series of CMOS logic devices. This versatile component is widely utilized in digital circuits for various applications, including memory address decoding, data routing, and control systems. Below is a comprehensive overview of the CD4518BPWR, including its specifications, features, and typical applications.

## Overview

The CD4518BPWR is designed to convert two separate 4-bit binary inputs into one of 16 outputs. It features two independent decoders, allowing for efficient use in applications that require multiple decoding functions. The outputs are active low, meaning that the selected output will be pulled low (0), while all other outputs remain high (1). This device is particularly useful in systems where multiple outputs need to be controlled based on binary input values.

## Key Features

1. Dual 4-to-16 Line Decoding: The CD4518BPWR contains two independent 4-to-16 line decoders, enabling the simultaneous decoding of two different sets of inputs.

2. Active Low Outputs: The outputs are active low, which is common in digital logic applications, allowing for easy integration with other logic devices.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 15V, making it suitable for various applications, including battery-powered devices.

4. Low Power Consumption: The CD4518BPWR is designed for low static and dynamic power consumption, which is advantageous for energy-efficient designs.

5. High Noise Immunity: The CMOS technology used in this device provides excellent noise immunity, ensuring reliable operation in environments with electrical noise.

6. Direct TTL Compatibility: The outputs can interface directly with TTL logic levels, facilitating integration with other digital components.

7. Enable Inputs: Each decoder has enable inputs that allow for control over the operation of the device, providing additional flexibility in circuit design.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0 to V_DD
- Output Voltage (V_OH): V_DD - 0.1V (min) at I_O = -1.0 mA
- Output Voltage (V_OL): 0.1V (max) at I_O = 1.0 mA
- Input Current (I_I): ±1 µA (max) at V_I = V_DD or GND
- Output Current (I_O): ±5 mA (max)
- Propagation Delay (t_PD): 15 ns (typ) at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typ) at V_DD = 5V
- Temperature Range: -40°C to 125°C (industrial grade)
- Package Type: TSSOP (Thin Shrink Small Outline Package)

## Pin Configuration

The CD4518BPWR typically comes in a 16-pin TSSOP package. The pin configuration includes:

- Inputs (A0, A1, A2, A3): The 4-bit binary input lines for each decoder.
- Enable Inputs (E1, E2): Control the operation of each decoder.
- Outputs (Y0 to Y15): The 16 active low outputs for each decoder.
- Ground (GND): The ground connection.
- V_DD: The supply voltage connection.

## Applications

The CD4518BPWR is used in a variety of applications, including:

- Memory Address Decoding: It can be employed to select specific memory locations in microcontrollers and other digital systems.
- Data Routing: The device can route data from one source to multiple destinations based on the binary input values.
- Multiplexing: It can function as a multiplexer in digital circuits, allowing for the selection of one output from multiple inputs.
- Control Systems: The dual decoders can be used in control systems to activate specific functions based on binary input signals.

## Conclusion

The Texas Instruments CD4518BPWR is a highly versatile and reliable dual 4-to-16 line decoder/demultiplexer that is suitable for a wide range of digital applications. Its low power consumption, wide supply voltage range, and compatibility with TTL logic make it an excellent choice for engineers and designers working on digital circuit projects. Whether used in memory addressing, data routing, or control systems, the CD4518BPWR provides a robust solution for decoding binary inputs into multiple outputs, enhancing the functionality and efficiency of digital systems.
CD4518BPWR Compare Parts
  • CD4518BPWR vs CD4536BF3A
  • CD4518BPWR vs CD4536BD
  • CD4518BPWR vs CD4522BPWRG4
  • CD4518BPWR vs CD4522BPWRE4
  • CD4518BPWR vs CD4522BPWR
  • CD4518BPWR vs CD4522BPWE4
  • CD4518BPWR vs CD4522BPW
  • CD4518BPWR vs CD4522BNSRG4
  • CD4518BPWR vs CD4522BNSRE4
  • CD4518BPWR vs CD4522BNSR
  • CD4518BPWR vs CD4522BMT
  • CD4518BPWR vs CD4522BM96G4
  • CD4518BPWR vs CD4522BM96E4
  • CD4518BPWR vs CD4522BM96
  • CD4518BPWR vs CD4522BM
  • CD4518BPWR vs CD4522BE
  • CD4518BPWR vs CD4521BPWRG4
  • CD4518BPWR vs CD4521BPWRE4
  • CD4518BPWR vs CD4521BPWR
  • CD4518BPWR vs CD4521BPW
  • CD4518BPWR vs CD4521BNSR
  • CD4518BPWR vs CD4521BMT
  • CD4518BPWR vs CD4521BM96G4
  • CD4518BPWR vs CD4521BM96
  • CD4518BPWR vs CD4521BM
  • CD4518BPWR vs CD4521BEG4
  • CD4518BPWR vs CD4521BE
  • CD4518BPWR vs CD4520BPWR
  • CD4518BPWR vs CD4520BPW
  • CD4518BPWR vs CD4520BNSR
  • CD4518BPWR vs CD4520BNS
  • CD4518BPWR vs CD4520BMG4
  • CD4518BPWR vs CD4520BME4
  • CD4518BPWR vs CD4520BM96
  • CD4518BPWR vs CD4520BM
  • CD4518BPWR vs CD4520BEX
  • CD4518BPWR vs CD4520BE
  • CD4518BPWR vs CD4520BE
  • CD4518BPWR vs CD4520BD3
  • CD4518BPWR vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.