☰
CD4516BPWR
CD4516BPWR
Active
Description:  IC BINARY COUNTER 4-BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4516BPWR Datasheet
History Price: $0.54000
In Stock: 8160
CD4516BPWR Specification
Specification
Part No
CD4516BPWR
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
11 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4516BPWR Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4516BPWR Description

The Texas Instruments CD4516BPWR is a high-performance binary coded decimal (BCD) counter IC that is widely used in digital applications requiring counting operations. This device is part of the CD4000 series of CMOS logic integrated circuits, which are known for their low power consumption and wide operating voltage range. The CD4516BPWR is specifically designed to offer reliable, precise, and efficient counting functionality in a variety of systems, including frequency dividers, pulse counters, and event counters.

## Key Specifications

Operating Voltage Range:

* The CD4516BPWR operates over a wide voltage range from 3V to 18V, allowing it to be used in both low and high voltage systems. This range ensures compatibility with a broad array of devices and power supplies.

Input Voltage:

* The input voltage levels are compatible with both TTL and CMOS logic, making it highly versatile for integration in mixed-signal environments. The voltage threshold is typically 3V for logic high and 1.5V for logic low.

Output Voltage:

* The output voltage levels are designed to be compatible with standard CMOS logic levels. The outputs are capable of driving standard CMOS logic inputs, with a typical voltage swing that matches the supply voltage (Vcc).

Output Current:

* The output current for each pin is typically 1 mA, which is sufficient to drive downstream logic circuits or devices with minimal power dissipation.

Maximum Frequency:

* The CD4516BPWR is capable of counting at frequencies up to 5 MHz at Vcc = 15V. This high-frequency capability ensures that the counter can be used in applications requiring rapid counting, such as clock division or pulse counting.

Propagation Delay:

* The propagation delay time (tPLH and tPHL) is typically 100 ns at Vcc = 5V, making it suitable for high-speed digital circuits where minimal delay is required.

Low Power Consumption:

* As part of the CMOS logic family, the CD4516BPWR operates with very low power consumption. The typical supply current is only 1 µA, which is ideal for battery-operated and power-sensitive applications.

Temperature Range:

* The device is rated to operate within a wide temperature range from -55°C to +125°C, making it suitable for use in harsh environmental conditions such as automotive and industrial applications.

## Functional Features

BCD Counter:

* The CD4516BPWR functions as a BCD up-counter, meaning it counts in the binary-coded decimal format. Each of its four outputs represents a decimal digit in binary form, which is widely used in digital displays, clocks, and other systems that require BCD representation.

Synchronous Operation:

* The counting operation is synchronous, meaning all bits are clocked simultaneously. This feature ensures that the counter advances in a predictable, uniform manner, making it highly reliable for timekeeping and event counting.

Decade Counting:

* The CD4516BPWR counts from 0 to 9 (a decade) and then automatically resets back to 0, making it ideal for applications such as digital clocks, frequency counters, and other systems that require modular counting.

Reset Function:

* The counter includes a reset input, which allows the user to initialize the counter to zero at any time. This is useful in applications where the counter needs to be cleared to a known state to start counting from the beginning.

Overflow Output:

* An overflow output (CO) is provided, which indicates when the counter has completed a full cycle (i.e., when it resets from 9 to 0). This output can be used to trigger other devices or systems, such as cascading counters or controlling external logic.

Asynchronous Clear:

* The CD4516BPWR offers an asynchronous clear function, which allows for an immediate reset of the counter to zero, regardless of the clock input. This feature is useful for applications that need to reset the counter based on external conditions.

## Applications

The CD4516BPWR is suitable for a wide range of digital counting and timing applications, including:

* Digital Clocks: The BCD format is perfect for driving seven-segment displays in digital clocks, allowing for timekeeping operations.
* Frequency Dividers: The IC can be used to divide the frequency of a clock signal, making it useful for generating lower-frequency signals from a high-frequency oscillator.
* Event Counters: In industrial or laboratory settings, the CD4516BPWR can be used to count events, such as pulses or sensor outputs.
* Pulse Counters: The device is ideal for applications that require counting pulses from a signal, such as monitoring signal occurrences or counting items in production processes.
* Frequency Counters: The IC is useful in frequency measurement applications where the number of cycles within a given time period needs to be counted and displayed.

## Package Information

The CD4516BPWR is offered in a standard 16-pin, plastic dual in-line package (DIP), making it easy to integrate into most digital systems. It is available in both commercial and industrial grade packages, ensuring that it can be used in a variety of environments, from general-purpose electronics to more demanding industrial applications.

## Conclusion

The Texas Instruments CD4516BPWR is a highly reliable and efficient BCD counter IC that provides precise counting capabilities for a wide range of digital applications. With its wide voltage range, low power consumption, and high-frequency operation, it is well-suited for both low and high voltage systems. Whether used in digital clocks, frequency dividers, event counters, or pulse counting systems, the CD4516BPWR offers the performance and flexibility required for demanding counting applications. Its robust design and wide operating temperature range also make it ideal for use in harsh environments, ensuring reliable performance in various industrial and automotive systems.
CD4516BPWR Compare Parts
  • CD4516BPWR vs CD4536BF3A
  • CD4516BPWR vs CD4536BD
  • CD4516BPWR vs CD4522BPWRG4
  • CD4516BPWR vs CD4522BPWRE4
  • CD4516BPWR vs CD4522BPWR
  • CD4516BPWR vs CD4522BPWE4
  • CD4516BPWR vs CD4522BPW
  • CD4516BPWR vs CD4522BNSRG4
  • CD4516BPWR vs CD4522BNSRE4
  • CD4516BPWR vs CD4522BNSR
  • CD4516BPWR vs CD4522BMT
  • CD4516BPWR vs CD4522BM96G4
  • CD4516BPWR vs CD4522BM96E4
  • CD4516BPWR vs CD4522BM96
  • CD4516BPWR vs CD4522BM
  • CD4516BPWR vs CD4522BE
  • CD4516BPWR vs CD4521BPWRG4
  • CD4516BPWR vs CD4521BPWRE4
  • CD4516BPWR vs CD4521BPWR
  • CD4516BPWR vs CD4521BPW
  • CD4516BPWR vs CD4521BNSR
  • CD4516BPWR vs CD4521BMT
  • CD4516BPWR vs CD4521BM96G4
  • CD4516BPWR vs CD4521BM96
  • CD4516BPWR vs CD4521BM
  • CD4516BPWR vs CD4521BEG4
  • CD4516BPWR vs CD4521BE
  • CD4516BPWR vs CD4520BPWR
  • CD4516BPWR vs CD4520BPW
  • CD4516BPWR vs CD4520BNSR
  • CD4516BPWR vs CD4520BNS
  • CD4516BPWR vs CD4520BMG4
  • CD4516BPWR vs CD4520BME4
  • CD4516BPWR vs CD4520BM96
  • CD4516BPWR vs CD4520BM
  • CD4516BPWR vs CD4520BEX
  • CD4516BPWR vs CD4520BE
  • CD4516BPWR vs CD4520BE
  • CD4516BPWR vs CD4520BD3
  • CD4516BPWR vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.