Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD4508BD
CD4508BD
Active
Logic - Latches
Description:
CMOS DUAL 4-BIT DRIVER
Manufacturer:
Harris Corporation
Datasheet:
CD4508BD Datasheet
History Price: Active
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4508BD Specification
Specification
Part No
CD4508BD
Category
Logic - Latches
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
3V ~ 18V
Independent Circuits
2
Delay Time - Propagation
50ns
Current - Output High, Low
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
24-CDIP
CD4508BD PDF Datasheet
CD4508BD Datasheet
Click and Download: CD4508BD Datasheet
CD4508BD Related Parts
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDR
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4508BD Compare Parts
CD4508BD vs CD4724BPWRE4
CD4508BD vs CD4724BPWR
CD4508BD vs CD4724BPWG4
CD4508BD vs CD4724BPWE4
CD4508BD vs CD4724BPW
CD4508BD vs CD4724BNSRG4
CD4508BD vs CD4724BNSRE4
CD4508BD vs CD4724BNSR
CD4508BD vs CD4724BFX
CD4508BD vs CD4724BF3A
CD4508BD vs CD4724BF
CD4508BD vs CD4724BE
CD4508BD vs CD4724BD
CD4508BD vs CD4724BCN
CD4508BD vs CD4724BCMX
CD4508BD vs CD4724BCMX
CD4508BD vs CD4724BCM
CD4508BD vs CD4723BCN
CD4508BD vs CD4508BPWR
CD4508BD vs CD4508BPW
CD4508BD vs CD4508BNSR
CD4508BD vs CD4508BNS
CD4508BD vs CD4508BM96
CD4508BD vs CD4508BM
CD4508BD vs CD4508BEG4
CD4508BD vs CD4508BE
CD4508BD vs CD4508BD3
CD4508BD vs CD4099BPWR
CD4508BD vs CD4099BPWG4
CD4508BD vs CD4099BPWE4
CD4508BD vs CD4099BPW
CD4508BD vs CD4099BNSR
CD4508BD vs CD4099BNS
CD4508BD vs CD4099BMT
CD4508BD vs CD4099BMG4
CD4508BD vs CD4099BM96
CD4508BD vs CD4099BM
CD4508BD vs CD4099BK
CD4508BD vs CD4099BFX
CD4508BD vs CD4099BE
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right