Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD4508BD
CD4508BD
Active
Logic - Latches
Description:
CMOS DUAL 4-BIT DRIVER
Manufacturer:
Harris Corporation
Datasheet:
CD4508BD Datasheet
History Price: Active
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4508BD vs CD4724BCN
Part No
CD4508BD
CD4724BCN
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
8:8
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
2
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm) Window
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
16-PDIP