☰
CD4502BM
CD4502BM
Active
Description:  IC BUFFER INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4502BM Datasheet
History Price: $1.11000
In Stock: 6800
CD4502BM Specification
Specification
Part No
CD4502BM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
1
Number of Bits per Element
6
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
3.4mA, 20.4mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4502BM Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4502BM Description

The CD4502BM is a CMOS dual 4-input NOR gate integrated circuit (IC) that features high noise immunity, low power consumption, and wide operating voltage ranges. It is widely used in digital logic applications, providing versatility and reliability for various designs. The CD4502BM is part of the CD4000 series, known for its robust performance and compatibility with other CMOS logic families.

## Key Features

1. Dual 4-Input NOR Gates: The CD4502BM contains two independent 4-input NOR gates, allowing for versatile logic design in a single package.

2. Wide Voltage Range: It operates over a broad supply voltage range from 3V to 15V, making it suitable for battery-powered devices and other applications with varying power sources.

3. Low Power Consumption: The device has a low static power consumption, which is essential for energy-efficient designs, especially in portable devices.

4. High Noise Immunity: With significant noise margins, the CD4502BM ensures reliable operation in electrically noisy environments.

5. TTL-Compatible Outputs: The outputs are TTL-compatible, allowing easy interfacing with other logic families.

6. High Speed: The IC provides fast switching times, ideal for high-speed digital circuits.

7. Temperature Range: Designed to operate in a wide temperature range, typically from -55°C to +125°C, ensuring reliability in harsh conditions.

8. Pin Configuration: The CD4502BM is available in standard DIP and surface-mount packages, facilitating easy integration into different designs.

## Specifications

Here is a detailed breakdown of the specifications for the CD4502BM:

| Parameter | Value |
|-----------------------------------|---------------------------------------|
| Supply Voltage (V_DD) | 3V to 15V |
| Input Voltage (V_IN) | 0 to V_DD |
| Output Voltage (V_OUT) | 0 to V_DD |
| Logic Family | CMOS |
| Propagation Delay | 25 ns (typical at V_DD = 5V) |
| Output Drive Current | ±6 mA (maximum) |
| Input Current | ±1 µA (typical at V_DD = 5V) |
| Power Supply Current (I_DD) | 1 µA (typical at V_DD = 5V) |
| Operating Temperature Range | -55°C to +125°C |
| Fan-Out (Gate Load) | 10 TTL loads |
| Package Types | DIP-14, SOIC-14 |
| Number of Gates | 2 (each with 4 inputs) |
| Maximum Frequency | 1 MHz (depends on load and V_DD) |

## Functional Description

The CD4502BM integrates two 4-input NOR gates, each capable of delivering consistent logic outputs based on the input signals. The NOR gate output is high only when all inputs are low; otherwise, the output is low. This characteristic allows for complex logic functions to be implemented efficiently.

## Logic Operation

The truth table for a 4-input NOR gate can be summarized as follows:

| Input A | Input B | Input C | Input D | Output Y |
|-------------|-------------|-------------|-------------|---------------|
| 0 | 0 | 0 | 0 | 1 |
| 0 | 0 | 0 | 1 | 0 |
| 0 | 0 | 1 | 0 | 0 |
| 0 | 0 | 1 | 1 | 0 |
| 0 | 1 | 0 | 0 | 0 |
| 0 | 1 | 0 | 1 | 0 |
| 0 | 1 | 1 | 0 | 0 |
| 0 | 1 | 1 | 1 | 0 |
| 1 | 0 | 0 | 0 | 0 |
| 1 | 0 | 0 | 1 | 0 |
| 1 | 0 | 1 | 0 | 0 |
| 1 | 0 | 1 | 1 | 0 |
| 1 | 1 | 0 | 0 | 0 |
| 1 | 1 | 0 | 1 | 0 |
| 1 | 1 | 1 | 0 | 0 |
| 1 | 1 | 1 | 1 | 0 |

## Applications

The CD4502BM is suitable for a variety of applications, including:

1. Logic Gate Implementation: Used in digital systems for implementing NOR logic functions.

2. Signal Processing: Can be utilized in signal conditioning and processing circuits requiring logical operations.

3. Control Systems: Functions well in automated control systems where logic decisions are necessary.

4. Data Communication: Employed in communication circuits for error detection and correction.

5. Consumer Electronics: Found in various consumer products, such as remote controls and home appliances.

## Advantages

- Versatility: The dual gates allow for multiple logic functions in a single IC, saving board space and cost.

- Power Efficiency: Low power consumption makes it ideal for battery-operated devices.

- Wide Application Range: Suitable for both commercial and industrial applications due to its robust design.

- Compatibility: TTL-compatible outputs facilitate easy integration with other digital logic families.

## Conclusion

The Texas Instruments CD4502BM is an essential component for engineers designing digital circuits requiring NOR logic functionality. Its combination of dual gates, wide operating voltage range, low power consumption, and high noise immunity makes it a reliable choice for various applications in consumer electronics, control systems, and more. With its proven track record and flexibility, the CD4502BM continues to be a favored option in digital logic design.
CD4502BM Compare Parts
  • CD4502BM vs CD4503BPWRE4
  • CD4502BM vs CD4503BPWR
  • CD4502BM vs CD4503BPW
  • CD4502BM vs CD4503BNSR
  • CD4502BM vs CD4503BMT
  • CD4502BM vs CD4503BM96
  • CD4502BM vs CD4503BM
  • CD4502BM vs CD4503BF
  • CD4502BM vs CD4503BEG4
  • CD4502BM vs CD4503BEE4
  • CD4502BM vs CD4503BE
  • CD4502BM vs CD4503BE
  • CD4502BM vs CD4503BD3
  • CD4502BM vs CD4503BCN
  • CD4502BM vs CD4502BPWR
  • CD4502BM vs CD4502BPW
  • CD4502BM vs CD4502BNSR
  • CD4502BM vs CD4502BM96
  • CD4502BM vs CD4502BK3
  • CD4502BM vs CD4502BEG4
  • CD4502BM vs CD4502BE
  • CD4502BM vs CD4502BE
  • CD4502BM vs CD4502BD3
  • CD4502BM vs CD4050BPWR
  • CD4502BM vs CD4050BPW
  • CD4502BM vs CD4050BNSR
  • CD4502BM vs CD4050BM
  • CD4502BM vs CD4050BK
  • CD4502BM vs CD4050BF
  • CD4502BM vs CD4050BEX
  • CD4502BM vs CD4050BE
  • CD4502BM vs CD4050BE
  • CD4502BM vs CD4050BDWR
  • CD4502BM vs CD4050BDW
  • CD4502BM vs CD4050BDT
  • CD4502BM vs CD4050BDRG4
  • CD4502BM vs CD4050BDR
  • CD4502BM vs CD4050BDE4
  • CD4502BM vs CD4050BD3
  • CD4502BM vs CD4050BD
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!