☰
CD4099BPW
CD4099BPW
Obsolete
Description:  IC 8BIT ADDRESSABL LATCH 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4099BPW Datasheet
History Price: Obsolete
In Stock: 16000
CD4099BPW Specification
Specification
Part No
CD4099BPW
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type, Addressable
Circuit
1:8
Output Type
Standard
Voltage - Supply
3V ~ 18V
Independent Circuits
1
Delay Time - Propagation
50ns
Current - Output High, Low
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4099BPW Related Parts
CD4042AD3
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDR
CD4042BDR
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4099BPW Compare Parts
  • CD4099BPW vs CD4724BPWRE4
  • CD4099BPW vs CD4724BPWR
  • CD4099BPW vs CD4724BPWG4
  • CD4099BPW vs CD4724BPWE4
  • CD4099BPW vs CD4724BPW
  • CD4099BPW vs CD4724BNSRG4
  • CD4099BPW vs CD4724BNSRE4
  • CD4099BPW vs CD4724BNSR
  • CD4099BPW vs CD4724BFX
  • CD4099BPW vs CD4724BF3A
  • CD4099BPW vs CD4724BF
  • CD4099BPW vs CD4724BE
  • CD4099BPW vs CD4724BD
  • CD4099BPW vs CD4724BCN
  • CD4099BPW vs CD4724BCMX
  • CD4099BPW vs CD4724BCMX
  • CD4099BPW vs CD4724BCM
  • CD4099BPW vs CD4723BCN
  • CD4099BPW vs CD4508BPWR
  • CD4099BPW vs CD4508BPW
  • CD4099BPW vs CD4508BNSR
  • CD4099BPW vs CD4508BNS
  • CD4099BPW vs CD4508BM96
  • CD4099BPW vs CD4508BM
  • CD4099BPW vs CD4508BEG4
  • CD4099BPW vs CD4508BE
  • CD4099BPW vs CD4508BD3
  • CD4099BPW vs CD4508BD
  • CD4099BPW vs CD4099BPWR
  • CD4099BPW vs CD4099BPWG4
  • CD4099BPW vs CD4099BPWE4
  • CD4099BPW vs CD4099BNSR
  • CD4099BPW vs CD4099BNS
  • CD4099BPW vs CD4099BMT
  • CD4099BPW vs CD4099BMG4
  • CD4099BPW vs CD4099BM96
  • CD4099BPW vs CD4099BM
  • CD4099BPW vs CD4099BK
  • CD4099BPW vs CD4099BFX
  • CD4099BPW vs CD4099BE
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right