☰
CD4099BM96
CD4099BM96
Active
Description:  IC 8BIT ADDRESSABL LATCH 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4099BM96 Datasheet
History Price: $0.65000
In Stock: 41600
CD4099BM96 Specification
Specification
Part No
CD4099BM96
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type, Addressable
Circuit
1:8
Output Type
Standard
Voltage - Supply
3V ~ 18V
Independent Circuits
1
Delay Time - Propagation
50ns
Current - Output High, Low
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4099BM96 Related Parts
CD4042AD3
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDR
CD4042BDR
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4099BM96 Description
Overview of Texas Instruments CD4099BM96

The Texas Instruments CD4099BM96 is a versatile quad bilateral switch designed for a wide range of applications, including analog signal switching, data routing, and multiplexing. This device is part of the CD4000 series of CMOS logic devices, known for their low power consumption and high noise immunity. The CD4099BM96 is particularly useful in applications where signal integrity and reliability are critical.

Key Specifications

- Supply Voltage Range: 3 V to 15 V
- Input Voltage Range: 0 V to VDD
- On-Resistance (RON): Typically 50 Ω at VDD = 9 V
- Maximum Continuous Current: 25 mA per switch
- Propagation Delay: Typically 20 ns at VDD = 9 V
- Operating Temperature Range: -55°C to 125°C
- Package Type: 16-pin DIP (CD4099BM96)

Functional Features

The CD4099BM96 includes several features that enhance its functionality and usability:

- Quad Bilateral Switches: The device contains four independent bilateral switches, allowing for multiple signal paths to be controlled with a single IC.
- Low Power Consumption: The CD4099BM96 operates with low static power consumption, making it suitable for battery-powered applications.
- High Noise Immunity: The CMOS technology used in this device provides high noise immunity, ensuring reliable operation in noisy environments.
- Wide Supply Voltage Range: The ability to operate over a wide supply voltage range makes the CD4099BM96 adaptable to various circuit designs.

Performance Characteristics

The CD4099BM96 is designed to deliver high performance across various operating conditions:

- On-Resistance: The low on-resistance of the switches ensures minimal signal loss and distortion, making it ideal for high-fidelity applications.
- Signal Integrity: The device maintains signal integrity with low crosstalk between channels, which is crucial for applications involving multiple signals.
- Temperature Stability: The performance of the CD4099BM96 remains stable across a wide temperature range, ensuring consistent operation in diverse environments.

Applications

The CD4099BM96 is suitable for a wide range of applications, including:

- Analog Signal Switching: Ideal for routing analog signals in audio and video applications.
- Data Multiplexing: Used in data communication systems for multiplexing multiple data streams.
- Control Systems: Suitable for control applications where multiple signal paths need to be managed efficiently.

Design Considerations

When designing with the CD4099BM96, several considerations should be taken into account:

- PCB Layout: Proper PCB layout is essential for minimizing noise and ensuring stable operation. It is recommended to keep the signal paths short and to use ground planes to reduce interference.
- Power Supply Decoupling: Adequate decoupling capacitors should be placed close to the power supply pins to ensure stable operation and minimize voltage fluctuations.
- Thermal Management: Although the device operates at low power, thermal management should still be considered in high-current applications to prevent overheating.

Conclusion

The Texas Instruments CD4099BM96 is a versatile and efficient quad bilateral switch that meets the demands of modern electronic applications. With its low on-resistance, high noise immunity, and wide supply voltage range, it provides a reliable solution for signal switching and routing in various industries. Its compact size and ease of integration make it an excellent choice for designers looking to optimize performance and efficiency in their systems.
CD4099BM96 Compare Parts
  • CD4099BM96 vs CD4724BPWRE4
  • CD4099BM96 vs CD4724BPWR
  • CD4099BM96 vs CD4724BPWG4
  • CD4099BM96 vs CD4724BPWE4
  • CD4099BM96 vs CD4724BPW
  • CD4099BM96 vs CD4724BNSRG4
  • CD4099BM96 vs CD4724BNSRE4
  • CD4099BM96 vs CD4724BNSR
  • CD4099BM96 vs CD4724BFX
  • CD4099BM96 vs CD4724BF3A
  • CD4099BM96 vs CD4724BF
  • CD4099BM96 vs CD4724BE
  • CD4099BM96 vs CD4724BD
  • CD4099BM96 vs CD4724BCN
  • CD4099BM96 vs CD4724BCMX
  • CD4099BM96 vs CD4724BCMX
  • CD4099BM96 vs CD4724BCM
  • CD4099BM96 vs CD4723BCN
  • CD4099BM96 vs CD4508BPWR
  • CD4099BM96 vs CD4508BPW
  • CD4099BM96 vs CD4508BNSR
  • CD4099BM96 vs CD4508BNS
  • CD4099BM96 vs CD4508BM96
  • CD4099BM96 vs CD4508BM
  • CD4099BM96 vs CD4508BEG4
  • CD4099BM96 vs CD4508BE
  • CD4099BM96 vs CD4508BD3
  • CD4099BM96 vs CD4508BD
  • CD4099BM96 vs CD4099BPWR
  • CD4099BM96 vs CD4099BPWG4
  • CD4099BM96 vs CD4099BPWE4
  • CD4099BM96 vs CD4099BPW
  • CD4099BM96 vs CD4099BNSR
  • CD4099BM96 vs CD4099BNS
  • CD4099BM96 vs CD4099BMT
  • CD4099BM96 vs CD4099BMG4
  • CD4099BM96 vs CD4099BM
  • CD4099BM96 vs CD4099BK
  • CD4099BM96 vs CD4099BFX
  • CD4099BM96 vs CD4099BE
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right