☰
CD4082BE
CD4082BE
Active
Description:  IC GATE AND 2CH 4-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4082BE Datasheet
History Price: $0.70000
In Stock: 38470
CD4082BE Specification
Specification
Part No
CD4082BE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4082BE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4082BE Description
The Texas Instruments CD4082BE is a dual 4-input NAND gate integrated circuit that is part of the CD4000 series of CMOS logic devices. This series is known for its versatility, low power consumption, and wide range of applications in digital logic design. The CD4082BE is particularly useful in applications requiring multiple logic functions in a compact form factor.

## Key Features

1. Dual 4-Input NAND Gates: The CD4082BE contains two independent 4-input NAND gates. Each gate can perform the NAND operation on four input signals, providing flexibility in designing complex logic circuits.

2. Wide Supply Voltage Range: The device operates over a wide supply voltage range of 3 V to 15 V, making it suitable for various applications, from battery-powered devices to standard logic circuits.

3. Low Power Consumption: The CD4082BE is designed for low power operation, which is a significant advantage in battery-operated and portable applications. The typical supply current is very low, contributing to overall energy efficiency.

4. High Noise Immunity: The CMOS technology used in the CD4082BE provides high noise immunity, allowing the device to operate reliably in noisy environments. This feature is essential for applications in industrial and automotive settings.

5. Wide Operating Temperature Range: The device can operate over a temperature range of -55°C to +125°C, making it suitable for use in harsh environments and applications requiring high reliability.

6. TTL Compatibility: The CD4082BE is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with other TTL logic devices without the need for additional level-shifting components.

7. Compact Package Options: The CD4082BE is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility in design and layout.

## Specifications

- Number of Gates: 2 (dual 4-input NAND gates)
- Supply Voltage Range: 3 V to 15 V
- Input Voltage Range: 0 V to VDD
- Output Voltage Levels:
- High Level: VDD - 0.1 V (typical)
- Low Level: 0.1 V (typical)
- Typical Supply Current: 1 µA (at VDD = 5 V)
- Propagation Delay:
- 50 ns (typical at VDD = 5 V)
- 25 ns (typical at VDD = 15 V)
- Operating Temperature Range: -55°C to +125°C
- Package Types: DIP-14, SOIC-14, and others

## Applications

The CD4082BE is suitable for a wide range of applications, including:

- Digital Logic Circuits: Used in various digital logic designs where NAND operations are required, such as in combinational logic circuits.
- Signal Processing: Can be employed in signal processing applications where multiple inputs need to be combined logically.
- Control Systems: Ideal for use in control systems where logic decisions are made based on multiple input conditions.
- Automotive Electronics: Suitable for automotive applications due to its wide operating temperature range and reliability.
- Consumer Electronics: Used in various consumer electronic devices for logic control and processing.

## Conclusion

The Texas Instruments CD4082BE is a versatile and reliable dual 4-input NAND gate that meets the demands of modern digital logic design. With its wide supply voltage range, low power consumption, and high noise immunity, it is an excellent choice for engineers looking to implement efficient and compact logic solutions. Its robust specifications and features make it suitable for a wide range of applications across various industries, ensuring reliable performance in diverse environments.
CD4082BE Compare Parts
  • CD4082BE vs CD4093BQM96Q1
  • CD4082BE vs CD4093BQM96G4Q1
  • CD4082BE vs CD4093BPWR
  • CD4082BE vs CD4093BPW
  • CD4082BE vs CD4093BNSRG4
  • CD4082BE vs CD4093BNSR
  • CD4082BE vs CD4093BNS
  • CD4082BE vs CD4093BMW/883
  • CD4082BE vs CD4093BMT
  • CD4082BE vs CD4093BMG4
  • CD4082BE vs CD4093BM96G4
  • CD4082BE vs CD4093BM96E4
  • CD4082BE vs CD4093BM96
  • CD4082BE vs CD4093BM
  • CD4082BE vs CD4093BM
  • CD4082BE vs CD4093BK3
  • CD4082BE vs CD4093BK
  • CD4082BE vs CD4093BEE4
  • CD4082BE vs CD4093BE
  • CD4082BE vs CD4093BD
  • CD4082BE vs CD4093BCN
  • CD4082BE vs CD4093BCMX
  • CD4082BE vs CD4093BCM
  • CD4082BE vs CD4082BPWRE4
  • CD4082BE vs CD4082BPWR
  • CD4082BE vs CD4082BPW
  • CD4082BE vs CD4082BNSR
  • CD4082BE vs CD4082BNS
  • CD4082BE vs CD4082BMT
  • CD4082BE vs CD4082BM96
  • CD4082BE vs CD4082BM
  • CD4082BE vs CD4082BF3A
  • CD4082BE vs CD4082BF3A
  • CD4082BE vs CD4082BF
  • CD4082BE vs CD4082BEG4
  • CD4082BE vs CD4082BD3
  • CD4082BE vs CD4082BD
  • CD4082BE vs CD4081BPWR
  • CD4082BE vs CD4081BPWG4
  • CD4082BE vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.