Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Harris Corporation CD4078BF
CD4078BF
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
CMOS 8-INPUT OR/NOR GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4078BF Datasheet
History Price: Active
In Stock: 47360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4078BF Specification
Specification
Part No
CD4078BF
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR/OR Gate
Number of Circuits
1
Number of Inputs
8
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
CD4078BF PDF Datasheet
CD4078BF Datasheet
Click and Download: CD4078BF Datasheet
CD4078BF Related Parts
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BE
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4078BF Compare Parts
CD4078BF vs CD4572UBPWR
CD4078BF vs CD4572UBPWG4
CD4078BF vs CD4572UBPWE4
CD4078BF vs CD4572UBPW
CD4078BF vs CD4572UBNSR
CD4078BF vs CD4572UBMTG4
CD4078BF vs CD4572UBMTE4
CD4078BF vs CD4572UBMT
CD4078BF vs CD4572UBM96G4
CD4078BF vs CD4572UBM96E4
CD4078BF vs CD4572UBM96
CD4078BF vs CD4572UBM
CD4078BF vs CD4572UBEG4
CD4078BF vs CD4572UBE
CD4078BF vs CD4086BPWRG4
CD4078BF vs CD4086BPWRE4
CD4078BF vs CD4086BPWR
CD4078BF vs CD4086BPWG4
CD4078BF vs CD4086BPWE4
CD4078BF vs CD4086BPW
CD4078BF vs CD4086BNSRG4
CD4078BF vs CD4086BNSRE4
CD4078BF vs CD4086BNSR
CD4078BF vs CD4086BMT
CD4078BF vs CD4086BM96G4
CD4078BF vs CD4086BM96E4
CD4078BF vs CD4086BM96
CD4078BF vs CD4086BM
CD4078BF vs CD4086BFX
CD4078BF vs CD4086BEX
CD4078BF vs CD4086BEE4
CD4078BF vs CD4086BE
CD4078BF vs CD4086BE
CD4078BF vs CD4086BD
CD4078BF vs CD4085BPWR
CD4078BF vs CD4085BPWG4
CD4078BF vs CD4085BPWE4
CD4078BF vs CD4085BPW
CD4078BF vs CD4085BNSRG4
CD4078BF vs CD4085BNSRE4
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.