☰
CD4073BPWR
CD4073BPWR
Active
Description:  IC GATE AND 3CH 3-INP 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4073BPWR Datasheet
History Price: $0.74000
In Stock: 10800
CD4073BPWR Specification
Specification
Part No
CD4073BPWR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
CD4073BPWR Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4073BPWR Description
Certainly! Here is a detailed introduction to the Texas Instruments CD4073BPWR in English:

---

## Texas Instruments CD4073BPWR

## Overview

The CD4073BPWR is an integrated circuit (IC) from Texas Instruments, part of the CD4000 series. It is designed as a triple 3-input OR gate. This IC is known for its reliability and versatility in digital logic applications, making it suitable for a wide range of electronic projects and systems.

## Key Features

- Type: Triple 3-input OR Gate
- Number of Gates: 3
- Package Type: SOIC-14 (Small Outline Integrated Circuit, 14 pins)
- Supply Voltage Range: 3V to 15V
- Operating Temperature Range: -55°C to +125°C
- Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
- Power Consumption: Low static power consumption
- Pin Configuration: 14 pins

## Functionality

The CD4073BPWR integrates three separate OR gates, each with three inputs. The OR gates perform a logical OR operation, where the output is high (logic 1) if at least one of the inputs is high. The output will only be low (logic 0) if all three inputs are low. This type of logic gate is commonly used to build complex logical expressions from simpler ones.

- Logic Operation: Each OR gate inside the CD4073BPWR has three inputs and one output. The output is the logical OR of the three inputs:
- Output = A + B + C
- Where A, B, and C are the inputs to the OR gate.

## Applications

The CD4073BPWR is versatile and can be used in various applications, including:

- Digital Logic Circuits: Integrating OR gates to build complex digital logic circuits.
- Control Systems: Implementing control logic in electronic systems.
- DIY Electronics Projects: Useful for hobbyists and engineers working on prototyping and experimental designs.

## Pinout and Connections

The CD4073BPWR comes in a 14-pin SOIC package. The pinout is as follows:

1. VDD: Positive Power Supply
2. 1A, 2A, 3A: Inputs for the first OR gate
3. 1B, 2B, 3B: Inputs for the second OR gate
4. 1C, 2C, 3C: Inputs for the third OR gate
5. GND: Ground
6. OUT1: Output of the first OR gate
7. OUT2: Output of the second OR gate
8. OUT3: Output of the third OR gate
9. NC: No Connection (not internally connected, may be unused)

## Design Considerations

- Power Supply Voltage: Ensure that the supply voltage is within the range of 3V to 15V for proper operation.
- Input Impedance: The CD4073BPWR features high input impedance, which minimizes the load on preceding stages of the circuit.
- Compatibility: It is compatible with other CMOS logic devices, allowing easy integration into existing digital systems.

## Advantages

- Low Power Consumption: The CMOS technology ensures that the IC consumes very little power, making it suitable for battery-operated devices.
- Wide Voltage Range: The IC operates over a broad range of voltages, enhancing its flexibility in various applications.
- High Reliability: Built to operate reliably across a wide temperature range, the CD4073BPWR is ideal for both industrial and consumer electronics.

## Conclusion

The Texas Instruments CD4073BPWR is a reliable and versatile triple 3-input OR gate IC that finds its place in numerous digital logic applications. Its low power consumption, wide voltage range, and compatibility with CMOS logic make it an excellent choice for a variety of electronic projects and systems.

---

I hope this detailed introduction provides a comprehensive understanding of the CD4073BPWR. If you have any more questions or need further details, feel free to ask!
CD4073BPWR Compare Parts
  • CD4073BPWR vs CD4093BQM96Q1
  • CD4073BPWR vs CD4093BQM96G4Q1
  • CD4073BPWR vs CD4093BPWR
  • CD4073BPWR vs CD4093BPW
  • CD4073BPWR vs CD4093BNSRG4
  • CD4073BPWR vs CD4093BNSR
  • CD4073BPWR vs CD4093BNS
  • CD4073BPWR vs CD4093BMW/883
  • CD4073BPWR vs CD4093BMT
  • CD4073BPWR vs CD4093BMG4
  • CD4073BPWR vs CD4093BM96G4
  • CD4073BPWR vs CD4093BM96E4
  • CD4073BPWR vs CD4093BM96
  • CD4073BPWR vs CD4093BM
  • CD4073BPWR vs CD4093BM
  • CD4073BPWR vs CD4093BK3
  • CD4073BPWR vs CD4093BK
  • CD4073BPWR vs CD4093BEE4
  • CD4073BPWR vs CD4093BE
  • CD4073BPWR vs CD4093BD
  • CD4073BPWR vs CD4093BCN
  • CD4073BPWR vs CD4093BCMX
  • CD4073BPWR vs CD4093BCM
  • CD4073BPWR vs CD4082BPWRE4
  • CD4073BPWR vs CD4082BPWR
  • CD4073BPWR vs CD4082BPW
  • CD4073BPWR vs CD4082BNSR
  • CD4073BPWR vs CD4082BNS
  • CD4073BPWR vs CD4082BMT
  • CD4073BPWR vs CD4082BM96
  • CD4073BPWR vs CD4082BM
  • CD4073BPWR vs CD4082BF3A
  • CD4073BPWR vs CD4082BF3A
  • CD4073BPWR vs CD4082BF
  • CD4073BPWR vs CD4082BEG4
  • CD4073BPWR vs CD4082BE
  • CD4073BPWR vs CD4082BD3
  • CD4073BPWR vs CD4082BD
  • CD4073BPWR vs CD4081BPWR
  • CD4073BPWR vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.