☰
CD4067BPW
CD4067BPW
Active
Description:  IC MUX 16:1 240OHM 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4067BPW Datasheet
History Price: $0.79000
In Stock: 49360
CD4067BPW Specification
Specification
Part No
CD4067BPW
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
16:1
Number of Circuits
1
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
14MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 55pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CD4067BPW Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4067BPW Description
Overview of Texas Instruments CD4067BPW

The CD4067BPW is a high-performance analog multiplexer/demultiplexer designed for a wide range of applications in electronic circuits. This device is part of the CD4000 series of CMOS logic devices, known for their versatility and reliability. The CD4067BPW allows for the selection of one of many input signals to be routed to a single output, or conversely, one input to be connected to multiple outputs, making it ideal for applications in data routing, signal switching, and analog signal processing.

Key Features

- 16-Channel Multiplexer/Demultiplexer: The CD4067BPW can handle up to 16 different input channels, allowing for flexible signal routing in complex circuits.
- Low On-Resistance: The device features low on-resistance, which minimizes signal distortion and ensures high fidelity in signal transmission.
- Wide Supply Voltage Range: Operates with a supply voltage range from 3 V to 15 V, making it suitable for various applications and power supply configurations.
- High Noise Immunity: The CMOS technology used in the CD4067BPW provides high noise immunity, ensuring reliable operation in noisy environments.
- Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient designs.

Specifications

| Parameter | Value |
|-------------------------------|--------------------------------|
| Supply Voltage Range | 3 V to 15 V |
| Input Voltage Range | 0 V to VDD |
| On-Resistance (RON) | 50 Ω (typical at VDD = 9 V) |
| Channel-to-Channel Isolation | 60 dB (typical) |
| Propagation Delay | 5 ns (typical) |
| Operating Temperature Range| -55°C to 125°C |
| Package Type | PDIP (16-pin) |
| Control Logic Levels | TTL compatible |
| Maximum Input Current | ±10 mA |

Functional Description

The CD4067BPW functions as a multiplexer/demultiplexer, allowing for the selection of one of 16 input channels to be connected to a single output. This is achieved through the use of control signals that determine which input is active at any given time. The device can also be configured to operate as a demultiplexer, routing a single input signal to one of several outputs.

The low on-resistance of the CD4067BPW ensures that the signal integrity is maintained, with minimal distortion or loss of signal quality. This is particularly important in applications where high fidelity is required, such as audio processing or precision measurement systems.

The wide supply voltage range allows the CD4067BPW to be used in various applications, from low-voltage battery-operated devices to higher voltage systems. Its high noise immunity makes it suitable for use in environments with significant electrical interference.

Applications

The CD4067BPW is suitable for a variety of applications, including:

- Data Acquisition Systems: Used in systems that require the selection of multiple input signals for processing.
- Signal Routing: Ideal for routing audio or video signals in multimedia applications.
- Analog Signal Processing: Can be used in filters, mixers, and other analog processing circuits.
- Test Equipment: Useful in laboratory and test equipment for switching between different signal sources.

Conclusion

The Texas Instruments CD4067BPW is a versatile and efficient analog multiplexer/demultiplexer that offers a combination of high performance, low power consumption, and wide operating voltage range. Its ability to handle multiple input channels makes it an excellent choice for engineers looking to design flexible and reliable signal routing solutions. With its robust performance characteristics and compatibility with various logic levels, the CD4067BPW is well-suited for a wide range of applications in both consumer and industrial electronics.
CD4067BPW Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much