☰
CD4050BDT
CD4050BDT
Active
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4050BDT Datasheet
History Price: $1.19000
In Stock: 34800
CD4050BDT Specification
Specification
Part No
CD4050BDT
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
8mA, 48mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4050BDT Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4050BDT Compare Parts
  • CD4050BDT vs CD4503BPWRE4
  • CD4050BDT vs CD4503BPWR
  • CD4050BDT vs CD4503BPW
  • CD4050BDT vs CD4503BNSR
  • CD4050BDT vs CD4503BMT
  • CD4050BDT vs CD4503BM96
  • CD4050BDT vs CD4503BM
  • CD4050BDT vs CD4503BF
  • CD4050BDT vs CD4503BEG4
  • CD4050BDT vs CD4503BEE4
  • CD4050BDT vs CD4503BE
  • CD4050BDT vs CD4503BE
  • CD4050BDT vs CD4503BD3
  • CD4050BDT vs CD4503BCN
  • CD4050BDT vs CD4502BPWR
  • CD4050BDT vs CD4502BPW
  • CD4050BDT vs CD4502BNSR
  • CD4050BDT vs CD4502BM96
  • CD4050BDT vs CD4502BM
  • CD4050BDT vs CD4502BK3
  • CD4050BDT vs CD4502BEG4
  • CD4050BDT vs CD4502BE
  • CD4050BDT vs CD4502BE
  • CD4050BDT vs CD4502BD3
  • CD4050BDT vs CD4050BPWR
  • CD4050BDT vs CD4050BPW
  • CD4050BDT vs CD4050BNSR
  • CD4050BDT vs CD4050BM
  • CD4050BDT vs CD4050BK
  • CD4050BDT vs CD4050BF
  • CD4050BDT vs CD4050BEX
  • CD4050BDT vs CD4050BE
  • CD4050BDT vs CD4050BE
  • CD4050BDT vs CD4050BDWR
  • CD4050BDT vs CD4050BDW
  • CD4050BDT vs CD4050BDRG4
  • CD4050BDT vs CD4050BDR
  • CD4050BDT vs CD4050BDE4
  • CD4050BDT vs CD4050BD3
  • CD4050BDT vs CD4050BD
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!