☰
CD4050BDR
CD4050BDR
Active
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4050BDR Datasheet
History Price: $0.55000
In Stock: 25040
CD4050BDR Specification
Specification
Part No
CD4050BDR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
8mA, 48mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4050BDR Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4050BDR Description
The Texas Instruments CD4050BDR is a hex buffer/driver designed for use in a variety of digital applications. It is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption and high noise immunity. The CD4050BDR is particularly useful for interfacing between different logic levels and for driving capacitive loads.

## Key Features

1. Hex Buffer/Driver: The CD4050BDR contains six independent buffer/driver circuits, which can be used to increase the drive capability of signals.

2. Wide Supply Voltage Range: The device operates over a wide supply voltage range from 3V to 15V, making it versatile for various applications.

3. High Noise Immunity: The CD4050BDR features a high noise margin, which allows it to function reliably in noisy environments.

4. Low Power Consumption: The device is designed to consume minimal power, making it suitable for battery-operated devices.

5. High Output Drive Capability: The output can drive up to 15mA, allowing it to interface with a variety of loads.

6. TTL Compatible: The outputs are compatible with TTL logic levels, making it easy to interface with other digital logic families.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Input Current (I_IN): ±1 µA (max)
- Output Current (I_OUT): 15 mA (max)
- Propagation Delay (t_PD): Typically 10 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typical at V_DD = 5V)
- Operating Temperature Range: -40°C to 125°C
- Package Type: SOIC-14 (Surface Mount)

## Applications

The CD4050BDR is widely used in various applications, including:

- Level Shifting: It can be used to convert signals from one logic level to another, making it ideal for interfacing between different voltage systems.
- Signal Buffering: The device can buffer signals to drive larger loads without degrading the signal quality.
- Data Communication: It is often used in communication systems to ensure that signals are transmitted reliably over long distances.
- Microcontroller Interfacing: The CD4050BDR can be used to interface microcontrollers with other digital devices, ensuring compatibility between different logic families.

## Conclusion

The Texas Instruments CD4050BDR is a versatile and reliable hex buffer/driver that is suitable for a wide range of digital applications. Its ability to operate over a broad voltage range, combined with its low power consumption and high output drive capability, makes it an excellent choice for engineers and designers looking to enhance their digital circuits. Whether used for level shifting, signal buffering, or interfacing, the CD4050BDR is a valuable component in modern electronic design.
CD4050BDR Compare Parts
  • CD4050BDR vs CD4503BPWRE4
  • CD4050BDR vs CD4503BPWR
  • CD4050BDR vs CD4503BPW
  • CD4050BDR vs CD4503BNSR
  • CD4050BDR vs CD4503BMT
  • CD4050BDR vs CD4503BM96
  • CD4050BDR vs CD4503BM
  • CD4050BDR vs CD4503BF
  • CD4050BDR vs CD4503BEG4
  • CD4050BDR vs CD4503BEE4
  • CD4050BDR vs CD4503BE
  • CD4050BDR vs CD4503BE
  • CD4050BDR vs CD4503BD3
  • CD4050BDR vs CD4503BCN
  • CD4050BDR vs CD4502BPWR
  • CD4050BDR vs CD4502BPW
  • CD4050BDR vs CD4502BNSR
  • CD4050BDR vs CD4502BM96
  • CD4050BDR vs CD4502BM
  • CD4050BDR vs CD4502BK3
  • CD4050BDR vs CD4502BEG4
  • CD4050BDR vs CD4502BE
  • CD4050BDR vs CD4502BE
  • CD4050BDR vs CD4502BD3
  • CD4050BDR vs CD4050BPWR
  • CD4050BDR vs CD4050BPW
  • CD4050BDR vs CD4050BNSR
  • CD4050BDR vs CD4050BM
  • CD4050BDR vs CD4050BK
  • CD4050BDR vs CD4050BF
  • CD4050BDR vs CD4050BEX
  • CD4050BDR vs CD4050BE
  • CD4050BDR vs CD4050BE
  • CD4050BDR vs CD4050BDWR
  • CD4050BDR vs CD4050BDW
  • CD4050BDR vs CD4050BDT
  • CD4050BDR vs CD4050BDRG4
  • CD4050BDR vs CD4050BDE4
  • CD4050BDR vs CD4050BD3
  • CD4050BDR vs CD4050BD
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!