☰
CD4040BE
CD4040BE
Active
Description:  IC BINARY COUNTER 12-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4040BE Datasheet
History Price: $0.57000
In Stock: 1440
CD4040BE Specification
Specification
Part No
CD4040BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
12
Reset
Asynchronous
Timing
-
Count Rate
12 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4040BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4040BE Description
Introduction to Texas Instruments CD4040BE

The Texas Instruments CD4040BE is a versatile binary ripple counter integrated circuit that is widely used in various digital applications. This device is part of the CD4000 series of CMOS logic ICs, known for their low power consumption and high noise immunity. The CD4040BE can count in binary from 0 to 15 (for a total of 16 states) and is capable of cascading multiple units for larger counting applications.

Key Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): Close to V_DD when high, near ground when low
- Maximum Output Current: Typically ±5 mA per output
- Propagation Delay: Approximately 50 ns at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)
- Power Consumption: Low power operation, typically around 1 µA at room temperature

Pin Configuration

The CD4040BE comes in a standard 14-pin dual in-line package (DIP). The pin configuration includes:

1. Pin 1 (Q1): Output for the least significant bit (LSB)
2. Pin 2 (Q2): Output for the second bit
3. Pin 3 (Q3): Output for the third bit
4. Pin 4 (Q4): Output for the fourth bit
5. Pin 5 (GND): Ground connection
6. Pin 6 (RESET): Asynchronous reset input
7. Pin 7 (CLK): Clock input
8. Pin 8 (Q5): Output for the fifth bit
9. Pin 9 (Q6): Output for the sixth bit
10. Pin 10 (Q7): Output for the seventh bit
11. Pin 11 (Q8): Output for the eighth bit
12. Pin 12 (V_DD): Positive supply voltage connection
13. Pin 13: Not connected or reserved
14. Pin 14: Not connected or reserved

Functional Overview

The CD4040BE operates as a binary counter with a simple architecture that allows it to count pulses applied at its clock input pin. Each pulse increments the count by one, and the current state can be read from its output pins Q1 through Q8.

The device features an asynchronous reset pin that allows users to reset the counter to zero regardless of the clock state, providing flexibility in applications where precise control over counting is necessary.

The outputs change state on the rising edge of the clock signal, making it suitable for synchronous counting applications where timing is critical.

Applications

The CD4040BE finds its application in various fields including:

- Digital clocks and timers: Used in timekeeping circuits where accurate counting of time intervals is essential.
- Frequency dividers: It can divide input frequencies by powers of two, useful in communication systems.
- Event counters: Ideal for counting occurrences of events in industrial automation and control systems.
- Binary data storage: Can be utilized in memory addressing schemes or as part of larger digital systems.

Advantages

One of the key advantages of using the CD4040BE is its low power consumption compared to traditional TTL logic families, making it ideal for battery-operated devices. Additionally, its wide operating voltage range allows it to be used in various environments and applications without needing additional voltage regulation.

Another benefit is its compatibility with other CMOS devices, enabling easy integration into existing designs without significant redesign efforts.

Conclusion

In summary, the Texas Instruments CD4040BE is a robust and flexible binary ripple counter that serves as an essential component in numerous digital applications. Its specifications highlight its versatility, while its design facilitates ease of use across various electronic projects and systems. Whether used in simple counting applications or more complex digital circuits, this IC continues to be a reliable choice among engineers and hobbyists alike.
CD4040BE Compare Parts
  • CD4040BE vs CD4536BF3A
  • CD4040BE vs CD4536BD
  • CD4040BE vs CD4522BPWRG4
  • CD4040BE vs CD4522BPWRE4
  • CD4040BE vs CD4522BPWR
  • CD4040BE vs CD4522BPWE4
  • CD4040BE vs CD4522BPW
  • CD4040BE vs CD4522BNSRG4
  • CD4040BE vs CD4522BNSRE4
  • CD4040BE vs CD4522BNSR
  • CD4040BE vs CD4522BMT
  • CD4040BE vs CD4522BM96G4
  • CD4040BE vs CD4522BM96E4
  • CD4040BE vs CD4522BM96
  • CD4040BE vs CD4522BM
  • CD4040BE vs CD4522BE
  • CD4040BE vs CD4521BPWRG4
  • CD4040BE vs CD4521BPWRE4
  • CD4040BE vs CD4521BPWR
  • CD4040BE vs CD4521BPW
  • CD4040BE vs CD4521BNSR
  • CD4040BE vs CD4521BMT
  • CD4040BE vs CD4521BM96G4
  • CD4040BE vs CD4521BM96
  • CD4040BE vs CD4521BM
  • CD4040BE vs CD4521BEG4
  • CD4040BE vs CD4521BE
  • CD4040BE vs CD4520BPWR
  • CD4040BE vs CD4520BPW
  • CD4040BE vs CD4520BNSR
  • CD4040BE vs CD4520BNS
  • CD4040BE vs CD4520BMG4
  • CD4040BE vs CD4520BME4
  • CD4040BE vs CD4520BM96
  • CD4040BE vs CD4520BM
  • CD4040BE vs CD4520BEX
  • CD4040BE vs CD4520BE
  • CD4040BE vs CD4520BE
  • CD4040BE vs CD4520BD3
  • CD4040BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.