Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4035BF3A
CD4035BF3A
Active
Logic - Shift Registers
Description:
PARALLEL IN PARALLEL OUT
Manufacturer:
Harris Corporation
Datasheet:
CD4035BF3A Datasheet
History Price: $22.04000
In Stock: 37050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4035BF3A Specification
Specification
Part No
CD4035BF3A
Category
Logic - Shift Registers
Manufacturer
Harris Corporation
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Function
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD4035BF3A PDF Datasheet
CD4035BF3A Datasheet
Click and Download: CD4035BF3A Datasheet
CD4035BF3A Related Parts
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4035BF3A Compare Parts
CD4035BF3A vs CD4517BF3A
CD4035BF3A vs CD4517BF
CD4035BF3A vs CD4517BE
CD4035BF3A vs CD4517BE
CD4035BF3A vs CD4504BE-G
CD4035BF3A vs CD4094BPWR
CD4035BF3A vs CD4094BPW
CD4035BF3A vs CD4094BNSR
CD4035BF3A vs CD4094BF3A
CD4035BF3A vs CD4094BE
CD4035BF3A vs CD4094BD3
CD4035BF3A vs CD4094BD
CD4035BF3A vs CD4094BCN
CD4035BF3A vs CD4076BFX
CD4035BF3A vs CD4035BPWR
CD4035BF3A vs CD4035BPWG4
CD4035BF3A vs CD4035BPWE4
CD4035BF3A vs CD4035BPW
CD4035BF3A vs CD4035BNSRG4
CD4035BF3A vs CD4035BNSRE4
CD4035BF3A vs CD4035BNSR
CD4035BF3A vs CD4035BMTG4
CD4035BF3A vs CD4035BMT
CD4035BF3A vs CD4035BM96
CD4035BF3A vs CD4035BM
CD4035BF3A vs CD4035BF
CD4035BF3A vs CD4035BE
CD4035BF3A vs CD4035BE
CD4035BF3A vs CD4035BD3
CD4035BF3A vs CD4035BD
CD4035BF3A vs CD4034BPWRG4
CD4035BF3A vs CD4034BPWRE4
CD4035BF3A vs CD4034BPWR
CD4035BF3A vs CD4034BPWG4
CD4035BF3A vs CD4034BPWE4
CD4035BF3A vs CD4034BPW
CD4035BF3A vs CD4034BNSRG4
CD4035BF3A vs CD4034BNSRE4
CD4035BF3A vs CD4034BNSR
CD4035BF3A vs CD4034BM96G4
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you