Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4034BF/3
CD4034BF/3
Active
Logic - Shift Registers
Description:
8-STAGE STATIC BUS REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4034BF/3 Datasheet
History Price: $2.95000
In Stock: 34160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4034BF/3 Specification
Specification
Part No
CD4034BF/3
Category
Logic - Shift Registers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Register, Bidirectional
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Universal
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
CD4034BF/3 PDF Datasheet
CD4034BF/3 Datasheet
Click and Download: CD4034BF/3 Datasheet
CD4034BF/3 Related Parts
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4034BF/3 Compare Parts
CD4034BF/3 vs CD4517BF3A
CD4034BF/3 vs CD4517BF
CD4034BF/3 vs CD4517BE
CD4034BF/3 vs CD4517BE
CD4034BF/3 vs CD4504BE-G
CD4034BF/3 vs CD4094BPWR
CD4034BF/3 vs CD4094BPW
CD4034BF/3 vs CD4094BNSR
CD4034BF/3 vs CD4094BF3A
CD4034BF/3 vs CD4094BE
CD4034BF/3 vs CD4094BD3
CD4034BF/3 vs CD4094BD
CD4034BF/3 vs CD4094BCN
CD4034BF/3 vs CD4076BFX
CD4034BF/3 vs CD4035BPWR
CD4034BF/3 vs CD4035BPWG4
CD4034BF/3 vs CD4035BPWE4
CD4034BF/3 vs CD4035BPW
CD4034BF/3 vs CD4035BNSRG4
CD4034BF/3 vs CD4035BNSRE4
CD4034BF/3 vs CD4035BNSR
CD4034BF/3 vs CD4035BMTG4
CD4034BF/3 vs CD4035BMT
CD4034BF/3 vs CD4035BM96
CD4034BF/3 vs CD4035BM
CD4034BF/3 vs CD4035BF3A
CD4034BF/3 vs CD4035BF
CD4034BF/3 vs CD4035BE
CD4034BF/3 vs CD4035BE
CD4034BF/3 vs CD4035BD3
CD4034BF/3 vs CD4035BD
CD4034BF/3 vs CD4034BPWRG4
CD4034BF/3 vs CD4034BPWRE4
CD4034BF/3 vs CD4034BPWR
CD4034BF/3 vs CD4034BPWG4
CD4034BF/3 vs CD4034BPWE4
CD4034BF/3 vs CD4034BPW
CD4034BF/3 vs CD4034BNSRG4
CD4034BF/3 vs CD4034BNSRE4
CD4034BF/3 vs CD4034BNSR
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend