☰
CD4024BM96
CD4024BM96
Active
Description:  IC BINARY COUNTER 7-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4024BM96 Datasheet
History Price: $0.54000
In Stock: 13045
CD4024BM96 Specification
Specification
Part No
CD4024BM96
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
7
Reset
Asynchronous
Timing
-
Count Rate
24 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4024BM96 Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4024BM96 Description
The Texas Instruments CD4024BM96 is a versatile CMOS integrated circuit implementing a 7-stage ripple-carry binary counter. It is designed for counting applications and frequency division, widely used in digital logic circuits, timing applications, and sequential control systems. The device operates with a wide supply voltage range and exhibits low power consumption, making it suitable for a variety of low-power digital applications.

General Overview
The CD4024BM96 is a 7-stage binary ripple counter that divides the input frequency by 2^7 (128). It counts input pulses on the clock pin and outputs a binary count on its seven output pins, representing the count in binary form. Each output corresponds to one bit of the count, with Q1 being the least significant bit and Q7 the most significant bit. The asynchronous reset input allows clearing the count to zero at any time.

This device is fabricated using CMOS technology, which provides high noise immunity and low static power consumption, making it ideal for battery-powered or energy-sensitive designs. The CD4024BM96 is suitable for a wide voltage range and is compatible with many logic families.

Key Features

* 7-stage binary ripple counter: Provides binary division by up to 128
* Wide supply voltage range: 3 V to 15 V for flexible system integration
* Low power consumption: Typical CMOS power efficiency
* Asynchronous reset input: Allows the counter to be reset to zero independently of the clock
* High noise immunity: Typical noise margin of 28% VDD
* Direct cascading: Outputs can be cascaded with other counters for extended counting range
* High output drive: Can directly drive CMOS and TTL inputs
* Operating temperature range: -55°C to +125°C, suitable for industrial environments
* Package: M96 plastic DIP or equivalent, supporting through-hole mounting

Electrical Specifications

* Supply Voltage (VDD): 3 V to 15 V
* Input Voltage Levels:

* High-level input voltage (VIH): Minimum 0.7 × VDD
* Low-level input voltage (VIL): Maximum 0.3 × VDD
* Output Voltage Levels:

* High-level output voltage (VOH): Typically VDD − 0.1 V at IO = -1 mA
* Low-level output voltage (VOL): Typically 0.1 V at IO = 1 mA
* Maximum Clock Frequency: Approximately 10 MHz at 10 V supply
* Power Dissipation: Typically low, in the range of a few milliwatts depending on frequency and load
* Input Current: Negligible static input current due to CMOS technology

Pin Configuration and Package Details

* Package Type: 16-pin Plastic DIP (M96)
* Pin Functions:

* Clock (CP): Input for counting pulses
* Reset (MR): Asynchronous reset input, active high
* Outputs (Q1 to Q7): Seven binary outputs representing the count value
* Power supply pins (VDD and VSS): Positive supply voltage and ground

Functional Description
The device counts rising edges on the clock input asynchronously. Each stage toggles at half the frequency of the previous stage, producing a binary count sequence across the outputs. The asynchronous reset pin overrides the counting operation, clearing all outputs to zero immediately when asserted. The ripple nature of the counter means that the outputs change state sequentially, which can cause propagation delays and glitches; this characteristic is important to consider in timing-sensitive applications.

Typical Applications

* Frequency division and clock generation
* Digital timers and event counters
* Pulse counting and measurement circuits
* Sequential logic controllers
* Digital clocks and frequency synthesizers
* LED display drivers in binary or BCD configurations
* Educational and prototyping purposes for teaching binary counting concepts

Performance Characteristics
The CD4024BM96’s CMOS technology allows operation at low supply voltages with minimal power consumption, making it an excellent choice for portable or low-power devices. Its wide operating voltage range offers flexibility across different system standards. The device exhibits stable operation over industrial temperature ranges and provides good noise immunity, essential in electrically noisy environments.

Its asynchronous reset feature provides quick resetting of the count, which is valuable in applications requiring fast initialization or synchronization. However, due to the ripple nature of the counter, output transitions are not simultaneous, and care must be taken when interfacing with synchronous logic.

Design Considerations

* Use proper decoupling capacitors close to the device’s power pins to minimize supply noise and ensure stable operation.
* For applications requiring synchronous counting, consider using synchronous counters instead of ripple counters to avoid glitches.
* When cascading multiple counters for higher bit counts, connect the carry-out or the most significant output of one device to the clock input of the next.
* Avoid exceeding maximum clock frequency specifications to prevent counting errors.
* Observe proper grounding and PCB layout practices to reduce noise susceptibility.

Summary
The Texas Instruments CD4024BM96 is a reliable, low-power CMOS 7-stage ripple binary counter offering versatile counting and frequency division capabilities. Its wide supply voltage range, asynchronous reset functionality, and robust industrial temperature rating make it suitable for a broad array of digital logic, timing, and counting applications. The device’s ability to operate with minimal power and drive various logic families ensures its continued relevance in both legacy and modern digital systems. Its simple interfacing and stable operation make it a valuable component in educational and industrial environments alike.
CD4024BM96 Compare Parts
  • CD4024BM96 vs CD4536BF3A
  • CD4024BM96 vs CD4536BD
  • CD4024BM96 vs CD4522BPWRG4
  • CD4024BM96 vs CD4522BPWRE4
  • CD4024BM96 vs CD4522BPWR
  • CD4024BM96 vs CD4522BPWE4
  • CD4024BM96 vs CD4522BPW
  • CD4024BM96 vs CD4522BNSRG4
  • CD4024BM96 vs CD4522BNSRE4
  • CD4024BM96 vs CD4522BNSR
  • CD4024BM96 vs CD4522BMT
  • CD4024BM96 vs CD4522BM96G4
  • CD4024BM96 vs CD4522BM96E4
  • CD4024BM96 vs CD4522BM96
  • CD4024BM96 vs CD4522BM
  • CD4024BM96 vs CD4522BE
  • CD4024BM96 vs CD4521BPWRG4
  • CD4024BM96 vs CD4521BPWRE4
  • CD4024BM96 vs CD4521BPWR
  • CD4024BM96 vs CD4521BPW
  • CD4024BM96 vs CD4521BNSR
  • CD4024BM96 vs CD4521BMT
  • CD4024BM96 vs CD4521BM96G4
  • CD4024BM96 vs CD4521BM96
  • CD4024BM96 vs CD4521BM
  • CD4024BM96 vs CD4521BEG4
  • CD4024BM96 vs CD4521BE
  • CD4024BM96 vs CD4520BPWR
  • CD4024BM96 vs CD4520BPW
  • CD4024BM96 vs CD4520BNSR
  • CD4024BM96 vs CD4520BNS
  • CD4024BM96 vs CD4520BMG4
  • CD4024BM96 vs CD4520BME4
  • CD4024BM96 vs CD4520BM96
  • CD4024BM96 vs CD4520BM
  • CD4024BM96 vs CD4520BEX
  • CD4024BM96 vs CD4520BE
  • CD4024BM96 vs CD4520BE
  • CD4024BM96 vs CD4520BD3
  • CD4024BM96 vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.