☰
CD4012BE
CD4012BE
Active
Description:  IC GATE NAND 2CH 4-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4012BE Datasheet
History Price: $0.65000
In Stock: 19995
CD4012BE Specification
Specification
Part No
CD4012BE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4012BE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4012BE Description
The Texas Instruments CD4012BE is a dual 4-input NAND gate integrated circuit that is part of the CD4000 series of CMOS logic devices. This series is known for its versatility, low power consumption, and wide range of operating voltages, making it suitable for various digital logic applications. The CD4012BE is particularly useful in applications where multiple inputs need to be combined to produce a single output, allowing for complex logic functions to be implemented efficiently.

## Overview

The CD4012BE consists of two independent 4-input NAND gates, each capable of performing logical NAND operations. The NAND gate is a fundamental building block in digital electronics, as it can be used to create any other logic gate (AND, OR, NOT) through combinations. The CD4012BE is designed to operate over a wide voltage range and is compatible with other CMOS logic families, making it a popular choice for both hobbyist and professional applications.

## Key Features

1. Dual 4-Input NAND Gates: The CD4012BE contains two separate NAND gates, each with four inputs, allowing for the implementation of complex logic functions.

2. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 15V, making it suitable for various applications, from battery-powered devices to standard logic circuits.

3. Low Power Consumption: The CD4012BE features low static and dynamic power consumption, which is beneficial for battery-operated devices and energy-efficient designs.

4. High Noise Immunity: The CMOS technology used in the CD4012BE provides high noise margins, ensuring reliable operation in noisy environments.

5. High Speed: The device offers fast switching times, making it suitable for high-speed applications.

6. Wide Temperature Range: The CD4012BE is rated for operation over a temperature range of -55°C to +125°C, allowing it to be used in a variety of environmental conditions.

7. Standard Pin Configuration: The IC is available in a 14-pin DIP (Dual In-line Package) and other package types, making it easy to integrate into various circuit designs.

## Electrical Specifications

Here are the key electrical specifications for the CD4012BE:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Input Current (I_I): ±1 µA (maximum)
- Output Current (I_O): ±5 mA (maximum)
- Propagation Delay: Typically 50 ns at V_DD = 5V
- Power Dissipation: 1 mW (typical) at V_DD = 5V
- Temperature Range: -55°C to +125°C

## Applications

The CD4012BE is suitable for a wide range of applications, including:

- Digital logic circuits
- Data processing systems
- Signal conditioning
- Control systems
- Consumer electronics
- Automotive electronics
- Communication systems

## Logic Functionality

The NAND gate is a universal gate, meaning it can be used to create any other type of logic gate. The truth table for a 4-input NAND gate is as follows:

| A | B | C | D | Output (Y) |
|---|---|---|---|------------|
| 0 | 0 | 0 | 0 | 1 |
| 0 | 0 | 0 | 1 | 1 |
| 0 | 0 | 1 | 0 | 1 |
| 0 | 0 | 1 | 1 | 1 |
| 0 | 1 | 0 | 0 | 1 |
| 0 | 1 | 0 | 1 | 1 |
| 0 | 1 | 1 | 0 | 1 |
| 0 | 1 | 1 | 1 | 1 |
| 1 | 0 | 0 | 0 | 1 |
| 1 | 0 | 0 | 1 | 1 |
| 1 | 0 | 1 | 0 | 1 |
| 1 | 0 | 1 | 1 | 1 |
| 1 | 1 | 0 | 0 | 1 |
| 1 | 1 | 0 | 1 | 1 |
| 1 | 1 | 1 | 0 | 1 |
| 1 | 1 | 1 | 1 | 0 |

## Conclusion

The Texas Instruments CD4012BE is a versatile and reliable dual 4-input NAND gate that offers a wide range of features suitable for various digital logic applications. Its low power consumption, high
CD4012BE Compare Parts
  • CD4012BE vs CD4093BQM96Q1
  • CD4012BE vs CD4093BQM96G4Q1
  • CD4012BE vs CD4093BPWR
  • CD4012BE vs CD4093BPW
  • CD4012BE vs CD4093BNSRG4
  • CD4012BE vs CD4093BNSR
  • CD4012BE vs CD4093BNS
  • CD4012BE vs CD4093BMW/883
  • CD4012BE vs CD4093BMT
  • CD4012BE vs CD4093BMG4
  • CD4012BE vs CD4093BM96G4
  • CD4012BE vs CD4093BM96E4
  • CD4012BE vs CD4093BM96
  • CD4012BE vs CD4093BM
  • CD4012BE vs CD4093BM
  • CD4012BE vs CD4093BK3
  • CD4012BE vs CD4093BK
  • CD4012BE vs CD4093BEE4
  • CD4012BE vs CD4093BE
  • CD4012BE vs CD4093BD
  • CD4012BE vs CD4093BCN
  • CD4012BE vs CD4093BCMX
  • CD4012BE vs CD4093BCM
  • CD4012BE vs CD4082BPWRE4
  • CD4012BE vs CD4082BPWR
  • CD4012BE vs CD4082BPW
  • CD4012BE vs CD4082BNSR
  • CD4012BE vs CD4082BNS
  • CD4012BE vs CD4082BMT
  • CD4012BE vs CD4082BM96
  • CD4012BE vs CD4082BM
  • CD4012BE vs CD4082BF3A
  • CD4012BE vs CD4082BF3A
  • CD4012BE vs CD4082BF
  • CD4012BE vs CD4082BEG4
  • CD4012BE vs CD4082BE
  • CD4012BE vs CD4082BD3
  • CD4012BE vs CD4082BD
  • CD4012BE vs CD4081BPWR
  • CD4012BE vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.