☰
CD4011BE
CD4011BE
Active
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4011BE Datasheet
History Price: $0.65000
In Stock: 38320
CD4011BE Specification
Specification
Part No
CD4011BE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4011BE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4011BE Description
The Texas Instruments CD4011BE is a quad 2-input NAND gate integrated circuit (IC) that is widely used in digital logic applications. It is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices, which are known for their low power consumption and high noise immunity. Below is a detailed introduction to the CD4011BE, including its specifications and parameters.

## Overview

The CD4011BE contains four independent 2-input NAND gates. Each gate performs the NAND operation, which outputs a low signal (0) only when both of its inputs are high (1). This makes the CD4011BE a fundamental building block in digital circuits, allowing for the construction of various logic functions and complex digital systems.

## Key Features

1. Quad 2-Input NAND Gates: The IC includes four separate NAND gates, allowing for multiple logic operations within a single package.
2. Wide Supply Voltage Range: The CD4011BE can operate over a wide voltage range, typically from 3V to 15V, making it versatile for different applications.
3. Low Power Consumption: The CMOS technology used in the CD4011BE results in low static power consumption, which is beneficial for battery-operated devices.
4. High Noise Immunity: The IC is designed to withstand noise, making it suitable for use in environments with electrical interference.
5. Standard Pin Configuration: The CD4011BE follows a standard 14-pin dual in-line package (DIP) configuration, making it easy to integrate into various circuit designs.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Input Current (I_I): ±1 µA (maximum)
- Output Current (I_O): ±5 mA (maximum)
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (maximum) at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade), 0°C to +70°C (for commercial grade)

## Pin Configuration

The CD4011BE is housed in a 14-pin DIP package. The pin configuration is as follows:

```
+---+
V_DD | 1 | 14 V_SS
A1 | 2 | 13 B1
A2 | 3 | 12 B2
Y1 | 4 | 11 Y2
Y3 | 5 | 10 A4
A3 | 6 | 9 B3
Y4 | 7 | 8 A4
+---+
```

- Pin 1 (V_DD): Positive supply voltage.
- Pin 2 (A1): First input of the first NAND gate.
- Pin 3 (A2): Second input of the first NAND gate.
- Pin 4 (Y1): Output of the first NAND gate.
- Pin 5 (Y3): Output of the third NAND gate.
- Pin 6 (A3): First input of the third NAND gate.
- Pin 7 (Y4): Output of the fourth NAND gate.
- Pin 8 (A4): First input of the fourth NAND gate.
- Pin 9 (B3): Second input of the third NAND gate.
- Pin 10 (A4): Second input of the fourth NAND gate.
- Pin 11 (Y2): Output of the second NAND gate.
- Pin 12 (B2): Second input of the second NAND gate.
- Pin 13 (B1): First input of the second NAND gate.
- Pin 14 (V_SS): Ground or negative supply voltage.

## Applications

The CD4011BE is used in a variety of applications, including:

- Digital Logic Circuits: As a fundamental building block for creating complex logic functions.
- Signal Processing: In applications where signal inversion and combination are required.
- Control Systems: For implementing control logic in automated systems.
- Timing Circuits: In conjunction with other components to create timing and oscillator circuits.

## Conclusion

The Texas Instruments CD4011BE is a versatile and reliable quad 2-input NAND gate IC that is essential in digital electronics. Its wide supply voltage range, low power consumption, and high noise immunity make it suitable for a broad range of applications, from simple logic circuits to complex digital systems. Whether you are designing a new circuit or
CD4011BE Compare Parts
  • CD4011BE vs CD4093BQM96Q1
  • CD4011BE vs CD4093BQM96G4Q1
  • CD4011BE vs CD4093BPWR
  • CD4011BE vs CD4093BPW
  • CD4011BE vs CD4093BNSRG4
  • CD4011BE vs CD4093BNSR
  • CD4011BE vs CD4093BNS
  • CD4011BE vs CD4093BMW/883
  • CD4011BE vs CD4093BMT
  • CD4011BE vs CD4093BMG4
  • CD4011BE vs CD4093BM96G4
  • CD4011BE vs CD4093BM96E4
  • CD4011BE vs CD4093BM96
  • CD4011BE vs CD4093BM
  • CD4011BE vs CD4093BM
  • CD4011BE vs CD4093BK3
  • CD4011BE vs CD4093BK
  • CD4011BE vs CD4093BEE4
  • CD4011BE vs CD4093BE
  • CD4011BE vs CD4093BD
  • CD4011BE vs CD4093BCN
  • CD4011BE vs CD4093BCMX
  • CD4011BE vs CD4093BCM
  • CD4011BE vs CD4082BPWRE4
  • CD4011BE vs CD4082BPWR
  • CD4011BE vs CD4082BPW
  • CD4011BE vs CD4082BNSR
  • CD4011BE vs CD4082BNS
  • CD4011BE vs CD4082BMT
  • CD4011BE vs CD4082BM96
  • CD4011BE vs CD4082BM
  • CD4011BE vs CD4082BF3A
  • CD4011BE vs CD4082BF3A
  • CD4011BE vs CD4082BF
  • CD4011BE vs CD4082BEG4
  • CD4011BE vs CD4082BE
  • CD4011BE vs CD4082BD3
  • CD4011BE vs CD4082BD
  • CD4011BE vs CD4081BPWR
  • CD4011BE vs CD4081BPWG4
  • CD4011BE FAQ
    Q1: What is the Texas Instruments CD4011BE?
    A1: The Texas Instruments CD4011BE is a quad 2-input NAND gate integrated circuit, which is used in digital logic circuits for various logic operations.

    Q2: What is the operating voltage range of the CD4011BE?
    A2: The CD4011BE operates with a supply voltage range of 3V to 15V, which makes it suitable for use in a wide range of applications.

    Q3: How many gates are in the CD4011BE?
    A3: The CD4011BE contains four independent 2-input NAND gates, providing multiple logic functions in a single package.

    Q4: What is the maximum input voltage for the CD4011BE?
    A4: The maximum input voltage for the CD4011BE is the supply voltage (Vcc), which should not exceed 18V for safe operation.

    Q5: What is the logic family of the CD4011BE?
    A5: The CD4011BE belongs to the CMOS (Complementary Metal-Oxide-Semiconductor) logic family, which is known for low power consumption and high noise immunity.

    Q6: What is the maximum output current of the CD4011BE?
    A6: The maximum output current of the CD4011BE is typically 10mA per output, ensuring compatibility with most standard logic circuits.

    Q7: What package types are available for the CD4011BE?
    A7: The CD4011BE is typically available in a 14-pin dual in-line package (DIP) and surface-mount packages, making it easy to integrate into various designs.

    Q8: What is the typical propagation delay of the CD4011BE?
    A8: The typical propagation delay of the CD4011BE is approximately 40ns, which is sufficient for many digital logic applications.

    Q9: Can the CD4011BE be used for both high and low-speed applications?
    A9: Yes, the CD4011BE is suitable for both high and low-speed applications, although it is typically used in low to medium-speed digital circuits.

    Q10: How does the CD4011BE handle power consumption?
    A10: The CD4011BE has low power consumption, typical of CMOS logic devices, making it ideal for battery-powered and low-power applications.

    Q11: What is the input threshold voltage for the CD4011BE?
    A11: The input threshold voltage for the CD4011BE is typically about 1/3 of the supply voltage (Vcc), ensuring proper high and low logic levels for operation.

    Q12: What is the output voltage swing of the CD4011BE?
    A12: The output voltage swing of the CD4011BE ranges from 0V to Vcc - 1V, providing logic level signals for integration with other digital components.

    Q13: Is the CD4011BE suitable for use in automotive systems?
    A13: Yes, the CD4011BE is suitable for automotive systems, as it operates within the voltage range typical of automotive electronics, ensuring reliable performance in such environments.

    Q14: Does the CD4011BE have built-in protection against static discharge?
    A14: The CD4011BE includes internal protection against static discharge and is designed for robustness in handling transient voltages.

    Q15: Can the CD4011BE be used in analog applications?
    A15: The CD4011BE is designed for digital logic applications and is not suitable for use in analog circuits, as it is optimized for binary logic operations.

    Q16: What are the common uses of the CD4011BE?
    A16: The CD4011BE is commonly used in logic circuits, signal processing, timing applications, and simple combinational logic functions like AND, OR, and NAND gates.

    Q17: Can the CD4011BE be used for signal inversion?
    A17: Yes, the CD4011BE can be used for signal inversion by configuring the NAND gates in a specific way, as a NAND gate can function as an inverter with one of the inputs tied to logic high.

    Q18: How many pins does the CD4011BE have?
    A18: The CD4011BE has 14 pins, with 4 NAND gates, each having two inputs and one output.

    Q19: What are the voltage and current ratings for the CD4011BE's inputs and outputs?
    A19: The CD4011BE's inputs are rated for a maximum voltage of Vcc + 0.5V, and the outputs are rated to drive up to 10mA of current at standard operating conditions.

    Q20: Is the CD4011BE available in different temperature ranges?
    A20: Yes, the CD4011BE is available in various temperature ranges, typically from -40°C to 85°C for standard commercial applications, with some variants available for extended temperature ranges.
    Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.