☰
CD40109BE
CD40109BE
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40109BE Datasheet
History Price: $0.62000
In Stock: 45880
CD40109BE Specification
Specification
Part No
CD40109BE
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
4
Channels per Circuit
1
Voltage - VCCA
3 V ~ 18 V
Voltage - VCCB
3 V ~ 18 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40109BE PDF Datasheet
CD40109BE Related Parts
CD40109BF3A
CD40109BF3A
Texas Instruments
CD40109B-MIL CMOS QUAD LOW-TO-HI
CD40109BNSR
CD40109BNSR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16SO
CD40109BPW
CD40109BPW
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWR
CD40109BPWR
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWRE4
CD40109BPWRE4
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWRG4
CD40109BPWRG4
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BQNSRQ1
CD40109BQNSRQ1
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16SO
CD4504BD3
CD4504BD3
Harris Corporation
IC TRANSLATOR UNIDIR 16CDIP
CD4504BE
CD4504BE
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BE
CD4504BE
Harris Corporation
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BEG4
CD4504BEG4
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BM
CD4504BM
Texas Instruments
IC TRANSLATOR UNIDIR 16SOIC
CD40109BE Description
Overview of Texas Instruments CD40109BE

The CD40109BE is a high-voltage CMOS analog bus switch device manufactured by Texas Instruments. It is designed to offer low ON resistance, low leakage current, and high-speed switching, making it ideal for analog and digital signal routing in a variety of applications. This device is part of the CD4000 series, widely used for analog multiplexing, signal gating, and bus switching in both industrial and consumer electronics.

Key Features

* Analog Bus Switch: Functions as a single-pole single-throw (SPST) switch for analog signals, allowing bidirectional signal transmission.
* Wide Operating Voltage Range: Supports power supply voltages from 3 V up to 18 V, enabling use in low-voltage digital systems and high-voltage analog circuits.
* Low ON Resistance: Typical ON resistance around 55 Ω at 10 V, reducing signal attenuation and distortion.
* Low Leakage Current: Input and output leakage currents typically in the picoampere range, preserving signal integrity.
* High-Speed Switching: Fast turn-on and turn-off times minimize signal delay and distortion.
* CMOS Technology: Ensures low power consumption and high noise immunity.
* Break-Before-Make Switching: Prevents short circuits during switching transitions.
* Pin Compatible with CD40109B: Facilitates easy replacement or upgrade in existing designs.
* Wide Temperature Range: Operates reliably over –55 °C to +125 °C, suitable for industrial and harsh environments.

Electrical Specifications

* Supply Voltage (VDD): 3 V to 18 V
* Input Voltage Range (VI): 0 V to VDD
* ON Resistance (RON): Typical 55 Ω at VDD = 10 V, IO = 1 mA
* Input Leakage Current (IIN): Maximum ±10 nA at VDD = 15 V, 25 °C
* Output Leakage Current (IOUT): Maximum ±10 nA at VDD = 15 V, 25 °C
* Maximum Switching Current: ±10 mA continuous
* Propagation Delay: Approximately 50 ns (typical)
* Input Capacitance: Approximately 10 pF
* Power Dissipation: Low, thanks to CMOS technology
* Operating Temperature Range: –55 °C to +125 °C

Functional Description

The CD40109BE acts as a bidirectional switch controlled by a logic input signal. When the control input is high, the switch closes, connecting the two terminals and allowing analog or digital signals to pass with minimal resistance and distortion. When the control input is low, the switch opens, isolating the two terminals and preventing signal transmission.

The device’s low ON resistance and low leakage currents ensure that signal quality is maintained, even at high frequencies and in sensitive analog circuits. The break-before-make action prevents shorting between multiple channels in multiplexing applications, enhancing system reliability.

Its high-voltage tolerance up to 18 V allows use in a wide variety of applications, including those requiring switching of higher voltage analog signals or interfacing with mixed-voltage systems.

Package and Pin Configuration

The CD40109BE is available in a 16-pin dual in-line package (DIP), which is widely used in through-hole PCB assembly. This package facilitates easy prototyping, repair, and integration into existing designs.

Applications

* Analog signal switching and multiplexing.
* Audio and video signal routing.
* Communication equipment for channel selection.
* Data acquisition systems requiring signal gating.
* Sensor signal routing and conditioning.
* Power management for analog circuits.
* Mixed-voltage interface switching.
* Industrial control systems and instrumentation.

Performance Characteristics

* The device maintains low ON resistance over the full supply voltage range, which helps minimize signal loss.
* Fast switching times enable use in time-sensitive signal routing applications.
* High input and output impedance ensure minimal loading on the signal source and reduce crosstalk.
* The wide temperature range and robust CMOS design provide stable operation under extreme conditions.
* Low power consumption suits battery-operated and energy-efficient systems.
* The device is resistant to noise and electromagnetic interference, enhancing signal fidelity.

Summary

Texas Instruments’ CD40109BE is a versatile and reliable analog bus switch that combines wide voltage operation, low ON resistance, and low leakage currents in a single CMOS device. Its ability to handle analog and digital signals bidirectionally, coupled with fast switching and robust performance, makes it an essential component for a broad range of applications including audio/video routing, instrumentation, communication systems, and industrial controls. Its wide operating temperature and voltage range further extend its suitability to demanding environments and mixed-signal systems.
CD40109BE Compare Parts
  • CD40109BE vs CD4504BPWE4
  • CD40109BE vs CD4504BPW
  • CD40109BE vs CD4504BMT
  • CD40109BE vs CD4504BMPWREP
  • CD40109BE vs CD4504BMG4
  • CD40109BE vs CD4504BME4
  • CD40109BE vs CD4504BM96
  • CD40109BE vs CD4504BM
  • CD40109BE vs CD4504BEG4
  • CD40109BE vs CD4504BE
  • CD40109BE vs CD4504BE
  • CD40109BE vs CD4504BD3
  • CD40109BE vs CD40109BQNSRQ1
  • CD40109BE vs CD40109BPWRG4
  • CD40109BE vs CD40109BPWRE4
  • CD40109BE vs CD40109BPWR
  • CD40109BE vs CD40109BPW
  • CD40109BE vs CD40109BNSR
  • CD40109BE vs CD40109BF3A
  • CD40109BE vs CD4504BF3A
  • CD40109BE vs CD4504BEE4
  • CD40109BE vs CD40109BK
  • CD40109BE vs CD40109BF3A
  • CD40109BE vs CD40109BF
  • CD40109BE vs CD40109BD3
  • CD40109BE vs CD40109BD
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.