☰
CD40107BM96
CD40107BM96
Active
Description:  IC GATE NAND OD 2CH 2-INP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40107BM96 Datasheet
History Price: $0.51000
In Stock: 2220
CD40107BM96 Specification
Specification
Part No
CD40107BM96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
2
Features
Open Drain
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
-, 68mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
CD40107BM96 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD40107BM96 Description
Overview of Texas Instruments CD40107BM96

The Texas Instruments CD40107BM96 is a dual monostable multivibrator integrated circuit designed to provide precise timing control in digital and analog systems. It is part of the 4000 series CMOS logic family, well-known for its low power consumption, wide supply voltage range, and high noise immunity. This device is particularly used in pulse generation, timing delay applications, and frequency division circuits.

Functional Description

The CD40107BM96 contains two independent monostable multivibrators, each capable of generating a single output pulse of a predetermined width in response to an input trigger. Each multivibrator operates asynchronously, allowing them to function independently without mutual interference. The output pulse width is determined by external resistor and capacitor components connected to the device, enabling flexible timing configurations ranging from microseconds to seconds.

The device triggers on a negative-going edge at the input, generating a high-level output pulse for a duration set by the RC components. Once triggered, the output pulse width remains constant regardless of input variations until the timing interval expires.

Key Features

* Dual monostable multivibrator in a single 14-pin package
* Wide operating voltage range: 3 V to 15 V, accommodating various power supply environments
* Low quiescent current typical of CMOS technology, ensuring energy-efficient operation
* High noise immunity, suitable for use in noisy industrial or automotive environments
* Fully specified for both logic “0” and logic “1” inputs and outputs, ensuring reliable digital interfacing
* Pin and function compatible with industry standards for easy integration and replacement

Applications

* Pulse generation and timing control circuits
* Frequency division and signal conditioning
* Delay timers in control systems
* Debouncing circuits for switches and sensors
* Waveform shaping and timing pulse creation

Electrical Specifications

* Supply Voltage (VDD): 3 V to 15 V
* Input Voltage Levels:

* Logic High (VIH): Typically 0.7 × VDD
* Logic Low (VIL): Typically 0.3 × VDD
* Output Voltage Levels:

* Logic High (VOH): Close to VDD - 0.1 V at light loads
* Logic Low (VOL): Typically less than 0.1 V
* Quiescent Current (IDD): Typically in the range of 80 µA at VDD = 10 V, varies with voltage and temperature
* Operating Temperature Range: –55°C to +125°C, suitable for extended industrial applications
* Timing Accuracy: Determined by external RC components; typical timing range from microseconds to seconds

Pin Configuration

The CD40107BM96 is housed in a 14-pin dual in-line package (DIP), which includes power supply pins (VDD and VSS), two sets of trigger inputs, reset inputs, and output pins for each monostable section. Pin assignments are standardized for easy PCB layout and substitution.

Timing Control

The pulse width (t) generated by each monostable is determined by the formula:

t = R × C × ln(3)

where R is the external timing resistor, and C is the external timing capacitor. This relationship provides design flexibility to achieve required pulse durations by selecting appropriate resistor and capacitor values.

Package and Mechanical Details

* Package Type: 14-pin Dual In-line Package (DIP) or Small Outline Integrated Circuit (SOIC) options available
* Package Dimensions: Standard 4000 series CMOS IC package dimensions, compatible with common sockets and PCBs
* Lead Finish: Tin or gold-plated leads available depending on part variant and order specifications

Reliability and Quality

Texas Instruments manufactures the CD40107BM96 under strict quality control standards, ensuring high reliability and consistency across production batches. It meets or exceeds industrial standards for temperature range, voltage tolerance, and longevity, making it suitable for long-term use in demanding applications.

Summary

The Texas Instruments CD40107BM96 dual monostable multivibrator offers flexible timing solutions in a compact, low-power CMOS package. Its wide operating voltage, precise timing capability controlled by external components, and high noise immunity make it an excellent choice for timing, pulse generation, and signal processing in various digital and analog systems. Its compatibility with industry-standard pinouts and CMOS logic families ensures easy integration and replacement in existing designs.
CD40107BM96 Compare Parts
  • CD40107BM96 vs CD4093BQM96Q1
  • CD40107BM96 vs CD4093BQM96G4Q1
  • CD40107BM96 vs CD4093BPWR
  • CD40107BM96 vs CD4093BPW
  • CD40107BM96 vs CD4093BNSRG4
  • CD40107BM96 vs CD4093BNSR
  • CD40107BM96 vs CD4093BNS
  • CD40107BM96 vs CD4093BMW/883
  • CD40107BM96 vs CD4093BMT
  • CD40107BM96 vs CD4093BMG4
  • CD40107BM96 vs CD4093BM96G4
  • CD40107BM96 vs CD4093BM96E4
  • CD40107BM96 vs CD4093BM96
  • CD40107BM96 vs CD4093BM
  • CD40107BM96 vs CD4093BM
  • CD40107BM96 vs CD4093BK3
  • CD40107BM96 vs CD4093BK
  • CD40107BM96 vs CD4093BEE4
  • CD40107BM96 vs CD4093BE
  • CD40107BM96 vs CD4093BD
  • CD40107BM96 vs CD4093BCN
  • CD40107BM96 vs CD4093BCMX
  • CD40107BM96 vs CD4093BCM
  • CD40107BM96 vs CD4082BPWRE4
  • CD40107BM96 vs CD4082BPWR
  • CD40107BM96 vs CD4082BPW
  • CD40107BM96 vs CD4082BNSR
  • CD40107BM96 vs CD4082BNS
  • CD40107BM96 vs CD4082BMT
  • CD40107BM96 vs CD4082BM96
  • CD40107BM96 vs CD4082BM
  • CD40107BM96 vs CD4082BF3A
  • CD40107BM96 vs CD4082BF3A
  • CD40107BM96 vs CD4082BF
  • CD40107BM96 vs CD4082BEG4
  • CD40107BM96 vs CD4082BE
  • CD40107BM96 vs CD4082BD3
  • CD40107BM96 vs CD4082BD
  • CD40107BM96 vs CD4081BPWR
  • CD40107BM96 vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.