☰
CD40106BE
CD40106BE
Active
Description:  IC INVERT SCHMITT 6CH 1-IN 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40106BE Datasheet
History Price: $0.65000
In Stock: 12640
CD40106BE Specification
Specification
Part No
CD40106BE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
0.9V ~ 4V
Input Logic Level - High
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD40106BE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD40106BE Description
The Texas Instruments CD40106BE is a highly versatile integrated circuit (IC) that features a Schmitt-trigger hex inverter. This device is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption, high noise immunity, and wide operating voltage range. The CD40106BE is particularly useful in applications requiring signal conditioning, waveform shaping, and digital logic functions.

## Overview

The CD40106BE contains six independent Schmitt-trigger inverters, which are designed to provide a clean output signal from a noisy input. The Schmitt-trigger design allows for hysteresis in the input signal, which helps to eliminate false triggering and provides a stable output. This makes the CD40106BE ideal for applications where the input signal may be slow or noisy, such as in sensor interfaces or signal processing circuits.

## Key Features

1. Hex Schmitt-Trigger Inverters: The CD40106BE includes six independent inverters, each with Schmitt-trigger inputs, allowing for multiple logic operations within a single package.
2. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 15V, making it suitable for various applications.
3. Low Power Consumption: The CD40106BE is designed to consume minimal power, which is advantageous for battery-operated devices and energy-efficient designs.
4. High Noise Immunity: The Schmitt-trigger design provides high noise margins, ensuring reliable operation in noisy environments.
5. Wide Temperature Range: The IC can operate in a temperature range from -55°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications

- Part Number: CD40106BE
- Type: Hex Schmitt-Trigger Inverter
- Number of Inverters: 6
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range: 0V to V_DD
- Output Voltage Range: 0V to V_DD
- Input Current: Typically 1 µA (max 10 µA)
- Output Current: 5 mA (sourcing) / 5 mA (sinking)
- Propagation Delay: Typically 50 ns at V_DD = 5V
- Power Dissipation: Typically 1 mW at V_DD = 5V
- Logic Levels:
- V_IL (Input Low Voltage): 0.3V * V_DD (max)
- V_IH (Input High Voltage): 0.7V * V_DD (min)
- V_OL (Output Low Voltage): 0.1V * V_DD (max at I_O = 5 mA)
- V_OH (Output High Voltage): V_DD - 0.1V (min at I_O = -5 mA)

## Pin Configuration

The CD40106BE is typically available in a 14-pin dual in-line package (DIP) or surface mount package. The pin configuration is as follows:

```
+---+
1 | 1 | 14 V_DD
2 | 2 | 13 Y6
3 | 3 | 12 Y5
4 | 4 | 11 Y4
5 | 5 | 10 Y3
6 | 6 | 9 Y2
7 | 7 | 8 Y1
+---+
```

## Applications

The CD40106BE is used in a variety of applications, including:

- Signal Conditioning: The Schmitt-trigger inverters can clean up noisy signals, making them suitable for interfacing with sensors and other devices.
- Waveform Shaping: The device can be used to convert slow or distorted input signals into clean square waves, which is useful in timing and clock generation applications.
- Digital Logic Circuits: The CD40106BE can be used in various digital logic applications, including combinational and sequential logic designs.
- Debouncing Switches: The Schmitt-trigger design is ideal for debouncing mechanical switches, ensuring that only a single transition is registered when the switch is pressed or released.
- Frequency Division: The inverters can be used in frequency division circuits, where they help to create lower frequency signals from higher frequency inputs.

## Conclusion

The Texas Instruments CD40106BE is a highly versatile hex Schmitt-trigger inverter that is suitable for a wide range of applications in both analog and digital domains. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for consumer electronics, industrial applications, and automotive systems. Whether you are designing signal conditioning circuits, waveform shaping applications, or complex digital systems, the
CD40106BE Compare Parts
  • CD40106BE vs CD4093BQM96Q1
  • CD40106BE vs CD4093BQM96G4Q1
  • CD40106BE vs CD4093BPWR
  • CD40106BE vs CD4093BPW
  • CD40106BE vs CD4093BNSRG4
  • CD40106BE vs CD4093BNSR
  • CD40106BE vs CD4093BNS
  • CD40106BE vs CD4093BMW/883
  • CD40106BE vs CD4093BMT
  • CD40106BE vs CD4093BMG4
  • CD40106BE vs CD4093BM96G4
  • CD40106BE vs CD4093BM96E4
  • CD40106BE vs CD4093BM96
  • CD40106BE vs CD4093BM
  • CD40106BE vs CD4093BM
  • CD40106BE vs CD4093BK3
  • CD40106BE vs CD4093BK
  • CD40106BE vs CD4093BEE4
  • CD40106BE vs CD4093BE
  • CD40106BE vs CD4093BD
  • CD40106BE vs CD4093BCN
  • CD40106BE vs CD4093BCMX
  • CD40106BE vs CD4093BCM
  • CD40106BE vs CD4082BPWRE4
  • CD40106BE vs CD4082BPWR
  • CD40106BE vs CD4082BPW
  • CD40106BE vs CD4082BNSR
  • CD40106BE vs CD4082BNS
  • CD40106BE vs CD4082BMT
  • CD40106BE vs CD4082BM96
  • CD40106BE vs CD4082BM
  • CD40106BE vs CD4082BF3A
  • CD40106BE vs CD4082BF3A
  • CD40106BE vs CD4082BF
  • CD40106BE vs CD4082BEG4
  • CD40106BE vs CD4082BE
  • CD40106BE vs CD4082BD3
  • CD40106BE vs CD4082BD
  • CD40106BE vs CD4081BPWR
  • CD40106BE vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.