Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Harris Corporation CD4008BD3
CD4008BD3
Active
Logic - Specialty Logic
Description:
4-BIT FULL ADDER
Manufacturer:
Harris Corporation
Datasheet:
CD4008BD3 Datasheet
History Price: $17.95000
In Stock: 30640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4008BD3 Specification
Specification
Part No
CD4008BD3
Category
Logic - Specialty Logic
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Full Adder
Supply Voltage
3V ~ 18V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
CD4008BD3 PDF Datasheet
CD4008BD3 Datasheet
Click and Download: CD4008BD3 Datasheet
CD4008BD3 Related Parts
CD4007AK
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007CM
onsemi
IC INVERTER COMP PR DUAL 14SOIC
CD4007CN
onsemi
IC INVERTER COMP PR DUAL 14-DIP
CD4007UBD
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBE
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBE98
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBEG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBM
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-SOIC
CD4007UBM96
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBMT
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBNSR
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBNSRG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4008BD3 Compare Parts
CD4008BD3 vs CD4527BPWR
CD4008BD3 vs CD4527BPW
CD4008BD3 vs CD4527BNSR
CD4008BD3 vs CD4527BK3
CD4008BD3 vs CD4527BEG4
CD4008BD3 vs CD4527BE
CD4008BD3 vs CD4527BD3
CD4008BD3 vs CD4519BCN
CD4008BD3 vs CD4089BPWR
CD4008BD3 vs CD4089BPWG4
CD4008BD3 vs CD4089BPWE4
CD4008BD3 vs CD4089BPW
CD4008BD3 vs CD4089BNSR
CD4008BD3 vs CD4089BNS
CD4008BD3 vs CD4089BFX
CD4008BD3 vs CD4089BF3A
CD4008BD3 vs CD4089BEG4
CD4008BD3 vs CD4089BEE4
CD4008BD3 vs CD4089BE
CD4008BD3 vs CD4089BE
CD4008BD3 vs CD4038BFX
CD4008BD3 vs CD4038BF
CD4008BD3 vs CD40182BD
CD4008BD3 vs CD40117BPWRG4
CD4008BD3 vs CD40117BPWRE4
CD4008BD3 vs CD40117BPWR
CD4008BD3 vs CD40117BPWG4
CD4008BD3 vs CD40117BPWE4
CD4008BD3 vs CD40117BPW
CD4008BD3 vs CD40117BNSRG4
CD4008BD3 vs CD40117BNSRE4
CD4008BD3 vs CD40117BNSR
CD4008BD3 vs CD40117BMT
CD4008BD3 vs CD40117BMG4
CD4008BD3 vs CD40117BME4
CD4008BD3 vs CD40117BM96G4
CD4008BD3 vs CD40117BM96E4
CD4008BD3 vs CD40117BM96
CD4008BD3 vs CD40117BM
CD4008BD3 vs CD40117BE
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you