☰
CD4007UBE
CD4007UBE
Active
Description:  IC DUAL COMPL PAIR W/INV 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4007UBE Datasheet
History Price: $0.65000
In Stock: 31040
CD4007UBE Specification
Specification
Part No
CD4007UBE
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
Number of Bits
3
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD4007UBE Related Parts
CD4007AK
CD4007AK
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007CM
CD4007CM
onsemi
IC INVERTER COMP PR DUAL 14SOIC
CD4007CN
CD4007CN
onsemi
IC INVERTER COMP PR DUAL 14-DIP
CD4007UBD
CD4007UBD
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBE98
CD4007UBE98
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBEG4
CD4007UBEG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBM
CD4007UBM
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-SOIC
CD4007UBM96
CD4007UBM96
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBMT
CD4007UBMT
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBNSR
CD4007UBNSR
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBNSRG4
CD4007UBNSRG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBPW
CD4007UBPW
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
CD4007UBE Description
The Texas Instruments CD4007UBE is a versatile integrated circuit (IC) that features a dual complementary pair of MOSFETs, specifically designed for use in various analog and digital applications. It is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption, high noise immunity, and wide operating voltage range. The CD4007UBE is particularly useful in applications such as analog switches, inverters, and amplifiers.

## Overview

The CD4007UBE contains two pairs of complementary MOSFETs: two n-channel and two p-channel transistors. This configuration allows for the implementation of various logic functions and analog applications. The device is designed to operate in a wide range of voltage levels, making it suitable for both low-voltage and high-voltage applications.

## Key Features

1. Dual Complementary MOSFETs: The CD4007UBE includes two n-channel and two p-channel MOSFETs, allowing for versatile circuit designs.
2. Wide Supply Voltage Range: The IC operates over a supply voltage range of 3V to 15V, accommodating a variety of applications.
3. Low Power Consumption: The device is designed to consume minimal power, making it ideal for battery-operated devices and energy-efficient designs.
4. High Noise Immunity: The CMOS technology provides high noise margins, ensuring reliable operation in noisy environments.
5. Wide Temperature Range: The CD4007UBE can operate in a temperature range from -55°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications

- Part Number: CD4007UBE
- Type: Dual Complementary MOSFET
- Number of Transistors: 4 (2 n-channel and 2 p-channel)
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range: 0V to V_DD
- Output Voltage Range: 0V to V_DD
- Input Current: Typically 1 µA (max 10 µA)
- Output Current: 5 mA (sourcing) / 5 mA (sinking)
- Propagation Delay: Typically 50 ns at V_DD = 5V
- Power Dissipation: Typically 1 mW at V_DD = 5V
- Logic Levels:
- V_IL (Input Low Voltage): 0.3V * V_DD (max)
- V_IH (Input High Voltage): 0.7V * V_DD (min)
- V_OL (Output Low Voltage): 0.1V * V_DD (max at I_O = 5 mA)
- V_OH (Output High Voltage): V_DD - 0.1V (min at I_O = -5 mA)

## Pin Configuration

The CD4007UBE is typically available in a 14-pin dual in-line package (DIP) or surface mount package. The pin configuration is as follows:

```
+---+
1 | 1 | 14 V_DD
2 | 2 | 13 Y2
3 | 3 | 12 Y1
4 | 4 | 11 A2
5 | 5 | 10 A1
6 | 6 | 9 B1
7 | 7 | 8 B2
+---+
```

## Applications

The CD4007UBE is used in a variety of applications, including:

- Analog Switches: The complementary MOSFETs can be used to create analog switches for routing signals in audio and video applications.
- Inverters: The device can be configured to function as an inverter, providing a simple way to implement logic functions.
- Amplifiers: The CD4007UBE can be used in amplifier circuits, taking advantage of its low distortion and high input impedance.
- Signal Conditioning: It is suitable for use in signal conditioning circuits, where it can help filter and process analog signals.
- Digital Logic Circuits: The IC can be used in various digital logic applications, including combinational and sequential logic designs.

## Conclusion

The Texas Instruments CD4007UBE is a highly versatile dual complementary MOSFET integrated circuit that is suitable for a wide range of analog and digital applications. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for both consumer and industrial electronics. Whether you are designing analog switches, inverters, or complex digital systems, the CD4007UBE provides the necessary functionality and performance to meet your design requirements.
CD4007UBE Compare Parts
  • CD4007UBE vs CD4527BPWR
  • CD4007UBE vs CD4527BPW
  • CD4007UBE vs CD4527BNSR
  • CD4007UBE vs CD4527BK3
  • CD4007UBE vs CD4527BEG4
  • CD4007UBE vs CD4527BE
  • CD4007UBE vs CD4527BD3
  • CD4007UBE vs CD4519BCN
  • CD4007UBE vs CD4089BPWR
  • CD4007UBE vs CD4089BPWG4
  • CD4007UBE vs CD4089BPWE4
  • CD4007UBE vs CD4089BPW
  • CD4007UBE vs CD4089BNSR
  • CD4007UBE vs CD4089BNS
  • CD4007UBE vs CD4089BFX
  • CD4007UBE vs CD4089BF3A
  • CD4007UBE vs CD4089BEG4
  • CD4007UBE vs CD4089BEE4
  • CD4007UBE vs CD4089BE
  • CD4007UBE vs CD4089BE
  • CD4007UBE vs CD4038BFX
  • CD4007UBE vs CD4038BF
  • CD4007UBE vs CD40182BD
  • CD4007UBE vs CD40117BPWRG4
  • CD4007UBE vs CD40117BPWRE4
  • CD4007UBE vs CD40117BPWR
  • CD4007UBE vs CD40117BPWG4
  • CD4007UBE vs CD40117BPWE4
  • CD4007UBE vs CD40117BPW
  • CD4007UBE vs CD40117BNSRG4
  • CD4007UBE vs CD40117BNSRE4
  • CD4007UBE vs CD40117BNSR
  • CD4007UBE vs CD40117BMT
  • CD4007UBE vs CD40117BMG4
  • CD4007UBE vs CD40117BME4
  • CD4007UBE vs CD40117BM96G4
  • CD4007UBE vs CD40117BM96E4
  • CD4007UBE vs CD40117BM96
  • CD4007UBE vs CD40117BM
  • CD4007UBE vs CD40117BE
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you