☰
BUF634FKTTT
BUF634FKTTT
Not For New Designs
Description:  IC BUFFER 1 CIRC DDPAK/TO263-5
Manufacturer:  Texas Instruments
Datasheet:   BUF634FKTTT Datasheet
History Price: $23.22000
In Stock: 40800
BUF634FKTTT Specification
Specification
Part No
BUF634FKTTT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
1
Output Type
-
Slew Rate
2000V/μs
Gain Bandwidth Product
-
-3db Bandwidth
180 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
30 mV
Current - Supply
15mA
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
DDPAK/TO-263-5
BUF634FKTTT Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634FKTTT Description

The Texas Instruments BUF634FKTTT is a high-performance, low-noise operational amplifier designed for use in a wide range of precision applications that require high output drive capability. As part of the BUF634 series, this device is engineered for applications where low distortion, high-speed operation, and the ability to drive heavy capacitive loads are essential. The BUF634 is particularly well-suited for instrumentation, audio systems, and other sensitive applications that require high fidelity and robust performance in both consumer and industrial electronics.

## Key Features

* High Output Drive Capability: The BUF634 can drive up to 250 mA of output current, making it suitable for high-load applications where other operational amplifiers may struggle.
* Low Total Harmonic Distortion (THD): The BUF634 offers extremely low THD, typically around 0.0003%, ensuring minimal signal distortion in audio and instrumentation applications.
* Wide Voltage Range: The device operates over a broad supply voltage range of 4.5V to 40V, making it flexible enough for various power supply configurations in both low and high-voltage systems.
* Low Power Consumption: Despite its high output drive and performance characteristics, the BUF634 consumes very little power, making it suitable for low-power, battery-operated systems.
* Low Noise: The BUF634 is designed with low noise performance in mind, achieving a low noise density of 1.5 nV/√Hz at 1 kHz, which makes it ideal for use in audio and precision measurement applications.
* High Slew Rate: With a slew rate of 8 V/µs, the BUF634 ensures fast response times for dynamic signals, making it suitable for high-speed circuits and systems that require rapid signal processing.
* Rail-to-Rail Output: This amplifier supports rail-to-rail output swing, allowing it to drive the output signal as close to the supply rails as possible, maximizing the available signal range.
* Protection Features: Built-in short-circuit and thermal protection mechanisms help ensure the durability and reliability of the BUF634 in demanding applications.
* Capacitive Load Driving: The BUF634 can drive capacitive loads of up to 100 pF without significant degradation in performance, making it an excellent choice for systems that interface with capacitive components or long cables.

## Applications

* Audio Systems: The BUF634 is often used in high-quality audio systems, where its low noise and distortion are essential for delivering clean, high-fidelity sound. It is used in preamplifiers, power amplifiers, and line-level drivers.
* Test and Measurement Equipment: Its precision and low noise characteristics make the BUF634 an excellent choice for instrumentation where accurate signal amplification is crucial. It is used in oscilloscopes, spectrum analyzers, and signal generators.
* Sensor Signal Conditioning: The BUF634 can be used in signal conditioning circuits where low distortion and high output drive are required to handle weak sensor signals.
* Active Filters: With its low distortion and high slew rate, the BUF634 is ideal for active filter applications, particularly in audio and communication systems.
* Medical Instruments: Its precision and low noise performance also make the BUF634 suitable for medical diagnostic equipment where signal integrity is paramount.
* Communication Systems: The amplifier is used in communication systems where the amplification of high-frequency signals with minimal distortion and noise is required.

## Technical Specifications

* Output Drive: Capable of sourcing and sinking 250 mA of output current, making it suitable for driving heavy loads.
* Total Harmonic Distortion (THD): Typically 0.0003% at 1 kHz, which ensures very high-quality signal amplification with minimal distortion.
* Slew Rate: 8 V/µs, allowing the amplifier to respond quickly to fast changes in the input signal, which is important for high-speed or high-frequency applications.
* Noise Density: 1.5 nV/√Hz at 1 kHz, which indicates very low noise performance, making it suitable for low-noise applications such as audio and precision measurement.
* Supply Voltage Range: 4.5V to 40V, enabling it to be used in various voltage configurations from low-power systems to more robust, high-voltage designs.
* Input Offset Voltage: Typically 1 mV, ensuring that the amplifier operates with minimal offset, contributing to its high accuracy and precision.
* Output Voltage Swing: Rail-to-rail output with a typical output swing from 0V to V+ - 1.5V, ensuring maximum utilization of the available supply voltage.
* Power Supply Current: Typically 12 mA, which is relatively low given the amplifier’s output drive capabilities, making it well-suited for battery-operated systems.
* Package Type: Available in a compact 8-pin SOIC package, making it easy to integrate into a variety of system designs.

## Electrical Characteristics

* Power Supply: The BUF634 operates with a dual-supply or single-supply configuration, providing flexibility in system design.
* Input Bias Current: Typically 1 nA, which contributes to the high accuracy and low offset characteristics of the amplifier.
* Common-Mode Rejection Ratio (CMRR): 100 dB (typical), ensuring that the amplifier can effectively reject unwanted common-mode signals, enhancing the quality of the amplified signal.
* Power Supply Rejection Ratio (PSRR): 80 dB (typical), ensuring that variations in the power supply do not significantly affect the performance of the amplifier.
* Output Impedance: Low output impedance, which ensures stable performance even when driving complex loads, such as capacitive or inductive loads.
* Load Driving Capability: Capable of driving capacitive loads up to 100 pF without performance degradation, making it suitable for systems with long cables or capacitive components.

## Packaging and Integration

* Package Type: The BUF634 is available in a compact 8-pin SOIC package, which is suitable for surface-mount applications and saves space in designs with limited board real estate.
* Package Dimensions: 4.9 mm × 3.9 mm for the SOIC package, ensuring a compact footprint while providing robust performance in a variety of systems.
* Thermal Shutdown: The BUF634 features built-in thermal protection to prevent damage in case of excessive heat, ensuring long-term reliability.

## Conclusion

The Texas Instruments BUF634FKTTT is a high-performance, low-noise operational amplifier that excels in applications requiring precise, high-output drive and low distortion. Its ability to drive heavy loads, combined with its low noise characteristics and fast slew rate, makes it ideal for a wide range of systems, from audio amplification to instrumentation. With rail-to-rail output, high output current capabilities, and excellent protection features, the BUF634 is a versatile and reliable solution for demanding applications in both consumer and industrial markets.
BUF634FKTTT Compare Parts
  • BUF634FKTTT vs BUF634UG4
  • BUF634FKTTT vs BUF634U/2K5
  • BUF634FKTTT vs BUF634U
  • BUF634FKTTT vs BUF634TG3
  • BUF634FKTTT vs BUF634T
  • BUF634FKTTT vs BUF634PG4
  • BUF634FKTTT vs BUF634P
  • BUF634FKTTT vs BUF634FKTTTE3
  • BUF634FKTTT vs BUF634F/500E3
  • BUF634FKTTT vs BUF634F/500
  • BUF634FKTTT vs BUF634F
  • BUF634FKTTT vs BUF634AIDRBR
  • BUF634FKTTT vs BUF634AIDR
  • BUF634FKTTT vs BUF634AIDDAR
  • BUF634FKTTT vs BUF602IDRG4
  • BUF634FKTTT vs BUF602IDR
  • BUF634FKTTT vs BUF602IDBVTG4
  • BUF634FKTTT vs BUF602IDBVT
  • BUF634FKTTT vs BUF602IDBVR
  • BUF634FKTTT vs BUF602ID
  • BUF634FKTTT vs BUF04701AIPW
  • BUF634FKTTT vs BUF04701AIDGS
  • BUF634FKTTT vs BUF03EJ
  • BUF634FKTTT vs BUF03BIFJ
  • BUF634FKTTT vs BUF600AP
  • BUF634FKTTT vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!