BQ500101DPCT
BQ500101DPCT
Active
Description:  IC HALF BRIDGE DRIVER 10A 8VSON
Manufacturer:  Texas Instruments
History Price: $2.21000
In Stock: 46900
BQ500101DPCT Specification
Specification
Part No
BQ500101DPCT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
NexFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
10A
Current - Peak Output
15A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
24V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Shoot-Through
Mounting Type
Surface Mount
Package / Case
8-PowerVFDFN
Supplier Device Package
8-VSON (3.5x4.5)
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.