BQ4845YS-A4G4
BQ4845YS-A4G4
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 28SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 8600
BQ4845YS-A4G4 Specification
Specification
Part No
BQ4845YS-A4G4
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.3V ~ 4V
Current - Timekeeping (Max)
1.5mA (Typ) @ 4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
BQ4845YS-A4G4 PDF Datasheet
BQ4845YS-A4G4 Related Parts
BQ4285EP
BQ4285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ4285LS
BQ4285LS
Texas Instruments
IC RTC W/114X8 NVSRAM 24-SOP
BQ4285P-SB2
BQ4285P-SB2
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ4285S-SB2
BQ4285S-SB2
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4285S-SB2G4
BQ4285S-SB2G4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4285S-SB2TR
BQ4285S-SB2TR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4802LYDSH
BQ4802LYDSH
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOP
BQ4802LYDW
BQ4802LYDW
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYDWG4
BQ4802LYDWG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 28-SOIC
BQ4802LYDWR
BQ4802LYDWR
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYDWRG4
BQ4802LYDWRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYPW
BQ4802LYPW
Texas Instruments
IC RTC CLK/CALENDAR PAR 28TSSOP
BQ4845YS-A4G4 Compare Parts
  • BQ4845YS-A4G4 vs BQ4850YMA-85N
  • BQ4845YS-A4G4 vs BQ4850YMA-85
  • BQ4845YS-A4G4 vs BQ4847YMT
  • BQ4845YS-A4G4 vs BQ4847MT
  • BQ4845YS-A4G4 vs BQ4845YS-A4TR
  • BQ4845YS-A4G4 vs BQ4845YS-A4NTR
  • BQ4845YS-A4G4 vs BQ4845YS-A4N
  • BQ4845YS-A4G4 vs BQ4845YS-A4
  • BQ4845YS-A4G4 vs BQ4845YP-A4E3
  • BQ4845YS-A4G4 vs BQ4845YP-A4
  • BQ4845YS-A4G4 vs BQ4845S-A4TR
  • BQ4845YS-A4G4 vs BQ4845S-A4NTRG4
  • BQ4845YS-A4G4 vs BQ4845S-A4NTR
  • BQ4845YS-A4G4 vs BQ4845S-A4NG4
  • BQ4845YS-A4G4 vs BQ4845S-A4N
  • BQ4845YS-A4G4 vs BQ4845S-A4G4
  • BQ4845YS-A4G4 vs BQ4845S-A4
  • BQ4845YS-A4G4 vs BQ4845P-A4
  • BQ4845YS-A4G4 vs BQ4842YMA-85
  • BQ4845YS-A4G4 vs BQ4832YMA-85
  • BQ4845YS-A4G4 vs BQ4822YMA-70
  • BQ4845YS-A4G4 vs BQ4802YPWRG4
  • BQ4845YS-A4G4 vs BQ4802YPWR
  • BQ4845YS-A4G4 vs BQ4802YPW
  • BQ4845YS-A4G4 vs BQ4802YDWRG4
  • BQ4845YS-A4G4 vs BQ4802YDWR
  • BQ4845YS-A4G4 vs BQ4802YDW
  • BQ4845YS-A4G4 vs BQ4802YDSH
  • BQ4845YS-A4G4 vs BQ4802LYPWR
  • BQ4845YS-A4G4 vs BQ4802LYPWG4
  • BQ4845YS-A4G4 vs BQ4802LYPW
  • BQ4845YS-A4G4 vs BQ4802LYDWRG4
  • BQ4845YS-A4G4 vs BQ4802LYDWR
  • BQ4845YS-A4G4 vs BQ4802LYDWG4
  • BQ4845YS-A4G4 vs BQ4802LYDW
  • BQ4845YS-A4G4 vs BQ4802LYDSH
  • BQ4845YS-A4G4 vs BQ4285S-SB2TR
  • BQ4845YS-A4G4 vs BQ4285S-SB2G4
  • BQ4845YS-A4G4 vs BQ4285S-SB2
  • BQ4845YS-A4G4 vs BQ4285P-SB2
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.