BQ4802LYPWR
BQ4802LYPWR
Active
Description:  IC RTC CLK/CALENDAR PAR 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ4802LYPWR Datasheet
History Price: $6.62000
In Stock: 31100
BQ4802LYPWR Specification
Specification
Part No
BQ4802LYPWR
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
2.7V ~ 3.6V
Voltage - Supply, Battery
2.4V ~ 4V
Current - Timekeeping (Max)
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
BQ4802LYPWR Related Parts
BQ4285EP
BQ4285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ4285LS
BQ4285LS
Texas Instruments
IC RTC W/114X8 NVSRAM 24-SOP
BQ4285P-SB2
BQ4285P-SB2
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ4285S-SB2
BQ4285S-SB2
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4285S-SB2G4
BQ4285S-SB2G4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4285S-SB2TR
BQ4285S-SB2TR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ4802LYDSH
BQ4802LYDSH
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOP
BQ4802LYDW
BQ4802LYDW
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYDWG4
BQ4802LYDWG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 28-SOIC
BQ4802LYDWR
BQ4802LYDWR
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYDWRG4
BQ4802LYDWRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
BQ4802LYPW
BQ4802LYPW
Texas Instruments
IC RTC CLK/CALENDAR PAR 28TSSOP
BQ4802LYPWR Description

## Overview of Texas Instruments BQ4802LYPWR

The Texas Instruments BQ4802LYPWR is a highly integrated real-time clock (RTC) and power management IC designed for battery-powered applications that require precise timekeeping and efficient power management. This device combines the functionalities of a real-time clock with advanced power management features, making it an ideal solution for portable electronics, industrial systems, and other low-power applications where accurate time synchronization and energy efficiency are crucial.

The BQ4802LYPWR is specifically designed to provide real-time clock capabilities along with battery-backed memory, voltage monitoring, and advanced power management features. This makes it suitable for use in a wide variety of applications such as portable devices, handheld terminals, medical equipment, and other embedded systems that need timekeeping as well as power management in a compact form factor.

## Key Features of BQ4802LYPWR

* Real-Time Clock (RTC) Functionality: Provides a highly accurate timekeeping function with built-in battery backup, ensuring the system retains time information even when the main power supply is removed.
* Low Power Consumption: Operates with low power consumption, ensuring that the device does not significantly impact the overall battery life of portable systems.
* Programmable Alarm: Includes multiple alarms that can be set to trigger at specific times, providing flexibility in time-sensitive applications.
* Battery-Backed RAM: The device features integrated battery-backed SRAM memory, which ensures that critical data is preserved during power outages.
* Voltage Monitoring: Includes voltage monitoring functionality for monitoring the status of the power supply, ensuring that the device operates within safe voltage ranges.
* Programmable Watchdog Timer: The BQ4802LYPWR includes a programmable watchdog timer to help protect against system malfunctions, automatically resetting the system if it becomes unresponsive.
* Oscillator and Timekeeping: Provides an integrated crystal oscillator circuit for accurate timekeeping, typically based on a 32.768 kHz quartz crystal, which is standard for RTC applications.
* Compact Package: Available in a compact 16-pin TSSOP package, ideal for designs with space constraints.

## Specifications of BQ4802LYPWR

* Supply Voltage: 2.7V to 3.6V, suitable for modern low-voltage systems.
* Clock Frequency: Operates at a 32.768 kHz crystal oscillator frequency, commonly used for RTC applications.
* Low Power Consumption: In active mode, typically consumes around 60µA, while in backup mode, the current draw can be reduced to as low as 1µA.
* Battery Voltage Range: Compatible with lithium-ion and other common coin-cell batteries for backup power.
* Real-Time Clock Accuracy: ±20ppm (parts per million) accuracy, which translates to an error of less than 2 minutes per year.
* Battery-Backed RAM: Provides 256 bytes of battery-backed SRAM for storing critical data, such as configuration settings or time-stamped data.
* Watchdog Timer: Programmable timer with a range from 0.25 seconds to 512 seconds.
* Temperature Range: Operating temperature range from -40°C to +85°C, making it suitable for both commercial and industrial environments.
* Package Type: 16-pin TSSOP package, providing a small and efficient footprint for integration into space-constrained designs.
* Output Signals: Provides a 1Hz square wave output for timekeeping applications, and the frequency can be adjusted for specific requirements.

## Functional Blocks

* Real-Time Clock (RTC): The BQ4802LYPWR integrates a highly accurate RTC, which keeps track of the current time, including hours, minutes, seconds, and even date information. This function is battery-backed, ensuring continuous timekeeping even when the main power is lost.
* Battery-Backed RAM: Includes a 256-byte SRAM, which is also battery-backed, allowing storage of data that needs to persist across power-down cycles. This is useful for storing settings, logs, or configurations that must be preserved in non-volatile memory.
* Watchdog Timer: The integrated watchdog timer can be configured to reset the system if it fails to reset the timer within a set period. This helps maintain system reliability by preventing the system from getting stuck in a malfunctioning state.
* Voltage Monitoring: The device includes a voltage monitor that tracks the input voltage and can trigger alerts or system shutdowns if the voltage falls outside the acceptable range. This feature enhances system reliability and protects against under-voltage conditions.
* Alarms and Interrupts: The BQ4802LYPWR can be programmed to trigger alarms at user-defined times, allowing it to send interrupts to a system processor for further action, such as powering on a device or initiating a process.

## Applications of BQ4802LYPWR

* Portable Devices: Used in handheld electronics, including digital cameras, PDAs, GPS units, and medical devices, where accurate timekeeping and low power consumption are critical.
* Industrial Systems: Ideal for industrial control systems, where time-stamping and battery-backed memory are essential for logging events and ensuring that time-sensitive processes are maintained.
* Consumer Electronics: Found in devices like alarm clocks, home automation systems, and set-top boxes where accurate time tracking is essential.
* Medical Equipment: In portable and wearable medical devices, timekeeping and system reliability are crucial for monitoring patient data and ensuring proper operation.
* Embedded Systems: In various embedded applications requiring RTC functionality, including microcontroller-based designs that need time-stamping or event logging.

## Advantages of BQ4802LYPWR

* Low Power Operation: With a low power consumption of 60µA in active mode and 1µA in backup mode, the BQ4802LYPWR is ideal for battery-operated systems, ensuring extended battery life.
* Highly Accurate Timekeeping: The ±20ppm accuracy provides precise timekeeping over extended periods, which is essential in applications where time synchronization is critical.
* Integration of Multiple Functions: By integrating both RTC functionality and power management features, the BQ4802LYPWR reduces the need for multiple components, streamlining system design and improving reliability.
* Small Package: The 16-pin TSSOP package allows the device to be integrated into compact systems, ideal for space-constrained designs.
* Temperature Range: The wide operating temperature range of -40°C to +85°C ensures that the device can operate reliably in a variety of environmental conditions, making it suitable for industrial and outdoor applications.
* Versatile Alarm and Interrupt Functionality: The ability to program alarms and trigger interrupts at specific times adds flexibility to the device, making it adaptable to a variety of applications requiring time-based events.

## Conclusion

The BQ4802LYPWR from Texas Instruments is a powerful and efficient real-time clock and power management IC that combines precise timekeeping with advanced features such as battery-backed SRAM, voltage monitoring, and a programmable watchdog timer. Its low power consumption, high accuracy, and compact form factor make it an excellent choice for battery-powered applications, portable electronics, industrial systems, and embedded solutions where both timekeeping and power management are required. The integration of multiple functions into a single chip simplifies system design, improves reliability, and reduces overall component count.
BQ4802LYPWR Compare Parts
  • BQ4802LYPWR vs BQ4850YMA-85N
  • BQ4802LYPWR vs BQ4850YMA-85
  • BQ4802LYPWR vs BQ4847YMT
  • BQ4802LYPWR vs BQ4847MT
  • BQ4802LYPWR vs BQ4845YS-A4TR
  • BQ4802LYPWR vs BQ4845YS-A4NTR
  • BQ4802LYPWR vs BQ4845YS-A4N
  • BQ4802LYPWR vs BQ4845YS-A4G4
  • BQ4802LYPWR vs BQ4845YS-A4
  • BQ4802LYPWR vs BQ4845YP-A4E3
  • BQ4802LYPWR vs BQ4845YP-A4
  • BQ4802LYPWR vs BQ4845S-A4TR
  • BQ4802LYPWR vs BQ4845S-A4NTRG4
  • BQ4802LYPWR vs BQ4845S-A4NTR
  • BQ4802LYPWR vs BQ4845S-A4NG4
  • BQ4802LYPWR vs BQ4845S-A4N
  • BQ4802LYPWR vs BQ4845S-A4G4
  • BQ4802LYPWR vs BQ4845S-A4
  • BQ4802LYPWR vs BQ4845P-A4
  • BQ4802LYPWR vs BQ4842YMA-85
  • BQ4802LYPWR vs BQ4832YMA-85
  • BQ4802LYPWR vs BQ4822YMA-70
  • BQ4802LYPWR vs BQ4802YPWRG4
  • BQ4802LYPWR vs BQ4802YPWR
  • BQ4802LYPWR vs BQ4802YPW
  • BQ4802LYPWR vs BQ4802YDWRG4
  • BQ4802LYPWR vs BQ4802YDWR
  • BQ4802LYPWR vs BQ4802YDW
  • BQ4802LYPWR vs BQ4802YDSH
  • BQ4802LYPWR vs BQ4802LYPWG4
  • BQ4802LYPWR vs BQ4802LYPW
  • BQ4802LYPWR vs BQ4802LYDWRG4
  • BQ4802LYPWR vs BQ4802LYDWR
  • BQ4802LYPWR vs BQ4802LYDWG4
  • BQ4802LYPWR vs BQ4802LYDW
  • BQ4802LYPWR vs BQ4802LYDSH
  • BQ4802LYPWR vs BQ4285S-SB2TR
  • BQ4802LYPWR vs BQ4285S-SB2G4
  • BQ4802LYPWR vs BQ4285S-SB2
  • BQ4802LYPWR vs BQ4285P-SB2
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.