BQ4010YMA-85N
BQ4010YMA-85N
Obsolete
Description:  IC NVSRAM 64KBIT PARALLEL 28DIP
Manufacturer:  Texas Instruments
History Price: $16.21000
In Stock: 15600
BQ4010YMA-85N Specification
Specification
Part No
BQ4010YMA-85N
Category
Memory
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
NVSRAM
Technology
NVSRAM (Non-Volatile SRAM)
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
85ns
Access Time
85 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP Module (0.61", 15.49mm)
Supplier Device Package
28-DIP Module (18.42x37.72)
BQ4010YMA-85N PDF Datasheet
BQ4010YMA-85N Related Parts
BQ4010LYMA-70N
BQ4010LYMA-70N
Texas Instruments
IC NVSRAM 64KBIT 70NS 28DIP
BQ4010MA-150
BQ4010MA-150
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-200
BQ4010MA-200
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-70
BQ4010MA-70
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-85
BQ4010MA-85
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-150
BQ4010YMA-150
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-150N
BQ4010YMA-150N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-200
BQ4010YMA-200
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-70
BQ4010YMA-70
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-70N
BQ4010YMA-70N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-85
BQ4010YMA-85
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4011LYMA-70N
BQ4011LYMA-70N
Texas Instruments
IC NVSRAM 256KBIT PARALLEL 28DIP
BQ4010YMA-85N Compare Parts
  • BQ4010YMA-85N vs BQ4016YMC-70
  • BQ4010YMA-85N vs BQ4016MC-70
  • BQ4010YMA-85N vs BQ4015YMA-85
  • BQ4010YMA-85N vs BQ4015YMA-70
  • BQ4010YMA-85N vs BQ4015MA-85
  • BQ4010YMA-85N vs BQ4015MA-70
  • BQ4010YMA-85N vs BQ4015LYMA-70N
  • BQ4010YMA-85N vs BQ4014YMB-85
  • BQ4010YMA-85N vs BQ4014YMB-120
  • BQ4010YMA-85N vs BQ4014MB-85
  • BQ4010YMA-85N vs BQ4014MB-120
  • BQ4010YMA-85N vs BQ4013YMA-85N
  • BQ4010YMA-85N vs BQ4013YMA-85
  • BQ4010YMA-85N vs BQ4013YMA-70N
  • BQ4010YMA-85N vs BQ4013YMA-70
  • BQ4010YMA-85N vs BQ4013YMA-120
  • BQ4010YMA-85N vs BQ4013MA-85
  • BQ4010YMA-85N vs BQ4013MA-120
  • BQ4010YMA-85N vs BQ4013LYMA-70N
  • BQ4010YMA-85N vs BQ4011YMA-70N
  • BQ4010YMA-85N vs BQ4011YMA-70
  • BQ4010YMA-85N vs BQ4011YMA-200
  • BQ4010YMA-85N vs BQ4011YMA-150N
  • BQ4010YMA-85N vs BQ4011YMA-150
  • BQ4010YMA-85N vs BQ4011YMA-100
  • BQ4010YMA-85N vs BQ4011MA-200
  • BQ4010YMA-85N vs BQ4011MA-150
  • BQ4010YMA-85N vs BQ4011MA-100
  • BQ4010YMA-85N vs BQ4011LYMA-70N
  • BQ4010YMA-85N vs BQ4010YMA-85
  • BQ4010YMA-85N vs BQ4010YMA-70N
  • BQ4010YMA-85N vs BQ4010YMA-70
  • BQ4010YMA-85N vs BQ4010YMA-200
  • BQ4010YMA-85N vs BQ4010YMA-150N
  • BQ4010YMA-85N vs BQ4010YMA-150
  • BQ4010YMA-85N vs BQ4010MA-85
  • BQ4010YMA-85N vs BQ4010MA-70
  • BQ4010YMA-85N vs BQ4010MA-200
  • BQ4010YMA-85N vs BQ4010MA-150
  • BQ4010YMA-85N vs BQ4010LYMA-70N
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.